- TE Internal #
- TE Internal Description
- Modular Jacks & Plugs Productsu2009
- Connector Contact Densityu2009
- Port Configurationu2009
- Port Matrix Configurationu2009
- Modular Jack & Plug Interface Typeu2009
- Modular Connector Styleu2009
- Contact Materials
- Contact Plating
- Gender
- Manufacturer
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Connector Contact Densityu2009 | Connector Orientation | Connector Profileu2009 | Contact Materials | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | LEDs | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Modular Connector Styleu2009 | Modular Jack & Plug Interface Typeu2009 | Modular Jacks & Plugs Productsu2009 | Mounting | Mounting Styles | No. of Terminals | Number of Positions / Contacts per Port | Performance Category | Performance Categoryu2009 | Port Configurationu2009 | Port Matrix Configurationu2009 | RoHS | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Series | Type | Number of Positions | Color | Applications | Gender | Subcategory | Pitch | Shielding | Current Rating | Termination Style | Number of Contacts | Contact Gender | Configuration | Insulation Resistance | Number of Ports | Product Type | Product | Mounting Angle | USOC Codes | Product Category | Strain Relief | Product Length | Port Configuration | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2201855-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | Cat 5e | - | - | - | Yes | 2201855-3 | MINI I/O PLUG KIT TYPE I LM MIX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775445-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | Low | - | - | - | - | - | - | - | - | - | - | RJ Type Jacks & Plugs | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | 1775445-2 | MODULAR JACK, RJ11, LOW PROFILE, 15u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1775365-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | 1-1775365-4 | MOD JACK, RJ45, SHIELD,50uAu, L=2.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888509-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Multiple Ports | 2 x 6 | - | - | 1888509-5 | 2X6 OFFSET,SHLD,STJK ASY W/LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2069577-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | Cat 5e | - | - | - | Yes | 2069577-2 | MINI I/O PLUG CONN KIT(100 PC) D1,LOCK-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-2301994-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | 8-2301994-5 | RJ45 JACK INT.MAG. 1GB LED 1X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1734473-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Multiple Ports | 2 x 6 | - | - | 7-1734473-2 | RJ45,Multiport,Stacked,w/o Shell,15uAu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007023-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Multiple Ports | 2 x 6 | - | - | 2007023-1 | STK MJ,2X6,SHLD,PNL GND,CAT5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5558068-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | 5558068-1 | MJ ASSY,10POS,R/A,KEYED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1546412-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Receptacle | Circular RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Single Port | - | - | - | 1-1546412-1 | ETHERNET RCPT W/PC BRD & CBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2069772-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | Cat 5e | - | - | - | Yes | 2069772-1 | MINI I/O PLUG KIT LOCK EXTEND VER. 100PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1339381-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1339381-4 | SCREWLOCK,RECPT,MINI-RJ21, 100 PC BAG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2271656-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | Jack | - | Industrial Mini I/O | - | - | - | - | - | Cat 5e | - | - | - | Yes | 2-2271656-2 | TYPE 2 SMT REC. WITH CAP ON EMBOSS TAPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888507-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Multiple Ports | 2 x 4 | - | - | 1888507-2 | 2X4 OFFSET,SHLD,STJK ASY W/LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888506-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Multiple Ports | 2 x 4 | - | - | 1888506-2 | 2X4 OFFSET,SHLD,RJ45,STJK ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888655-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | Multiple Ports | 2 x 8 | - | - | 1888655-5 | 2X8 OFFSET STJK,SHLD,W/LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1761825-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | - | Standard | - | - | - | - | - | 13-98 | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | Wall Mount | - | - | - | - | - | Multiple Ports | 1 x 3 | - | - | 1761825-1 | MJ,R/A,1X3,8P,SHLD,PCB PNL GNDS | Crimp | - | -65 to 200 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | No | 32.69 mm | - | - | - | ||
![]() 2013595-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | Cat 5e | - | - | - | Yes | 2013595-4 | INDUSTRIAL MINI I/O PLUG KIT D1 YELLOW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2040008-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | Cat 5e | - | - | - | Yes | 2040008-2 | INDUSTRIAL MINI I/O PLUG KIT D2-WHITE L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2362760-1 TE Connectivity | In Stock | - | - | Gold Over Nickel | Cable Mount | 8 | Die-cast Zinc/Polycarbonate | Straight | TE Connectivity | - | Vertical | - | Phosphor Bronze | RJ45 Connector | 50 | - | Without LED | TE Connectivity | + 80 C | - 40 C | - | - | - | Cable Mount | In-Line | 8 | 8P8C | Cat 5e | - | - | - | Details | - | - | - | IDT | 100 VDC | -40 to 80 °C | 2362760 | RJ45 | 8 Position | Nickel | 10/100/1000 Base-T | Plug | Modular Connectors / Ethernet Connectors | 1.27 mm | Shielded | 1.2 A | IDC | 8 | - | - | 500 MOhms | 1 | Modular Connectors / Ethernet Connectors | Connectors | Straight | RJ45 | Modular Connectors / Ethernet Connectors | - | 59.02 mm | 1 x 1 (Port) | IP67 | UL 94 V-2 |