- TE Internal #
- TE Internal Description
- Modular Jacks & Plugs Productsu2009
- Connector Contact Densityu2009
- Port Configurationu2009
- Port Matrix Configurationu2009
- Modular Jack & Plug Interface Typeu2009
- Modular Connector Styleu2009
- Contact Materials
- Contact Plating
- Gender
- Manufacturer
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Body Orientation | Brand | Capacitance Tolerance | Connector Contact Densityu2009 | Connector Cover Typeu2009 | Connector Profileu2009 | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Voltage Rating | Modular Jack & Plug Interface Typeu2009 | Modular Jacks & Plugs Productsu2009 | Mounting | Operating Temperature Rangeu2009 | Port Configurationu2009 | Port Matrix Configurationu2009 | RoHS | Sealableu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Packaging | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Ripple Current | Manufacturer Size Code | Product Type | ESR | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6339191-1 TE Connectivity | In Stock | - | - | 1112265 | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 6339191-1 | MJ,RJ45,SMT,SHLD,LED (Y/G) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5569256-1 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 3 | - | - | 5569256-1 | STK MJ ASSY,8POS,2X3,SHLD,CAT5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1734577-1 TE Connectivity | In Stock | - | - | - | - | - | 20% | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 4-1734577-1 | MODULAR JACK, RJ45, 8P8C, DIP TYPE | - | - | - | - | - | - | - | 10 uF | - | - | - | - | 1140 mA | B | - | 100 mOhm | - | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | ||
![]() 1888509-3 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 6 | - | - | 1888509-3 | 2X6 OFFSET,SHLD,STJK ASY W/LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2301994-5 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 3-2301994-5 | RJ45 JACK INT.MAG. 1GB LED 1X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1705950-1 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | Standard | - | - | - | - | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 1705950-1 | Modular Jack SE, 6/6, Gold flash | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888653-9 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 1 | - | - | 1888653-9 | 2X1 OFFSET ST/JK WITH LEDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-338086-4 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | Standard | - | - | - | - | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 1-338086-4 | 6/4 INV.MOD JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1932219-1 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 1932219-1 | MJ,INV,1X1,6PNL G,.100ST,SN | 200 V | - | 100 ppm/K | - | 1.69 | - | - | - | - | 0.5 W | - | General Purpose | - | - | - | - | 1 | - | 3.2 mm | 2.5 | ||
![]() 5-2301996-4 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | Multiple Ports | 1 x 2 | - | - | 5-2301996-4 | RJ45 JACK INT.MAG. 1GB 1X2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6116202-3 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 6116202-3 | MJ,TE,8P,COMPL.PIN,CAT5,PC,Nat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1734216-1 TE Connectivity | In Stock | - | - | - | Straight | - | - | Standard | - | - | - | - | 250 | RJ45 | RJ Type Jacks & Plugs | Cable Mount | - | Single Port | 1 x 1 | - | - | 4-1734216-1 | MOD-JK,8P2C,6u, W/ Panel, W/O key | - | - | - | Housing | - | 1 | Receptacle | - | - | - | 3.6900 mm | - | - | - | - | - | - | - | - | - | ||
![]() 1734580-3 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 1734580-3 | MOD-JacK,RJ45, 8P8C, SHD LP, 30u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1761187-1 TE Connectivity | In Stock | - | - | - | - | TE Connectivity / AMP | - | - | - | - | 50 | TE Connectivity | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Modular Connectors / Ethernet Connectors | - | - | ||
![]() 5569262-1 TE Connectivity | In Stock | - | - | 1240287 | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 4 | - | - | 5569262-1 | STK MJ ASSY,8POS,2X4,SHLD,CAT5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2041120-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Standard | - | - | - | RJ11 / RJ45 | Combo Jacks | - | - | Multiple Ports | 1 x 2 | - | - | 2041120-1 | MODULAR JACK, RJ45+RJ11 DIP, 6u | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5406721-1 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 5406721-1 | MJ,RJ45,SMT,GRAY,22REEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2355444-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Protective Cover | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | Yes | 2355444-2 | RJ45 PROTECTION CAP (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1734795-5 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | - | 1-1734795-5 | RJ45,8P8C,SHD,O/Y LED, W/ Panel,6uAu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1734697-2 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 1 x 2 | - | - | 1-1734697-2 | Mod-JK,RJ45,SHD,2 PORTS,W/ P, 15u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |