- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Rohs Code
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
- Body/Shell Style
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Conductor Material | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Applications | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Contact Finish Termination | Rated Current | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 175612-3 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 4-175612-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 1-5175473-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | LEAD FREE | Obsolete | Yes | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 5-557100-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (30) | - | TYCO ELECTRONICS AMP | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | - | - | ROHS COMPLIANT | Obsolete | - | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | - | SOLDER | - | TIN | - | - | - | - | - | - | - | ||
![]() 2160208 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2160244 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107-0003-18-47-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 382409-000 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | Active | Yes | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 3 | - | - | - | - | 16 AWG | - | - | WIRE AND CABLE | - | - | 600 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 3.96 mm | ||
![]() 5-557102-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | LIQUID CRYSTAL POLYMER | STRAIGHT | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | PLUG | SOLDER | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 6-1925198-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | 125 °C | -65 °C | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 0 AWG | - | - | CABLE ASSEMBLY | - | 1 A | - | - | - | - | - | - | ||
![]() 175474-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (8) | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | POLYAMIDE | RIGHT ANGLE | - | - | - | Obsolete | No | - | e4 | - | - | TELECOM AND DATACOM CONNECTOR | - | CHAMP, HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | - | GOLD | - | - | - | - | - | - | - | ||
![]() 3823083001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | Active | Yes | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 16 AWG | - | - | WIRE AND CABLE | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | ||
![]() 2-177569-1 TE Connectivity | In Stock | - | Datasheet | BOARD | STEEL | - | - | - | - | TYCO ELECTRONICS AMP | POLYAMIDE | - | - | - | - | Obsolete | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | CHAMP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | unknown | TIN | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 3-175473-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | PLUG | SOLDER | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 350563-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107-0003-10-47-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8749993001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | 200 °C | -65 °C | - | Active | Yes | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 | - | - | - | - | 26 AWG | - | - | WIRE AND CABLE | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | 0.83 mm | ||
![]() 1-5175611-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | LEAD FREE | Obsolete | Yes | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 3160193002 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | SPEC 55 | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | ROHS COMPLIANT | Active | Yes | 24 AWG | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | - | - | - | - | - | - | - | - | NO | STRANDED | unknown | - | 2 | - | - | - | - | 24 AWG | - | - | WIRE AND CABLE | - | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | 0.24 mm2 | 1.93 mm | ||
![]() CQ05573001 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | NO | - | unknown | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | COMMUNICATION CABLE | - | - | - |