- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Rohs Code
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
- Body/Shell Style
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Conductor Material | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | Connector Type | Resistance | Applications | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Contact Finish Termination | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGA6408 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-5175474-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | LEAD FREE | Obsolete | - | Yes | - | e3 | Yes | DOCKING CONNECTOR | - | - | CHAMP | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | - | unknown | - | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | - | TIN OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 1473681-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | POLYETHYLENE | STRAIGHT | - | - | - | - | Obsolete | - | No | - | e0 | - | TELECOM AND DATACOM CONNECTOR | - | - | ESD PROTECTION, LOW PROFILE, POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 280 | - | - | unknown | - | - | MALE | 94V-0 | NO | - | PLUG | SOLDER | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() 55A7214-22-9/96-9CS3024 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4362893001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | - | Active | - | Yes | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 2 | - | - | - | 16 AWG | - | - | WIRE AND CABLE | - | 1000 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 4.11 mm | - | ||
![]() 2160163003 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | - | Active | - | Yes | 16 AWG | - | - | - | 0.016 Ω | - | - | - | - | - | - | - | - | - | NO | STRANDED | unknown | - | 1 | - | - | - | 16 AWG | - | - | CABLE ASSEMBLY | - | 600 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 1.73 mm | - | ||
![]() FLHTC0311-0.50-4CK0001/2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775100-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | Yes | - | e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | RECEPTACLE | - | - | BRIGHT TIN OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 3160343004 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | SPEC 55 | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | ROHS COMPLIANT | Active | - | Yes | 22 AWG | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | - | - | - | - | - | - | - | YES | STRANDED | unknown | - | 2 | - | - | - | 22 AWG | - | - | WIRE AND CABLE | - | 600 V | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | 0.38 mm2 | 3.02 mm | - | ||
![]() 2160263005 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | - | Active | - | Yes | 24 AWG | - | - | - | 0.086 Ω | - | - | - | - | - | - | - | - | - | NO | STRANDED | unknown | - | 1 | - | - | - | 24 AWG | - | - | CABLE ASSEMBLY | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.94 mm | - | ||
![]() 2870403001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | - | Active | - | Yes | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 | - | - | - | 26 AWG | - | - | WIRE AND CABLE | - | 600 V | 19X38 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.86 mm | - | ||
![]() 1775813-1 TE Connectivity | In Stock | - | Datasheet | BOARD | BRASS | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | Obsolete | - | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | OTHER STACKING CONNECTOR=12 CONTACTS | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | unknown | MATTE TIN | - | FEMALE | 94V-0 | NO | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 2508703001 TE Connectivity | In Stock | - | Datasheet | - | - | BARE COPPER | PRIMARY WIRE | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -40 °C | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | 50 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 2.3 mm | 4000 mm | ||
![]() 2-5176378-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | - | - | - | LEAD FREE | Obsolete | - | Yes | - | e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | unknown | - | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | - | TIN | - | - | - | - | - | - | - | ||
![]() 1761884-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | - | - | - | - | - | - | Obsolete | - | Yes | - | e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | RECEPTACLE | - | - | MATTE TIN | - | - | - | - | - | - | - | ||
![]() 1405704-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1299389-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT56603001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | - | Active | - | Yes | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 22 AWG | - | - | WIRE AND CABLE | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | ||
![]() 2249233001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | - | - | 200 °C | -65 °C | - | - | Active | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 24 AWG | - | - | WIRE AND CABLE | - | 450 V | - | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | - | - | ||
![]() E362253001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | 200 °C | -65 °C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 0 AWG | - | - | WIRE AND CABLE | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - |