- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Rohs Code
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
- Body/Shell Style
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Conductor Material | Board Mounting Option | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Resistance | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Number of Ports | Durability | Contact Finish Termination | Insulator Color | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Mains Connector Rating | EMI Shielded | Terminal Length | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5353929-6 TE Connectivity | In Stock | - | Datasheet | BOARD AND PANEL | - | - | LOCATING POST | NO | - | NOT APPLICABLE | NOT APPLICABLE | TE CONNECTIVITY LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -55 °C | - | Active | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | 2 mm | - | unknown | TIN LEAD | - | UL | - | 94V-0 | YES | 1 A | - | RECEPTACLE | SURFACE MOUNT | - | 1 | 1500 Cycles | - | BLACK | - | - | - | - | 1A | NO | 0.073 inch | - | - | 29.92u inch | ||
![]() 3-5175611-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | LEAD FREE | Active | Yes | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | - | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | - | PLUG | SOLDER | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD35273001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 22 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | - | - | - | ||
![]() CQ15213001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-175612-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2823033003 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 | - | - | - | - | - | 24 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | - | - | 1.02 mm | - | - | ||
![]() 5-1299389-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT56603001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 22 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | - | - | - | ||
![]() 1775813-1 TE Connectivity | In Stock | - | Datasheet | BOARD | BRASS | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | Obsolete | Yes | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | OTHER STACKING CONNECTOR=12 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | - | unknown | MATTE TIN | - | - | FEMALE | 94V-0 | NO | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1405704-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1761884-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | - | - | - | - | - | - | Obsolete | Yes | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2508703001 TE Connectivity | In Stock | - | Datasheet | - | - | BARE COPPER | - | - | PRIMARY WIRE | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | 50 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 2.3 mm | 4000 mm | - | ||
![]() 2-5176378-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | - | - | - | LEAD FREE | Obsolete | Yes | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | - | RECEPTACLE | SOLDER | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-175612-6 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1489219-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2214762-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | - | - | - | Active | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2160263005 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 24 AWG | - | - | - | - | 0.086 Ω | - | - | - | - | - | - | - | - | - | NO | - | STRANDED | unknown | - | 1 | - | - | - | - | - | 24 AWG | - | - | CABLE ASSEMBLY | - | - | - | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | 0.94 mm | - | - | ||
![]() 2870403001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 | - | - | - | - | - | 26 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | 19X38 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | 0.86 mm | - | - | ||
![]() 2820483008 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 | - | - | - | - | - | 24 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | 1.02 mm | - | - | ||
![]() 7015080 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |