- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Rohs Code
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
- Body/Shell Style
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Applications | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insulator Color | Rated Current | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Terminal Length | Diameter | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100E1121-0.50-9/9-0CK0001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353928-1 TE Connectivity | In Stock | - | Datasheet | BOARD AND PANEL | COPPER ALLOY | - | - | - | - | - | NICKEL PALLADIUM GOLD | NOT SPECIFIED | TYCO ELECTRONICS AMP | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | Transferred | No | - | e4 | No | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | - | unknown | TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 557712-1 TE Connectivity | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | POLYESTER | - | - | - | - | - | Obsolete | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | SHIELDED | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 15 | - | - | - | unknown | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107-0003-16-47-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC6003-20-G056CS2502-L11 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1925198-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 125 °C | -65 °C | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 AWG | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | ||
![]() 2160208 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-177569-1 TE Connectivity | In Stock | - | Datasheet | BOARD | STEEL | - | - | - | - | - | - | - | TYCO ELECTRONICS AMP | POLYAMIDE | - | - | - | - | - | Obsolete | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | CHAMP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | - | unknown | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 382409-000 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 600 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 3.96 mm | - | ||
![]() 3160193002 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | SPEC 55 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | ROHS COMPLIANT | Active | Yes | 24 AWG | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | - | - | - | - | - | - | - | - | NO | - | STRANDED | unknown | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | 0.24 mm2 | - | 1.93 mm | - | ||
![]() CQ05573001 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | NO | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | COMMUNICATION CABLE | - | - | - | - | - | ||
![]() 1-5175611-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | LEAD FREE | Obsolete | Yes | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | - | - | unknown | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350563-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDWC0311-0.25-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11192425-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-5175613-2 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | - | - | - | - | - | LEAD FREE | Obsolete | Yes | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 175612-3 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | - | - | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-175612-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | - | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 215877-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | LOCKING | - | SPLIT BOARD LOCK | 0.598 inch | - | AU ON NI | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | POLYESTER | RIGHT ANGLE | 1 | - | - | - | Obsolete | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 8 | - | 2.54 mm | - | unknown | - | - | CSA, UL | 2 | STAGGERED | - | 0.453 inch | FEMALE | - | NO | 0.713 inch | 1.5 A | TELCOM, MODULAR | - | 500000000 Ω | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1000VAC V | 1 | 2.54 mm | 750 Cycles | - | RECTANGULAR | GRAY | - | - | - | - | - | - | 0.126 inch | - | 50u inch | ||
![]() 1-5175473-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | LEAD FREE | Obsolete | Yes | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | - | - | unknown | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |