- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Rohs Code
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
- Body/Shell Style
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Conductor Material | Board Mounting Option | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insulator Color | Rated Voltage | Wire and Cable Name | Conductor Finish | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-175612-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 1-5175475-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | - | LEAD FREE | Obsolete | Yes | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | CHAMP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2600018-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-5175611-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | - | LEAD FREE | Active | Yes | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | unknown | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | ||
![]() EG1638-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-557100-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (30) | - | TYCO ELECTRONICS AMP | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | unknown | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 107-0003-18-47-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2160244 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-175473-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | - | unknown | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 5-557102-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | LIQUID CRYSTAL POLYMER | STRAIGHT | - | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | unknown | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 107-0003-10-47-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8749993001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 200 °C | -65 °C | - | Active | Yes | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 1 | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | 0.83 mm | - | - | ||
![]() 175474-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (8) | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | POLYAMIDE | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | - | e4 | - | - | TELECOM AND DATACOM CONNECTOR | CHAMP, HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | ||
![]() 3823083001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 150 °C | -65 °C | - | Active | Yes | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | ||
![]() 1364893-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | ||
![]() M27500-20SR2U00 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 200 °C | -65 °C | - | Active | Yes | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | - | - | ||
![]() 3217163001 TE Connectivity | In Stock | - | Datasheet | - | - | BARE COPPER | - | - | PRIMARY WIRE | - | - | TE CONNECTIVITY LTD | - | - | - | - | 150 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 50 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 2 mm | 6000 mm | - | ||
![]() 1367552-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Obsolete | No | - | - | No | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-120527-2 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | - | PEG | 1.807 inch | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 110 °C | -55 °C | - | Obsolete | No | - | e0 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 84 | 0.9906 mm | compliant | - | CSA, UL | 2 | RECTANGULAR | 0.238 inch | MALE | - | NO | 0.329 inch | 0.8 A | 45 mΩ | - | 1000000000 Ω | 0.039 inch | PLUG | SOLDER | - | POLARIZED HOUSING | 1 | 3.6068 mm | 100 Cycles | TIN LEAD OVER NICKEL | RECTANGULAR | BLACK | - | - | - | - | - | 50u inch | ||
![]() 1-1470977-3 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Obsolete | No | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |