- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Rohs Code
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
- Body/Shell Style
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Panel Mount | Approvals | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Jacket Material | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Applications | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Polarization | Number of Ports | Contact Finish Termination | Insulator Color | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Mains Connector Rating | Insulation Diameter-Min | Cross Section Area | EMI Shielded | Terminal Length | Diameter | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-175612-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | - | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-175612-8 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | - | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55M0414-24-0CK0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D223453001 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | FDR25 | - | - | 130 °C | -55 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE WALL | compliant | - | - | - | - | - | - | - | - | - | - | - | 0 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | - | POWER CABLE | TIN | - | - | - | - | - | 9.3 mm | - | ||
![]() 2385133-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | CSA; UL | - | - | - | - | TE CONNECTIVITY LTD | POLYVINYL CHLORIDE | - | - | - | 105 °C | - | - | Active | Yes | - | - | - | - | - | - | - | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.93 MM | - | NO | NO | NO | - | - | - | - | NO | - | STRANDED | compliant | - | 10 | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | WIRE AND CABLE | - | - | - | - | 300 V | 7X0.127 | FLAT CABLE | TIN | - | - | 0.081 mm2 | - | - | - | - | ||
![]() 280529-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1403616-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-175612-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | - | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840409-9 TE Connectivity | In Stock | - | Datasheet | BOARD | BRASS | LOCKING | - | PEG | - | - | 0.725 inch | - | AU ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | - | - | RIGHT ANGLE | - | 85 °C | -40 °C | - | Obsolete | Yes | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | 8 | - | 2.54 mm | - | compliant | NICKEL | - | UL | STAGGERED | 0.625 inch | MALE | - | - | 0.85 inch | - | TELCOM, MODULAR | - | JACK | SOLDER | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.145 inch | - | 50u inch | ||
![]() 3-175612-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | - | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG8518-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 749698-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1761193-1 TE Connectivity | In Stock | - | Datasheet | CABLE | BRASS | - | - | - | NO | - | - | FLAT RIBBON | NOT APPLICABLE | NOT APPLICABLE | TE CONNECTIVITY LTD | GLASS FILLED POLYCARBONATE | - | - | ONE | 80 °C | -20 °C | - | Active | Yes | 26 AWG | 28 AWG | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | 1.27 mm | - | unknown | TIN | - | - | - | - | - | - | YES | - | 1.5 A | - | - | PLUG | - | - | B | 1 | - | SMOKE-BROW | - | - | - | - | 1.5A | 0.038 inch | - | NO | - | - | 100u inch | ||
![]() 107-0003-14-47-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1437184-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-175611-7 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | STRAIGHT | - | - | - | - | Obsolete | No | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | - | - | - | unknown | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2820013007 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | - | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 150 °C | -65 °C | - | Active | Yes | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL WALL | compliant | - | 1 | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | - | - | 1.83 mm | - | ||
![]() 6-175612-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | - | Obsolete | No | - | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1734809-3 TE Connectivity | In Stock | - | Datasheet | BOARD AND PANEL | COPPER ALLOY/STEEL | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYETHYLENE | - | RIGHT ANGLE | - | - | - | - | Obsolete | Yes | - | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | - | - | - | compliant | NICKEL | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2160393004 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | - | - | SPEC 55 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 150 °C | -65 °C | ROHS COMPLIANT | Active | Yes | 28 AWG | - | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | - | - | - | - | - | - | - | - | NO | - | STRANDED | unknown | - | 1 | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 0.089 mm2 | - | - | 0.69 mm | - |