- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Rohs Code
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
- Body/Shell Style
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Conductor Material | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | Connector Type | Resistance | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Contact Style | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Number of Ports | Contact Finish Termination | Connector Side2 | Connector Side1 | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2160163003 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | - | Active | - | Yes | 16 AWG | - | - | - | 0.016 Ω | - | - | - | - | - | - | - | - | NO | STRANDED | unknown | - | 1 | - | - | - | - | - | 16 AWG | - | - | CABLE ASSEMBLY | - | - | - | - | 600 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | 1.73 mm | - | ||
![]() FLHTC0311-0.50-4CK0001/2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 796064-1 TE Connectivity | In Stock | - | Datasheet | CABLE | CARBON STEEL | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | TELECOM AND DATACOM CONNECTOR | - | SHIELDED, STACKED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | NO | - | - | PLUG | IDC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 836697-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-2843008-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1358048 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | NO | - | compliant | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | RJ45 | RJ45 | - | - | COMMUNICATION CABLE | - | - | 10 mm | ||
![]() 11190535-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1364442-1 TE Connectivity | In Stock | - | Datasheet | BOARD | COPPER ALLOY | - | - | GOLD (30) | NOT SPECIFIED | TYCO ELECTRONICS AMP | POLYETHYLENE | - | RIGHT ANGLE | - | - | - | - | Obsolete | - | No | - | e0 | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | - | unknown | TIN/TIN LEAD | - | - | FEMALE | 94V-0 | NO | - | - | SOCKET | SURFACE MOUNT | - | - | TIN LEAD | - | - | - | - | - | - | - | - | ||
![]() 520252-5 TE Connectivity | In Stock | - | Datasheet | BOARD | PBT POLYESTER | - | - | - | - | TYCO ELECTRONICS AMP | PHOSPHOR BRONZE | 520252 | - | - | - | - | - | Obsolete | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | SIDE ENTRY | NO | NO | NO | NO | NO | - | 8 | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-175472-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | - | Obsolete | - | No | - | e0/e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | - | PLUG | SOLDER | - | - | TIN LEAD/TIN OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 175612-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | - | Obsolete | - | No | - | e0 | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | - | RECEPTACLE | SOLDER | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 1-5175613-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | - | - | - | - | - | - | LEAD FREE | Obsolete | - | Yes | - | - | Yes | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6368168-2 TE Connectivity | In Stock | - | Datasheet | BOARD AND PANEL | COPPER ALLOY | - | - | GOLD (50) OVER NICKEL (50) | - | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | RIGHT ANGLE | - | - | - | - | Obsolete | - | - | - | e3 | - | TELECOM AND DATACOM CONNECTOR | - | 2 PORT, 8 POSITION EACH, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | - | unknown | TIN | - | - | FEMALE | 94V-0 | NO | MODULAR RJ45 | - | JACK | PRESS FIT | - | 2 | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 55FB1521-22-FLT2-0CS2989 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-5175472-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE66 | - | RIGHT ANGLE | - | - | - | LEAD FREE | Obsolete | - | Yes | - | e3 | Yes | TELECOM AND DATACOM CONNECTOR | - | CHAMP | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | - | unknown | - | - | - | MALE | 94V-0 | NO | - | - | PLUG | SOLDER | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() DGA6408 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2820213011 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | - | Active | - | Yes | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 | - | - | - | - | - | 20 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | 19X32 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | 1.4 mm | - | ||
![]() 2294463-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27500-20SR4S23 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | - | - | 200 °C | -65 °C | - | - | Active | - | Yes | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 20 AWG | - | - | WIRE AND CABLE | - | - | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | - | ||
![]() 5-557101-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | - | - | - | - | Obsolete | - | No | - | e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | - | unknown | - | - | - | FEMALE | 94V-0 | NO | - | - | RECEPTACLE | SOLDER | - | - | TIN | - | - | - | - | - | - | - | - |