- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Insulation Diameter Rangeu2009 | Automotive Connector Accessory Typeu2009 | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | CoilResistance | Connector & Housing Typeu2009 | Connector Seal Typeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Contains Lubricantu2009 | Ferrule Materialu2009 | Hardware Accessory Typeu2009 | Hybrid Connectoru2009 | IP Ratingu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Relay Construction | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Operate Time | Inductance Tolerance | Coil Current | Resistance Tolerance | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2208304-2 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2208304-2 | 8POS,MQS,REC HSG,WITH SB,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1564534-1 TE Connectivity | In Stock | - | - | - | - | - | 9u2009mmu2009[u2009.354u2009inu2009] | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1564534-1 | 4POS,TAB 5.8X0.8,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1564512-1 TE Connectivity | 2880 | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1564512-1 | 8POS,TAB 1.6X0.6,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1564407-1 TE Connectivity | 954 | - | - | - | - | - | - | .157, .236 | 4, 6 | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1564407-1 | 16POS, MIXED,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1564412-1 TE Connectivity | 12 |
| - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-1564412-1 | 18POS,TAB 1.6X0.6,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2120571-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | Silicone | - | 35 | - | - | 2120571-1 | SEALING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2137754-1 TE Connectivity | 3490 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120u2009°Cu2009[u2009248u2009°Fu2009] | - | - | - | Black | PBT GF | Cover | - | - | - | - | - | Without | - | 2137754-1 | Cover for 94P ECU connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2177786-5 TE Connectivity | 11 |
| - | - | - | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | Yes | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 2177786-5 | 5POS, MIXED,HSG, IEC62196-2 TYPE 2,Left | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2318957-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | IP67 | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | - | - | - | Yes | - | - | - | 2318957-1 | REC CONN CVR,24POS,AMP MCP 2.8,FRB | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1379095-2 TE Connectivity | 1604 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | Blue | PBT GF | Cover Assembly | - | - | - | - | - | Without | - | 1379095-2 | COV+LEV MQS 12W 0DEG BLUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1379029-6 TE Connectivity | 2 |
| - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1379029-6 | 4POS MQS REC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5728 TE Connectivity | In Stock | - | - | - | Battery Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | HC5728 | LEAD CONNECTOR 16MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 953697-1 TE Connectivity | 12000 |
| - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 953697-1 | 3POS MQS REC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1924944-1 TE Connectivity | In Stock | - | - | - | - | - | - | .1, .137 | 2.5, 3.5 | - | Housing for Female Terminals | - | - | Wire-to-Board | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1924944-1 | PLUG ASSY, 96P GPEC II KEY E LEFT EXIT | - | - | 100 ppm/K | - | 2.7 MOhm | 0.25 W | General Purpose | - | - | - | 1 | - | - | - | ||
![]() 1587732-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 70, 75, 80, 85, 90, 100 | 158, 167, 176, 185, 194, 212 | - | Natural | - | Cover | - | - | - | - | - | Without | - | 1587732-1 | SHIPPING CAP, PLUG, HVA280-3PM | - | - | - | - | - | - | - | - | 10 | - | - | - | 4.7 | 3.4 | ||
![]() 1544970-1 TE Connectivity | 8242 |
| - | 2.65 – 4u2009mmu2009[u2009.104 – .157u2009inu2009] | - | 10.5u2009mmu2009[u2009.413u2009inu2009] | - | - | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poor | Silicone | - | - | - | - | 1544970-1 | SEAL, NG9K | - | - | 100 ppm/K | - | 2.26 Ohm | 0.1 W | General Purpose | - | - | - | 1 | - | 1.55 | 0.85 | ||
![]() 1587715-4 TE Connectivity | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | Orange | PA GF | - | - | - | - | - | - | - | - | 1587715-4 | PLUG SUBASSY, NO HVIL, KEY D, HVA280-3PM | - | - | 100 ppm/°C | - | 499 Ohm | 0.25 W | High Reliability | - | - | - | 1 | - | 3.2 | 1.6 | ||
![]() 1544601-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1544601-3 | RECEPTACLE HOUSING, 8MM NG1, 1 WAY | - | - | 50.0000 ppm/°C | - | 100 Ohm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 1 | - | 7.62 | - | ||
![]() 1544606-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | No | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1544606-2 | TAB HOUSING, 8MM NG1, 1 WAY | - | - | 25 ppm/°C | - | 6.65 kOhm | 0.1 W | High Reliability | - | - | - | 0.1 | - | 1.63 | 0.81 | ||
![]() 1587723-3 TE Connectivity | 1000 |
| - | - | - | - | - | - | - | 268 Ohm | - | - | Ferrule | - | Silver | - | Copper Alloy | - | - | - | - | - | - | 16 | 4 Vdc | Plug-In | - | - | - | - | - | - | - | - | Non-Latching | - | - | No | - | - | Dust Cover | 1587723-3 | INNER FERRULE, SIZE C, HVA280 | - | -40 to 125 °C | - | Power Relay | - | - | - | 7 ms | - | 89.55 mA | - | SPDT | 25.9 mm | - |