- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(mm) | Compatible With Relay Typeu2009 | Component Typeu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Portsu2009 | Number of Positionsu2009 | Number of Relays (Minimum)u2009 | Operating Temperature Rangeu2009 | PCB Mounting Styleu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Locking Featureu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | Supplier Package | Tab Size | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Wire Size | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Row Spacing | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT04-12PC-BL05 TE Connectivity | In Stock | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | DT04-12PC-BL05 | REC, 12P, GRN, N, ENH KEY, CAP, FLANGE,C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198719-1 TE Connectivity | In Stock | - | - | Tin | - | Polyamide 66 | Right Angle | - | - | - | - | - | - | - | Phosphor Bronze | 32 | Elastomeric Gasket | - | - | With Lightpipe | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | - | - | - | 2198719-1 | zSFP+ 1x2 Cage Assy, Press-Fit, LP | Screw | - | 30 to 12, 30 AWG | - | - | - | Receptacle | - | 5.0800 mm | - | - | Green | - | - | 10.16 mm | ||
![]() 2177786-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | No | - | - | - | 2177786-1 | 5POS, MIXED,HSG, IEC62196-2 TYPE 2,BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2177787-1 TE Connectivity | 10 |
| - | Tin | - | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | TPA (Terminal Position Assurance) | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | -40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009] | - | - | - | - | Black | PA GF | - | - | - | PDIP | - | 2177787-1 | 2. LOCK,TE, IEC62196-2 TYPE 2,BK | Solder | - | - | -40 to 105 °C | - | - | Receptacle | - | 2.5400 mm | - | 24 | - | 7.62 mm | - | 30.48 mm | ||
![]() 6-1418390-1 TE Connectivity | 11 |
| - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-1418390-1 | 4 POS AMP MCP 2.8 REC HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2298494-1 TE Connectivity | In Stock | - | - | - | Brass | - | - | - | 4 | - | - | - | Housing for Female Terminals | Cable-to-Board, Cable-to-Cable | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 5.16 mm² | 2298494-1 | MATE-AX, Socket outer contact, RG 174 | - | - | 18 to 14, 18 AWG | - | - | - | Receptacle | - | - | - | - | - | - | - | 19.05 mm | ||
![]() 2321910-1 TE Connectivity | In Stock | - | - | - | - | - | - | 10u2009mmu2009[u2009.393u2009inu2009] | - | - | - | - | Housing for Female Terminals | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | - | .045, .228 | 1.15, 5.8 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2321910-1 | HVA630 3P PLUG ASSY, UNSHIELD | - | - | - | - | 50 ppm/°C | 162 kOhm | - | 0.0625 W | - | Precision | - | - | - | 1 | - | ||
![]() 2319297-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .25, .63 | - | - | .63, .8 | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2319297-1 | 025RF 19P PLUG ASSY NAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2375555-3 TE Connectivity | In Stock | - | - | - | - | - | - | 4.7u2009mmu2009[u2009.185u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-2375555-3 | 6POS,MCON 1.2,REC HSG ASSY,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2141154-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | - | Yes | - | - | - | - | 8 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1-2141154-4 | 2POS,8MM HV,REC HSG,90DEG,ASSY,SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP24-24-47PE-L024 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | .04, .063 | 1.02, 1.59 | - | - | - | - | - | - | 47 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | YHDP24-24-47PEL024 | REC, 47P, BLK, E, WTHD, 16/20, P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284999-6 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 284999-6 | 32 POS. KIT ASSY FOR AIRBAG VERSION FOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717672-4 TE Connectivity | In Stock | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1717672-4 | CAP ASSY,2P,BRACKET REVERSE TYPE,ATAC CO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185403-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Mini Relay | Relay Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | 1 | - | - | - | - | Locking Lance | - | - | - | - | - | - | - | 185403-3 | MODULAR RELAY HOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717975-3 TE Connectivity | In Stock | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1717975-3 | CAP ASSY,6P,BRACKET REVERSE TYPE,ATAC CO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2274784-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Single-Sided | Receptacle Assembly | 1 x 1 | - | - | - | - | - | - | - | - | 2274784-3 | CXP RCPT KIT 84P SINGLE LIGHTPIPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170287-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | 2170287-1 | 1X4 CAGE ASSEMBLY, THRU BEZEL, W/ GASKET | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 444046-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 444046-2 | CONNECTOR SUPERSEAL 4 WAY REC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2188667-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Black | PA | Wire Cover | - | Without | - | - | 2188667-2 | MT-II/JPT SLD 20P PLUG COVER M2xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1823467-8 TE Connectivity | In Stock | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-1823467-8 | 6POS,AMP MCP1.5K,REC HSG,ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |