- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Hardware | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cage Typeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Configurationu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Pin Count | Number of Contacts | Number of Ports | Family | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170744-5 TE Connectivity | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | - | - | - | - | Copper Alloy | - | Internal/External EMI Springs | Standard | - | No | - | - | - | - | - | - | - | Surface Mount | - | - | - | Cage | 1 x 4 | - | - | - | - | - | 2170744-5 | CAGE ASSEMBLY, 1X4, QSFP28, SPRING | Solder | - | - | -30 to 105 °C | - | - | Board to Board | - | 2 | Plug | - | 0.5000 mm | 60 | 60 POS | - | - | - | - | - | 19.6 mm | ||
![]() 2291392-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | H | Wire-to-Board | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | 2291392-8 | MALE ASM, 1 POS, R/A, PCB, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2180640-1 TE Connectivity | In Stock | - | - | - | Fuse | - | - | Straight | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | With Lightpipe | - | - | - | - | - | Flange Mount | - | - | SFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | 2180640-1 | SFP+ 2x6 Gasket 2 Lp | Quick Connect | - | 250 Vac | -10 to 40 °C | - | IEC 60320-1 C-14 | Filtered | - | - | M | - | - | - | 3 POS | 1 | Corcom Power Inlet Filters & Power Entry Modules | - | - | - | 50.29 mm | ||
![]() 2291329-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2291329-1 | PLUG ASSY, 2 P, SIDE LATCH, GEN 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1991226-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Yes | - | 3-1991226-2 | 1 POS. RING TONGUE HOUSING ASSY. IPT 16- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1991225-6 TE Connectivity | 503 |
| - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | PA GF | - | - | - | 1-1991225-6 | PROTECTIVE COVER. IPT 16-50mm sq.CABLE D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342936-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Ganged | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 2342936-1 | QSFP-DD 1X2, STANDARD, W/ ZIPPER HS | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342933-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Single | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 2342933-3 | QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2272788-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | D | Wire-to-Board | - | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5-2272788-4 | FAKRA 2 POS., VERT, TH, ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2272788-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | C | Wire-to-Board | - | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5-2272788-3 | FAKRA 2 POS., VERT, TH, ASSY | - | - | - | - | 15.0000 ppm/°C | - | - | 32.4 kOhm | - | - | 0.25 W | - | - | - | - | - | - | 0.1 | - | 7.2 | ||
![]() 2306368-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | C | Cable-to-Board | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2306368-3 | 2POS,MATE-AX,HDR ASSY,90DEG,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 45 | - | ||
![]() 1-2306368-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | C | Cable-to-Board | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1-2306368-3 | 2POS,MATE-AX,HDR ASSY Rev.,90DEG,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2112891-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | 36 | - | - | - | - | - | - | - | - | - | 1-2112891-5 | 36POS,TAB 1.5X0.6,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2303837-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u2009°Cu2009[u2009212u2009°Fu2009] | - | - | - | Black | PBT GF | Cover Assembly | - | Without | 2303837-1 | COVER ASSEMBLY 72POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2304106-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .094, .224 | 2.4, 5.7 | Housing for Female Terminals | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | .019, .11 | .5, 2.8 | - | 72 | - | - | - | - | - | - | - | - | - | 2304106-1 | PLUG ASSEMBLY 72P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282088-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 282088-3 | 4P PLUG CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2291579-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly | - | - | - | - | - | - | 2291579-3 | ZSFP+ 1X1 ,PCI, PRESS-FIT, W/O GASKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2214565-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | Standard | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 3 | - | - | - | - | - | 2214565-2 | zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2324138-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | - | - | - | Yes | - | - | - | - | 8 | - | - | - | - | 1 | - | - | - | - | - | - | - | Yes | - | 2324138-2 | 1POS,P2P,SOC HSG KIT,90DEG,UL94 V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2324136-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Bus Bar, Wire-to-Panel | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Yes | - | 2-2324136-2 | 1POS,P2P,SOC HSG ASSY,90DEG,COD B,25SQMM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |