- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Body Material | Number of Terminals | Actuator Material | Approvals | Base Product Number | Base/Housing Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Body Orientation | Brand | Cable features | Cable Types | Circuit Applications | Connector Orientation | Contact Materials | Content | Core layout | Coupling Mechanism | Cross section (each core) | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Halogen-free | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | Number of Contact Rows | Number of I/Os | Number of Positions / Contacts per Port | Number-coded | Operating Temp Range | Outside Ø | Package | Package Type | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | PowerSupply | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Sold per metre | Suited for cable carriers | Tail Length | Termination Method | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage Rating Max | Voltage, Rating | Wire ID code | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Fastening Type | Subcategory | Pitch | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Pin Count | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Configuration | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | ELV | Max Current Rating | Connector Support Type | Impedance | Number of Ports | Accessory Type | Illumination | Sealable | Family | Data Rate | Mating Cycles | Contact Termination | Number of Ways | Insulation | Bushing Thread | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Display Type | Number of LABs/CLBs | Body Finish | Current Rating (Max) | Cable Group | Form Factor | Product | Mounting Angle | Features | Display Digits | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Width | Actuator Length | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2227669-3 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 76 | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 18 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4(mm) | 76 | - | - | - | - | - | Details | - | - | - | - | Press Fit | 0.352740 oz | - | - | - | - | - | - | Box or Tray | zQSFP+ | - | - | - | ZQSFP+ | 76 Position | - | - | - | - | RCP | - | I/O Connectors | 0.8 mm | - | - | - | - | - | - | - | - | - | - | Press Fit | 76(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | 2227669 | 100 Gb/s | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cage Assembly | Right Angle | - | - | I/O Connectors | - | - | - | 21.45(mm) | - | - | - | - | 27.1(mm) | - | UL 94 V-0 | - | - | ||
![]() 2227224-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold Over Nickel | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | Signal | - | Copper Alloy | - | - | - | - | - | - | 18 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4(mm) | 76 | - | - | - | - | - | Details | - | - | - | 2 mm | Press Fit | - | - | - | - | - | - | - | Box or Tray | - | - | Press-Fit | - | ZQSFP+ | 76 | - | - | - | - | RCP | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | 76(POS) | - | Black | - | - | - | - | - | - | - | Compliant | 500 mA | - | - | 2(Port) | - | - | Yes | 2227224 | 132 Gbps | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | 24.05(mm) | - | - | - | 1.57 mm | 29.6(mm) | - | UL94 V-0 | - | - | ||
![]() 1551892-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2(mm) | Not Required(mm) | - | - | Details | - | - | - | - | - | - | - | - | - | 30 V | - | - | Box or Tray | - | - | - | - | QSFP+ CAGE | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | 500 mA | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cage Assembly | Right Angle | - | - | I/O Connectors | 22.2 mm | - | - | 55.7(mm) | - | - | - | - | 13.29(mm) | - | - | - | - | ||
![]() 2325080-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 6 | - | TE Connectivity | Flame-retardant,UV-resistant,Waterproof,Halogen-free,High flexural strength | - | - | - | - | 100m | Plain copper wire, according to DIN VDE 0295, class 5, fine wire | - | 16mm² | - | Black | 6 | - | Yes | - | - | - | TE Connectivity | 30742 | - | Special rubber | 100m | +90°C | +90°C | - | - | -50°C | -40°C | - | - | - | 1x | 750V | 450V | - | - | - | Yes | - | 12.10mm | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | No | No | - | - | - | - | - | - | - | DIN VDE 0293 | - | - | - | - | - | - | H07RN-F LS0H | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Special rubber | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170806-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Tin | - | - | - | - | - | - | Zinc Die Cast | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | LMR-100 M17/119-RG174 RG-174 RG-188 RG-188A RG-316 | Signal | - | Brass | - | - | Push-on | - | - | - | 15 | - | - | - | PTFE | - | TE Connectivity | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | -40C to 85C | - | - | Individual Bag | - | - | - | - | - | 61.34(mm) | Not Required(mm) | - | - | Details | - | - | - | 2.05 mm | - | - | - | - | - | - | - | -65C to +165C | Box or Tray | - | Active | Press-Fit | - | QSFP28 | - | - | - | - | - | Plug | - | I/O Connectors | - | - | - | Straight | - | - | - | - | - | - | Gold | Cable - Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | 2 | - | - | No | - | 132 Gbps | 100 | Crimp | - | - | - | - | I/O Connectors | - | - | - | Nickel | - | C01 | - | Cage Assembly | Right Angle | - | - | connectors | - | - | - | 40.45(mm) | - | - | - | 1.57 mm | 16(mm) | - | UL94 V-0 | - | - | ||
![]() 1888971-3 TE Connectivity | In Stock | - | - | - | - | Gold | Flanges, Panel, Through Hole | - | - | 9 | - | Nickel Silver | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 32 | QSFP+ SMT Connectors | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | QSFP | - | Solder | Receptacle | QSFP+ Cage | 9 | 175 °C | -65 °C | - | - | - | Threaded | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | 1888971 | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cage Assembly | Right Angle | Shielded | - | I/O Connectors | - | - | - | - | - | - | - | - | 13.7(mm) | - | - | - | Environment Resistant | ||
![]() 2294014-1 TE Connectivity | In Stock | - | - | 13 Weeks | - | - | - | Panel Mount | - | - | - | - | - | - | -- | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | 36 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 2294014-1 | - | - | - | - | + 85 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.66 | Details | Yes | - | - | - | - | - | 125V | 30V | - | 3.3 V | - | -20°C ~ 85°C | Bulk | 8E | Active | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | -- | - | unknown | 6A (AC), 4A (DC) | - | - | PC Pin | - | Locking Lever | - | SPDT | On-On | Circular - 6.50mm Dia | - | 100 MOhms | -- | -- | - | - | CONNECTOR ACCESSORY | - | 1 Port | Hardware Kit | Non-Illuminated | - | - | 28 Gb/s | - | - | - | - | 1/4-40 | - | I/O Connectors | - | - | - | - | - | - | - | Accessories | - | Sealed - Flux Protection | - | I/O Connectors | - | - | - | - | - | - | 16.50mm | - | - | - | - | - | - | ||
![]() 2198233-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | TE Connectivity | - | - | Signal | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | Simpson Electric | - | H335135220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | Compliant | - | - | - | 2.05 mm | - | - | - | - | - | - | - | 32-122 °F | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 4 | - | - | No | - | 16 Gbps | - | - | - | - | - | - | I/O Connectors | - | LED | - | - | - | - | - | - | - | - | 3.5 | I/O Connectors | - | - | - | - | - | - | - | 2.25 mm | - | - | - | - | - | ||
![]() 2085945-3 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold/Gold Flash | Through Hole | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 76 | - | - | - | LCP (Liquid Crystal Polymer) | - | - | Right Angle | TE Connectivity / AMP | - | - | Signal | - | Copper Alloy | - | - | - | - | - | - | 24 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | Compliant | - | - | - | 2.05 mm | Press Fit | 1.305137 oz | - | - | - | 120 V | - | -55 to 105 °C | Box or Tray | - | - | Press-Fit | - | QSFP+ | 76 | - | - | - | - | Receptacle | - | I/O Connectors | 1.6000 mm | - | - | Right Angle | - | - | - | - | - | 76 | - | Press Fit | 76 POS | - | Black | - | - | - | - | - | - | - | Compliant | - | - | - | 2 | - | - | Yes | 2085945 | 56 Gbps | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cage Assembly | Right Angle | - | - | I/O Connectors | 24.2 mm | - | - | 24.2(mm) | - | - | - | 1.57 mm | 29.85(mm) | No | UL94 V-0 | Lead Free | - | ||
![]() 2170785-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | -40C to 85C | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | Details | - | - | - | - | - | 0.352740 oz | - | - | - | - | - | - | Box or Tray | zQSFP+ | - | - | - | Cage | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cage Assembly | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | 23(mm) | - | - | - | - | ||
![]() 2170112-1 TE Connectivity | 225 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | 24 | Pluggable QSFP Transceivers, QSFP SMT Connector, QSFP+ Cable Assembly | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.5(mm) | Not Required(mm) | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | -55 to 105 °C | Box or Tray | - | - | - | - | QSFP+ Cage | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | 22.2 mm | - | - | 22.2(mm) | - | - | - | - | 13.7(mm) | - | - | - | - | ||
![]() 1-2201855-1 TE Connectivity | 5611 | - | - | - | - | Gold | - | Cable Mount | - | - | - | Thermoplastic | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | Vertical | Copper Alloy | - | - | - | - | - | - | 1 | - | - | - | - | Without LED | TE Connectivity | - | - | - | - | - | - | + 85 C | - | - | - | - 45 C | Cable Mount | Cable | - | - | - | 2 | - | 8 Contacts | - | -40C to 85C | - | - | - | - | Cat 5e | 0.63(mm) | - | - | 35(mm) | - | - | - | Details | - | - | - | - | Solder | 0.767985 oz | - | - | 30V | - | - | - | Blister | Type II | - | - | Mini I/O Plug | Rectangular | 4 Position | - | - | Black | 10/100/1000 Base-T | Plug | - | Modular Connectors / Ethernet Connectors | - | 8(POS) | - | Straight | Shielded | - | 11.62mm | - | 1.5 A | - | - | Solder | 4 POS | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | 0.5/Contact(A) | - | - | Connectors | Straight | - | - | Modular Connectors / Ethernet Connectors | 34 mm | 1 x 1 (Port) | - | 11.4(mm) | 10.29mm | 34mm | - | - | 8.7(mm) | - | UL 94 V-0 | - | - | ||
![]() 2342935-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 10 | AMP QSFP-DD I/O Connectors | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | QSFP-DD | - | - | - | Connector, Cage & Heatsink | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Solder | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Cage Assembly | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | QSFP | Cages | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342934-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.035274 oz | - | - | - | - | - | - | - | - | - | - | - | QSFP-DD | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cages | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342888-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QSFP-DD | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Port | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cages | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342886-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 8 | AMP QSFP-DD I/O Connectors | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | QSFP-DD | - | - | - | Connector, Cage & Heatsink | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Press Fit | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Cage Assembly | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | QSFP | Cages | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342933-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.035274 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cages | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007637-8 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 105 C | PEI-Genesis | - | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 1.305137 oz | - | - | - | - | - | - | - | * | - | - | - | - | 80 Position | - | - | - | - | - | - | I/O Connectors | 0.8 mm | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cage Assembly | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888321-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | Surface Mount | 900-BBGA | - | 900-FBGA (31x31) | - | - | - | - | - | XC6SLX150 | - | - | - | - | TE Connectivity / AMP | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 63 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | AMD | - | - | - | - | Panel Mount | - | - | - | - | 540 | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 0.832007 oz | - | - | - | - | - | 0°C ~ 85°C (TJ) | Bulk | Spartan®-6 LXT | - | - | - | SATA | 26 Position | - | - | - | - | Female | - | I/O Connectors | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147443 | I/O Connectors | 4939776 | - | 11519 | - | - | - | - | Accessories | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198339-2 TE Connectivity | In Stock | - | - | - | - | Gold/Gold Flash | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 240 | - | - | - | Zinc Alloy | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 9 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 105 C | KYOCERA AVX | - | - | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | -40C to 85C | - | Tape & Reel (TR) | - | - | - | 2.4(mm) | 240 | - | - | - | Active | - | - | - | - | - | - | Press Fit | 5 oz | - | - | 120VAC | - | - | -40 to 85 °C | Tray | * | - | - | - | SFP | 240 Position | - | - | Black | - | Receptacle | - | I/O Connectors | - | - | - | - | - | - | - | - | 500 mA | 240 | - | Press Fit | 240 POS | - | Black | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | 2198339 | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | 0.5/Contact(A) | - | - | Cage Assembly | Right Angle | - | - | I/O Connectors | 89.9 mm | - | - | 87.55(mm) | - | - | - | - | 29.7(mm) | - | UL 94 V-0 | - | - |