- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Material - Insulation | Number of Terminals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Circuit Applications | Connector Orientation | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | LEDs | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of I/Os | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Subcategory | Contact Type | Pitch | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Pin Count | Contact Finish | Termination Style | Number of Contacts | Housing Color | Failure Rate | Card Type | Read Out | Configuration | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Connector Support Type | Number of Ports | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Sealable | Family | Data Rate | Number of Ways | Voltage - Zener (Nom) (Vz) | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Current Rating (Max) | Connection Method | Form Factor | Product | Mounting Angle | Features | Size, Supplied | Wire Gauge - Ends | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Thickness | Card Thickness | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1735880-2 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | 29 | - | - | - | - | - | - | Thermoplastic | Straight | - | - | - | Copper Alloy | 30(mohm) | - | - | - | - | - | - | - | - | - | Surface Mount | Surface Mount | 1 | - | - | 0C to 55C | - | - | - | - | - | - | - | 5.5(mm) | - | - | - | Compliant | - | - | - | Solder | - | 30VDC | - | - | - | - | - | - | - | - | - | - | Backplane | - | - | - | - | - | - | RCP | - | - | - | 0.8000, 1.2700 mm | - | - | - | - | - | - | - | 29 | - | - | 29(POS) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.73 mm | - | - | 45.73(mm) | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 2359309-1 TE Connectivity | 9 | - | - | - | - | - | - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | DO-213AA | - | - | - | - | 1N2997 | - | - | TE Connectivity | - | - | - | - | 21 | - | 15 Ohms | - | TE Connectivity | - | + 85 C | Microchip Technology | - 40 C | - | Press Fit | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | - | ±5% | - | - | - | - | QSFP | - | 38 Position | - | - | - | - | Female | - | I/O Connectors | - | 19 mm | - | - | - | - | - | - | 500 mA | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | 1 Port | 10 µA @ 38.8 V | 1.5 V @ 2 A | 10 W | - | - | 25 Gb/s | - | 51 V | - | I/O Connectors | - | - | - | - | - | - | Cages | Straight | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342934-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KJB6T | - | - | TE Connectivity / Alcoswitch | - | - | - | - | 12 | - | - | - | TE Connectivity | - | - | ITT Cannon, LLC | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 0.035274 oz | - | - | - | - | * | - | - | - | - | - | - | QSFP-DD | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | Cages | Right Angle | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170782-5 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | Diallyl Phthalate (DAP) | - | 317-014 | - | Right Angle | TE Connectivity | - | - | Copper Alloy | - | 9 | - | - | - | TE Connectivity | - | - | EDAC Inc. | - | - | - | - | - | - | -40C to 85C | - | - | Bulk | - | - | - | - | 57.6(mm) | Not Required(mm) | Active | - | N | - | - | - | - | - | - | - | -65°C ~ 125°C | Box or Tray | 317 | - | - | - | Wire Wrap | - | - | Cage | - | 14 | - | Green | - | 1 | Female | - | I/O Connectors | Cantilever with Back-Up Spring | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Non Specified - Single Edge | Single | - | - | 14 | Top Mount Opening, Unthreaded, 0.144 (3.66mm) Dia | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | 80.95(mm) | - | - | - | - | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | 14.35(mm) | - | - | - | - | ||
![]() 1932709-2 TE Connectivity | 80 |
| - | - | Production (Last Updated: 4 days ago) | Gold | Through Hole | - | - | - | - | - | - | - | 40 | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity | - | - | Copper Alloy | - | 24 | - | - | - | TE Connectivity | - | - | PEI-Genesis | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | - | 1.25(mm) | 40 | 63.25(mm) | - | Active | - | Non-Compliant | - | - | - | Press Fit | - | - | - | -55 to 105 °C | - | * | - | - | - | Press-Fit | - | - | SFP | - | 40 | - | - | - | - | Receptacle | - | I/O Connectors | - | 1.6000 mm | - | - | Right Angle | - | - | - | - | 40 | - | - | 40 POS | Black | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 1932709-2 | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | 14.5 mm | - | - | - | - | - | - | - | - | - | - | - | 22.55(mm) | No | - | - | - | ||
![]() 2170754-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | 21 | - | - | - | TE Connectivity | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | -40C to 85C | - | - | Bulk | - | - | - | - | - | Not Required(mm) | Active | - | N | - | - | - | - | - | - | - | -55°C ~ 155°C | Box or Tray | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 18.2 kOhms | - | Metal Film | - | - | - | - | 0.25W, 1/4W | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2274682-1 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | 72 | SG73P1 | - | Right Angle | TE Connectivity | - | - | Copper Alloy | - | 25 | - | - | - | TE Connectivity | - | - | KOA Speer Electronics, Inc. | - | - | Through Hole | - | - | - | -55C to 85C | 85C | -55C | Tape & Reel (TR) | - | - | 0.75(mm) | - | - | - | Active | - | - | - | - | - | Press Fit | - | - | - | -55°C ~ 155°C | Box or Tray | SG73P | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | MINI-SAS | 240 kOhms | - | Thick Film | - | - | - | RCP | 0.333W, 1/3W | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | 72(POS) | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | I/O Connectors | - | - | - | 23.5(mm) | - | 0.022 (0.55mm) | - | - | - | - | - | - | 12.78(mm) | - | - | - | AEC-Q200 | ||
![]() 2289129-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 152 | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity | - | - | Copper Alloy | - | 12 | - | - | - | TE Connectivity | - | - | PEI-Genesis | - | Through Hole | Through Hole | - | - | - | -40C to 85C | - | - | Bulk | - | - | 0.8(mm) | 152 | 73.36(mm) | - | Active | - | Details | - | - | - | Press Fit | - | - | - | - | Box or Tray | * | - | - | - | - | - | - | zQSFP+ | - | - | - | - | - | - | Receptacle | - | I/O Connectors | - | 0.8000 mm | - | - | - | - | - | - | - | 152 | - | - | 152 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 2289129 | - | - | - | - | I/O Connectors | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | I/O Connectors | 73.36 mm | - | - | 40.45(mm) | - | - | - | - | - | - | - | - | 27.3(mm) | - | - | - | - | ||
![]() 2201855-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | Thermoplastic | - | - | XC4005E | Thermoplastic | Straight | TE Connectivity | - | Vertical | Copper Alloy | - | 1 | - | - | Without LED | TE Connectivity | - | + 85 C | AMD | - 40 C | Cable Mount | Cable | 2 | 77 | 8P8C | -40C to 85C | - | - | Tray | - | Cat 5e | 0.63(mm) | - | 35(mm) | - | Obsolete | - | Details | - | - | - | Solder | 0.767985 oz | 30V | 30 VAC | 0°C ~ 85°C (TJ) | Blister | XC4000E/X | - | - | - | - | - | Mini I/O Plug | Rectangular | - | 4 Position | - | Black | 10/100/1000 Base-T | - | Plug | - | Modular Connectors / Ethernet Connectors | - | - | 8(POS) | 4.75V ~ 5.25V | Straight | Shielded | 34mm | - | 1.5 A | - | - | Solder | 4 POS | - | - | - | - | - | 500 MOhms | - | - | - | 1 | - | - | - | - | - | - | 8 | - | 466 | Modular Connectors / Ethernet Connectors | 6272 | 5000 | 196 | 0.5/Contact(A) | - | - | Connectors | Straight | - | - | - | Type 1 | Modular Connectors / Ethernet Connectors | 34 mm | 1 x 1 (Port) | - | 11.4(mm) | 10.29mm | - | - | 11.62mm | - | - | - | - | 8.7(mm) | - | UL 94 V-0 | - | - | ||
![]() 2-2170740-6 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Tin | - | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | Signal | - | - | - | 12 | - | - | - | TE Connectivity | - | - | PEI-Genesis | - | - | - | - | - | - | -40C to 85C | - | - | Bulk | - | - | - | - | 67.75(mm) | Not Required(mm) | Active | - | Non-Compliant | - | - | 2.05 mm | - | - | - | - | - | Box or Tray | * | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | - | 132 Gbps | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | 57.5(mm) | - | - | - | - | - | - | - | 1.57 mm | 15.11(mm) | - | UL94 V-0 | - | - | ||
![]() 1-2007562-8 TE Connectivity | In Stock | - | - | - | - | Gold/Gold Flash | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 240 | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | 100(mohm) | 1 | - | - | - | TE Connectivity | - | - | EDAC Inc. | - | Through Hole | Through Hole | - | - | - | -55C to 105C | - | - | Bulk | - | - | 1.6(mm) | 240 | 64.25(mm) | - | Active | - | Details | - | - | - | Press Fit | 5.079380 oz | 120VAC | - | -55 to 105 °C | PACKAGE | * | - | - | - | - | - | - | SFP+ | - | - | - | Black | - | - | Receptacle | - | I/O Connectors | - | - | - | - | - | - | - | - | - | 240 | - | Press Fit | 240(POS) | Black | - | - | - | - | - | - | - | - | 12(Port) | - | - | - | - | 2007562 | - | - | - | - | I/O Connectors | - | - | - | - | - | - | Receptacles | Horizontal | Cage assembly with integrated connector, and no light pipes | - | - | - | I/O Connectors | 85.91 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 2227359-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Tin | - | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | Signal | - | - | - | 9 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | Non-Compliant | - | - | 2.1844 mm | - | - | - | - | - | Box or Tray | - | - | - | - | Press-Fit | - | - | ZQSFP+ CAGE | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | No | - | 132 Gbps | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | 80.36(mm) | - | - | - | - | - | - | - | 1.4478 mm | - | - | UL94 V-0 | - | - | ||
![]() 2354751-1 TE Connectivity | 106 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 14 | - | - | - | TE Connectivity | - | + 85 C | - | - 55 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | - | - | - | - | - | - | - | - | - | - | QSFP | - | 76 Position | - | - | - | - | Female | - | I/O Connectors | - | 19 mm | - | - | - | - | - | - | 750 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | 56 Gb/s | - | - | - | I/O Connectors | - | - | - | - | - | - | Cages | Straight | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2321666-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 15 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2325864-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 400 | - | - | - | TE Connectivity | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 30 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | 40 Position | - | - | - | - | Female | - | I/O Connectors | - | 0.8 mm | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | SFP Connectors | Right Angle | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315050-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | - | 15 | - | - | - | TE Connectivity | - | + 85 C | American Zettler | - 40 C | - | Through Hole | - | - | - | -40C to 85C | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | Box or Tray | * | - | - | - | - | - | - | Cage | - | - | - | - | - | - | Female | - | I/O Connectors | - | - | - | - | - | - | - | - | 500 mA | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | Cage Assembly | Right Angle | - | - | - | - | I/O Connectors | - | 1 x 2 (Ganged) | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 2354935-1 TE Connectivity | 2800 |
| - | - | - | Tin | - | - | - | - | - | Brass | - | - | - | MBB0 | - | - | TE Connectivity | - | - | - | - | 9 | - | - | - | TE Connectivity | - | + 85 C | Techflex | - 40 C | - | Through Hole | - | - | - | - | - | - | Spool | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Brass Beauty | - | - | - | - | - | - | Tubular | - | - | - | - | - | - | Female | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | 4 Port | - | - | - | - | - | 28 Gb/s | - | - | - | I/O Connectors | - | - | - | - | - | - | Cage Assembly | Right Angle | - | 0.250 (6.35mm, 1/4) - Outer Dia | - | - | I/O Connectors | - | - | - | - | - | - | 25.0 (7.62m) | - | - | 0.027 (0.69mm) | - | - | - | - | - | - | - | ||
![]() 1-1888019-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | TE Connectivity / AMP | - | - | Phosphor Bronze | - | 125 | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | SAS | - | 36 Position | - | - | - | - | Female | - | I/O Connectors | - | 0.8 mm | - | - | - | - | - | - | - | - | - | Solder Tail | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2299940-5 TE Connectivity | In Stock | - | - | 5 Weeks, 4 Days | - | Gold, Palladium Nickel | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Straight | TE Connectivity | - | - | Copper Alloy | - | 15 | TE CONNECTIVITY LTD | - | - | TE Connectivity | 2299940-5 | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2.22 | Details | Yes | TE Connectivity ZQSFP Series 38 Way 2 Port Female Straight Cage Assembly 0.8mm Pitch Solder Termination With Light Pipe | - | Solder | 0.035274 oz | - | - | - | - | ZQSFP | - | - | - | - | - | zQSFP+ Cage & Connector | Connector & Cage | - | 76 Position | - | - | - | - | Female | - | I/O Connectors | - | 0.8 mm | - | - | - | - | - | compliant | 500 mA | - | - | Press Fit | 38 | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | 2 | - | - | - | - | - | 132 Gb/s | - | - | - | I/O Connectors | - | - | - | - | - | zQSFP+ | Cage Assembly | Right Angle | - | - | - | - | I/O Connectors | - | 2 x 1 (Stacked) | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 2357514-1 TE Connectivity | 26 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity / Alcoswitch | - | - | Copper Alloy | - | 9 | - | - | - | TE Connectivity | - | - | - | - | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Press Fit | - | - | - | -55 to 105 °C | - | - | - | - | - | - | - | zSFP+ | Stacked zSFP | - | 160 Position | - | Black | - | - | Receptacle | - | Terminal Blocks | - | 14.25 mm | - | - | - | - | - | - | 500 mA | - | - | Through Hole - Press Fit | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Spring Cage | - | Receptacles | - | - | - | - | - | Pluggable Terminal Blocks | 59.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |