- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Number of Terminals | Base Product Number | Body Orientation | Brand | Circuit Applications | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | RoHS | Tail Length | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Subcategory | Pitch | Current Rating | Output | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Insulation Resistance | Number of Ports | Lead Style | Accessory Type | Sealable | Contact Current Rating | Reset | Family | Data Rate | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Product Type | Coil Power | Contact Voltage Rating (AC) | Product | Mounting Angle | Features | Product Category | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Plating Thickness | PCB Thickness | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2180324-3 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Amphenol Positronic | - | - | Copper Alloy | 5 | Positronic | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | zSFP+ | - | - | - | - | zSFP+ | - | - | - | - | - | Female | - | D-Sub Connectors | - | - | - | Press Fit | - | - | - | - | - | 8 Port | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | Connectors | - | Stacked, with EMI gasket and inner light pipes | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2180324-4 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Amphenol Positronic | - | - | Copper Alloy | 5 | Positronic | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | zSFP+ | - | - | - | - | zSFP+ | - | - | - | - | - | Female | - | D-Sub Connectors | - | - | - | Press Fit | - | - | - | - | - | 8 Port | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | Connectors | - | Stacked, with EMI gasket and outer light pipes | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2180324-8 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Amphenol Positronic | - | - | Copper Alloy | 5 | Positronic | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | zSFP+ | - | - | - | - | zSFP+ | - | - | - | Black | - | Female | - | D-Sub Connectors | - | - | - | Press Fit | - | - | - | - | - | 8 Port | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | Connectors | - | Stacked, with EMI springs and outer light pipes | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-2180324-9 TE Connectivity | 2 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | 5 | Positronic | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 160 Position | - | - | - | - | Female | - | D-Sub Connectors | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | Cages | Horizontal | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198339-4 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Amphenol Positronic | - | - | Copper Alloy | 5 | Positronic | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | zSFP+ | - | - | - | - | zSFP+ | - | - | - | Black | - | Female | - | D-Sub Connectors | - | - | - | Press Fit | - | - | - | - | - | 12 Port | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | Connectors | - | Stacked, with EMI gasket and outer light pipes | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2198339-7 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Amphenol Positronic | - | - | Copper Alloy | 5 | Positronic | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | zSFP+ | - | - | - | - | zSFP+ | - | - | - | Black | - | Female | - | D-Sub Connectors | - | - | - | Press Fit | - | - | - | - | - | 12 Port | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | Connectors | - | Stacked, with EMI springs and inner light pipes | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-2198346-9 TE Connectivity | 2829 |
| - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | 5 | Positronic | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198226-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 1 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198228-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888174-8 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | TE Connectivity | - | - | Phosphor Bronze | 26 | TE Connectivity | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | 120 VAC | - | Tube | Everclear | - | - | - | - | SAS | 36 Position | - | - | - | - | Female | - | I/O Connectors | 0.8 mm | 500 mA | - | SMD/SMT | - | - | - | - | 1 GOhms | 1 Port | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | Connectors | Vertical | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2227668-4 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | TE Connectivity | - | - | - | 9 | TE Connectivity | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | Active | N | - | - | 3000V (3kV) | - | -55°C ~ 125°C | - | - | 0.181 L x 0.126 W (4.60mm x 3.20mm) | ±20% | - | X7R | - | - | - | - | - | General Purpose | - | 1000 pF | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | High Voltage | I/O Connectors | - | - | - | - | - | - | 0.087 (2.20mm) | - | - | - | - | - | ||
![]() 2170811-7 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN (5x5) | - | - | - | MAX6873 | - | TE Connectivity | - | - | - | 15 | TE Connectivity | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Sequencer | - | - | - | - | - | - | - | EMI/RFI | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | - | - | 5 Adjustable Threshold Voltages | 4 | Adjustable/Selectable | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170724-3 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 1 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2-2170747-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | - | - | - | - | - | - | - | - | - | TE Connectivity | Signal | - | - | 9 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | N | 2.05 mm | - | - | - | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | 4 | - | - | No | - | - | - | 132 Gbps | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | 1.57 mm | - | UL94 V-0 | - | ||
![]() 2-2170747-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | - | - | - | - | - | - | - | - | - | TE Connectivity | Signal | - | - | 9 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | 2.05 mm | - | - | - | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | 4 | - | - | No | - | - | - | 132 Gbps | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | 1.57 mm | - | UL94 V-0 | - | ||
![]() 2110570-1 TE Connectivity | In Stock | - | - | - | - | Socket | - | - | - | Nickel Silver | 30 g | - | - | - | TE Connectivity / AMP | - | 4.845 kΩ | Gold | 16 | TE Connectivity | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | Non-Compliant | - | - | - | 120 V | - | Bulk | SFP+ | - | - | Plug | - | - | 4 Position | 70 °C | -40 °C | - | - | - | - | I/O Connectors | - | - | - | Solder Tail | - | - | - | - | - | - | - | Cage and Light Pipe Assembly | - | 6 A | - | - | - | - | - | - | I/O Connectors | 1 W | 240 V | Accessories | - | - | I/O Connectors | - | - | 29 mm | - | 28 mm | 22.5 mm | - | - | - | - | - | - | ||
![]() 2170274-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 12 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | Heatsink Assemblies | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2291536-1 TE Connectivity | 4726 |
| - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 38 | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | 450 | TE Connectivity | + 85 C | - | - 55 C | Surface Mount | -55C to 85C | - | 0.6(mm) | 38 | 11.75(mm) | - | Non-Compliant | - | Solder | - | 120 VAC | - | BOX/REEL | - | - | - | SMD/SMT | - | QSFP | 38 Position | - | - | Black | - | RCP | - | I/O Connectors | 0.6 mm | - | - | SMD/SMT | 38(POS) | Black | - | - | - | 1(Port) | - | - | - | - | - | 2291536 | 56 Gbps | - | - | - | I/O Connectors | - | - | Receptacles | Right Angle | - | I/O Connectors | - | 13.5(mm) | - | - | - | - | - | 760 nm | 1.4478 mm | 6.75(mm) | - | - | ||
![]() 2198719-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 20 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170164-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 550 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - |