- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Insulation Diameter Rangeu2009 | Base/Housing Material | Body Orientation | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Hardware Accessory Typeu2009 | Included Lightpipeu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | UL Flammability Ratingu2009 | Vibration Class Levelu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Resistance Tolerance | Trip Current | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170807-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | Standard | - | Yes | - | - | - | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | 2170807-4 | CAGE ASSY, 1X2, QSFP28, SPRING, QUAD LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2219708-4 TE Connectivity | In Stock | - | - | - | 2.1 – 2.4u2009mmu2009[u2009.082 – .094u2009inu2009] | - | - | 3.6u2009mmu2009[u2009.142u2009inu2009] | - | - | - | - | - | - | Wire Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | 40 | 2219708-4 | SINGLE WIRE SEAL FOR 1.25SQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170738-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | No | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | 2170738-6 | QSFP28, 1X3, CAGE ASSEMBLY, SPRING, HS | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2286550-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | C | - | Wire-to-Board | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 2286550-3 | HSD+2MQS,HDR ASSY,90DEG,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2112609-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u20093.15u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1-2112609-3 | 2POS,FAKRA II,PLUG,REC HSG,CODM,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2286550-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | A | - | Wire-to-Board | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 2286550-1 | HSD+2MQS,HDR ASSY,90DEG,COD A | - | - | - | - | 25 V | - | ± 100ppm/°C | - | 681 kOhm | - | - | 50 mW | - | High Power | - | - | ± 1% | - | 0.6 mm | 0.3 mm | ||
![]() 2170790-4 TE Connectivity | In Stock | - | - | - | - | Polyamide 66 | Straight | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | Cable Mount | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | 2170790-4 | CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | Housing | - | 1 | Receptacle | - | - | - | 1 POS | Clear | - | - | 5 mm | - | ||
![]() 2286547-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | E | - | Wire-to-Board | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | Surface Mount | 4 | - | - | - | - | - | - | - | - | 2286547-5 | HSD,HDR ASSY,180DEG,COD E | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 8.3 A | 15 mm | - | ||
![]() 2112609-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u20093.15u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2112609-1 | 2POS,FAKRA II,PLUG,REC HSG,CODA,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2289524-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | 2289524-5 | 4POS, MCON 1.2 CB REC 2p TL UNSEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170805-4 TE Connectivity | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | Standard | - | No | - | - | - | - | - | - | - | Cage | 1 x 2 | - | - | - | - | - | 2170805-4 | CAGE ASSEMBLY, 1X2, QSFP28, SPRING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170808-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | 2170808-5 | QSFP28, 1X2, CAGE ASSY, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170814-1 TE Connectivity | In Stock | - | - | Tin | - | Nylon | Right Angle | - | - | - | - | - | - | - | - | - | Brass | Elastomeric Gasket | - | - | Yes | - | - | - | - | Through Hole | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | 2-2170814-1 | QSFP28, 1X2, CAGE ASSY, GASKET, HS, LP | Solder | Heat Sink | - | - | - | -40 to 105 °C | - | - | - | - | Pin | - | 4.2000 mm | - | - | - | - | - | 43.2 mm | - | ||
![]() 2-2354439-1 TE Connectivity | 521 | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 2-2354439-1 | 4P,MATE-AX,SOC HSG ASSY,SLD,180DEG,CPA,A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1871413-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 1871413-1 | AMPSEAL16,CAP ASSY,3P-A,B/R TYPE,RWDS, | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493814-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | No | - | 493814-1 | COVER HSG FUSE AUTOM TIC | - | - | UL 94HB | 3G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1745045-1 TE Connectivity | 350 |
| - | - | - | - | - | - | - | .197, .204 | 5, 5.2 | - | Housing for Male Terminals | - | - | Wire-to-Panel | - | - | - | - | - | - | - | .059, .11 | 1.5, 2.8 | - | 12 | - | - | - | - | - | - | - | - | 1745045-1 | 12 POS 1.6 AND 2.8 TAB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2359323-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Housing for Female Terminals | A | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2359323-1 | FEMALE KIT, 2P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345657-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Housing for Female Terminals | A | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2345657-1 | HOUSING, 2P, INLINE FEMALE, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 776759-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | Brown | PBT | - | - | - | 776759-1 | LOCK, 1 POS, RG-174, 90 DEG, FAKRA, SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |