- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive Connector Accessory Typeu2009 | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Ferrule Materialu2009 | For Use With | Hybrid Connectoru2009 | Insert Arrangement | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Nominal Voltage Architectureu2009(V) | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Type | Gender | Contact Gender | Family | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2007562-7 TE Connectivity | 57 |
| - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | MIL-DTL-26482 Series II/MIL-DTL-83723 Series I and III Connectors | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | 1-2007562-7 | SFP+assy 2x6 EMI Spg Outer LP Sn Enhance | - | - | Heat Shrink Boot Backshell | - | - | - | - | - | ||
![]() 6-968975-1 TE Connectivity | 1154 | - | - | - | Straight | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | Beryllium Copper | - | - | - | - | - | 9-35 | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Cable Mount | - | 21 | - | - | - | - | - | - | - | - | - | - | - | 6-968975-1 | MCP2.8 GEH ASSY 21P | Crimp | -65 to 200 °C | - | Plug | SKT | - | No | 33.16 mm | ||
![]() 1-2007394-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | 1-2007394-6 | SFP+ assy2x4 EMI Spg Inner LP Sn Enhance | - | - | - | - | - | - | - | - | ||
![]() 1-1801175-7 TE Connectivity | 30 |
| - | - | - | 3.33u2009mmu2009[u2009.131u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.06u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1-1801175-7 | 2W RECEPTACLE HP CONNECTOR WHITE | - | - | - | - | - | - | - | - | ||
![]() 776540-1 TE Connectivity | In Stock | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 776540-1 | 776310-1 SECONDARY LOCK WITH 120 OHM 1/2 | - | - | - | - | - | - | - | - | ||
![]() 1-1801467-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120 | 158, 167, 176, 185, 194, 212, 221, 230, 248 | - | - | - | - | Black | PA | Cover - Cable Exit | - | With | 1-1801467-1 | COVER, FIXED, 3 WAY HP CONNECTOR | - | - | - | - | - | - | - | - | ||
![]() 284879-5 TE Connectivity | In Stock | - | - | - | - | - | .165, .183 | 4.2, 4.65 | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Yes | - | 284879-5 | 20 W. MALE CONNECTOR ASSY | - | - | - | - | - | - | - | - | ||
![]() 284955-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | Green | PA GF | - | - | - | 284955-1 | FEMALE SECONDARY LOCK FOR SEAT | - | - | - | - | - | Toggle Switches | - | - | ||
![]() 2208856-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 12 | - | 140 | - | - | - | - | - | Claret Violet | - | - | No | - | 2208856-1 | RETAINER, FOR AMP MCP2.8 | - | - | - | - | - | - | - | - | ||
![]() 2236047-2 TE Connectivity | 22 |
| - | - | - | - | .11, .13, .21 | 3, 3.5, 5.5 | - | Housing for Male Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | No | - | 2236047-2 | 32POS,MIXED,RECEPTACLE CONNECTOR,COD B | - | - | - | - | - | - | - | - | ||
![]() 2840877-1 TE Connectivity | In Stock | - | - | Seal Retainer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | Gray | PA66 | - | - | - | 2840877-1 | SEAL RETAINER,2POS,PCON12,CABLE, SIZE A | - | - | - | - | - | - | - | - | ||
![]() 1379674-2 TE Connectivity | 19600 |
| - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1379674-2 | 4W TAB HSG CODING 2 GRAY | - | - | - | - | - | - | - | - | ||
![]() 1718149-2 TE Connectivity | In Stock | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1718149-2 | AMP MCP 2.8 SOCKET HSG 16 POS.ASSY | - | - | - | - | - | - | - | - | ||
![]() 1379658-1 TE Connectivity | 75436 |
| - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1379658-1 | 4W RCPT HSG CODING 1 BLAC | - | - | - | - | - | - | - | - | ||
![]() 4-1564416-1 TE Connectivity | 6 | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 4-1564416-1 | 8POS,TAB 1.6X0.6,TAB HSG,ASSY | - | - | - | - | - | - | - | - | ||
![]() 2209651-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Yellow | PA GF | Cover Assembly | - | With | 2209651-1 | WIRE COVER ASSEMBLY 30P CODING AD | - | - | - | - | - | - | - | - | ||
![]() 2209652-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | 70, 75, 80, 85, 90, 100, 105, 110, 120, 125, 130, 140 | 158, 167, 176, 185, 194, 212, 221, 230, 248, 257, 266, 284 | - | - | - | - | - | PA GF | Cover Assembly | - | With | 2209652-2 | WIRE COVER ASSEMBLY 54P CODING CD | - | - | - | - | - | - | - | - | ||
![]() 2318821-1 TE Connectivity | In Stock | - | - | - | - | - | - | 12 | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .8, 5.8 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 2318821-1 | 5POS,5.8X0.8,TAB OUTER HSG,COD A | - | - | - | - | - | - | - | - | ||
![]() 2318819-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Shield | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 120 | - | - | - | - | - | - | - | 2318819-1 | CU ALLOY,SHIELD,CONN HSG | - | - | - | - | - | - | - | - | ||
![]() 936511-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .04, .09, .11 | 1, 2.3, 2.8 | - | - | 20 | - | - | - | - | - | - | - | - | - | No | - | 936511-7 | 040/090/JPT 20P CAP ASSY GRN | - | - | - | - | - | - | - | - |