- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Accepts Wire Insulation Diameter Rangeu2009 | Actuator Style | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | Direction Type | EMI Containment Feature Typeu2009 | Ferrule Materialu2009 | Heat Sink Styleu2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009(in) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Portsu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | PCB Mounting Styleu2009 | Peak Pulse Power Dissipation | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Pole Throw Configuration | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Sealableu2009 | Supplier Package | Switch Configuration | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Usage Level | Voltage, Rating | Wire Size | Wire Size Searchu2009(AWG) | Wire Size Searchu2009(mm²) | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Capacitance | Power Rating | Resistor Type | Pin Count | Number of Contacts | Housing Color | Configuration | Ripple Current | Plating | Number of Ports | Cable Length | Manufacturer Size Code | Test Current | Terminal Type | ESR | Screening Level | ESD Protection | Resistance Tolerance | Trip Current | Stud Size | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170190-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | Internal/External EMI Springs | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | - | 2170190-1 | SFP+ Enhanced 1x2, W/ Low Heatsink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103171-1 TE Connectivity | 10 |
| - | Gold | - | - | - | - | - | - | - | Discrete Wire | - | - | - | - | Shield | - | Phosphor Bronze | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2103171-1 | SHIELD, CAP, HVA280-2PHM | Solder | - | - | 30, 30 Vdc/Vac | 32 AWG | - | - | - | - | -25 to 85 °C | - | 2POS Micro SLP Connector | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 0.013 m | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2339978-3 TE Connectivity | In Stock | - | - | - | - | - | - | Short Toggle | - | - | - | - | - | - | - | - | - | - | Gold Flash/Silver | 56 | - | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | Panel Mount with Threads | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | 4PDT | - | - | - | - | - | ON None ON | 3-2339978-3 | SFP56 STACKED 2X4 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | -20 to 80 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lug | - | - | - | - | - | - | - | - | ||
![]() 2349201-8 TE Connectivity | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 2349201-8 | SFP56 STACKED 2X12 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | 50 POS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2340033-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 2340033-6 | SFP56 STACKED 2X8 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1670720-8 TE Connectivity | 757 |
| - | - | - | - | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, 6, 7, 8 | -40 – 140u2009°Cu2009[u2009-40 - 284u2009°Fu2009] | - | - | - | - | - | - | Green | PBT GF | - | - | - | 1670720-8 | SLIDE,TAB HSG GROUP C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888116-2 TE Connectivity | 69 | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | 1 | - | - | Double-Sided (Belly-to-Belly) | - | - | Cage Assembly | - | 1 x 1 | - | - | - | - | - | 1888116-2 | XFP KIT W/CAGE, CLIP, HEAT SINK, PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 uF | - | - | - | - | - | - | 2000 mA | - | - | - | Y | - | - | 0.045 mOhm | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2 mm | ||
![]() 2-2141520-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2141520-1 | 5POS, MCON 1.2 LL TAB SEALED COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-2348782-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | A | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .015, .023 | .4, .6 | - | .019, .062 | .5, 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-2348782-1 | HD MATEnet 2+6 TAB HSG ASSY, GRP E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2350890-4 TE Connectivity | 27 |
| - | - | - | - | - | - | - | - | - | - | - | 3.8u2009mmu2009[u2009.15u2009inu2009] | Plug | - | - | Cable-to-Cable | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 20 | - | - | 600 W | - | - | - | - | - | - | Yes | DO-215AA | - | 2350890-4 | 20POS,HYBRID,SOC HSG ASSY,SLD,COD D | - | - | Military grade | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 1 mA | - | - | Military | Yes | - | - | - | - | - | ||
![]() 2350890-2 TE Connectivity | 4 |
| - | - | - | - | - | - | - | - | - | - | 10% | 3.8u2009mmu2009[u2009.15u2009inu2009] | Plug | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Yes | - | - | 2350890-2 | 20POS,HYBRID,SOC HSG ASSY,SLD,COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | ||
![]() 1-2350891-3 TE Connectivity | 114 |
| - | - | - | - | - | - | - | - | - | - | - | 3.8u2009mmu2009[u2009.15u2009inu2009] | Receptacle | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Yes | - | - | 1-2350891-3 | 20POS,HYBRID,PIN HSG,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2350891-2 TE Connectivity | 20 |
| - | - | - | - | - | - | - | - | - | - | - | 3.8u2009mmu2009[u2009.15u2009inu2009] | Receptacle | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Yes | - | - | 1-2350891-2 | 20POS,HYBRID,PIN HSG ASSY,SLD,COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2208025-2 TE Connectivity | 48 |
| - | - | Copper | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | - | - | - | - | Black | PA GF | - | - | - | 1-2208025-2 | 1POS,RING TONGUE,HSG,CAP | - | - | - | - | 12 to 10, 12 AWG | - | - | - | - | - | - | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 9.53 mm | 27.89 mm | - | ||
![]() 880548-2 TE Connectivity | In Stock | - | - | Silver | - | - | 3.3 – 5u2009mmu2009[u2009.13 – .19u2009inu2009] | - | - | Nylon | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | SPST | - | - | - | - | - | N.O. | 880548-2 | FUSE CONTACT BUS-BAR | - | - | - | - | - | 10, 11, 12, 13 | 2.5, 3, 4, 5, 6 | 13 – 10 | 2 – 5 | -25 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2286550-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | C | - | Wire-to-Board | - | - | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2286550-3 | HSD+2MQS,HDR ASSY,90DEG,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2112609-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u20093.15u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2112609-3 | 2POS,FAKRA II,PLUG,REC HSG,CODM,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2286550-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | A | - | Wire-to-Board | - | - | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2286550-1 | HSD+2MQS,HDR ASSY,90DEG,COD A | - | - | - | 25 V | - | - | - | - | - | - | ± 100ppm/°C | - | - | 681 kOhm | - | - | - | 50 mW | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | 0.6 mm | 0.3 mm | ||
![]() 2170790-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyamide 66 | Straight | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | Cage Assembly | - | 1 x 4 | - | - | - | - | - | 2170790-4 | CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | Housing | - | 1 | Receptacle | - | - | - | - | 1 POS | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | ||
![]() 2286547-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | E | - | Wire-to-Board | - | - | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2286547-5 | HSD,HDR ASSY,180DEG,COD E | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3 A | - | 15 mm | - |