- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Ferrule Materialu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Method | Thermal Accessory Type Includedu2009 | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Impedance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2310400-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120, 125 | 158, 167, 176, 185, 194, 212, 221, 230, 248, 257 | - | - | - | - | Black | PBT GF | Cover - Cable Exit | - | With | 2310400-1 | REC CONN CVR,4POS,MCON 9.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936584-2 TE Connectivity | In Stock | - | - | - | - | - | 5.6u2009mmu2009[u2009.22u2009inu2009] | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 936584-2 | 090 SLD 2P PLUG ASSY FOR CAN | - | - | - | - | - | 25.0000 ppm/°C | - | 20 kOhm | - | - | 0.125 W | - | - | - | - | 0.1 | 10.8 | - | ||
![]() 1534548-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Black | PPS | Cover | - | Without | 1534548-1 | DUST COVER 2+0 | - | - | - | - | - | 50.0000 ppm/°C | - | 13 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | 0.1 | 7.62 | - | ||
![]() 2840451-1 TE Connectivity | 14 |
| - | Gold | - | Straight | - | - | Crimp Ferrule | - | Brass | - | - | Copper Alloy | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 2840451-1 | CU ALLOY,INNER FERRULE,HC-STAK 25,SIZE 1 | Flexible Cable | Crimp | - | - | -65 to 165 °C | - | MCX | - | - | Plug | - | - | - | - | 50 Ohm | - | 15.2 mm | - | ||
![]() 1-2308295-1 TE Connectivity | 25 |
| - | Zinc | Thermoplastic | Straight | - | Housing for Female Terminals | - | Wire-to-Board | Steel | - | - | - | - | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | Through Hole | 1 | - | - | - | - | - | - | - | - | - | - | No | - | 1-2308295-1 | 1POS,PCON12,REC HSG,90 DEG,UNSLD,COD A | - | Solder | - | 22 to 14, 22 AWG | -40 to 105 °C | - | Barrier Strip | - | 1 | - | - | 8.2600 mm | - | Black | - | - | 117.34 mm | - | ||
![]() 184452-1 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Yes | - | 184452-1 | 6 POS SSC PLUG ASSY, BLKD CKTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 699348-5 TE Connectivity | In Stock | - | - | - | - | - | 3.85u2009mmu2009[u2009.151u2009inu2009] | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | No | - | 699348-5 | TAB MODULE ASSY KEY E | - | - | - | - | - | 100 ppm/°C | - | 44.2 kOhm | - | - | 0.125 W | - | High Reliability | - | - | 1 | 1.4 | 1.27 | ||
![]() 2314189-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | -40 – 125u2009°Cu2009[u2009-104 – 257u2009°Fu2009] | - | - | - | - | - | - | Yes | - | 2314189-2 | PROTECTIVE COVER. IPT 16-50MM SQ | - | - | - | - | - | 100.0000 ppm/°C | - | 40.2 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | 1 | 4.75 | - | ||
![]() 1-2007562-5 TE Connectivity | 124 |
| - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | 1-2007562-5 | SFP+assy 2x6 EMI Spg 4 LP Sn Enhanced | - | - | - | - | - | 100.0000 ppm/°C | - | 30.9 kOhm | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | 1 | 7.62 | - | ||
![]() 2-2198339-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | 2-2198339-0 | zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227359-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | 2227359-2 | QSFP28 1X4 ASSEMBLY | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2188289-3 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2188289-3 | MTII 6P CAP ASSY-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2295167-1 TE Connectivity | 19 |
| - | - | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .025, .11 | .64, 2.8 | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | 2295167-1 | 22POS,0.64 MALE GEN. Y,TABHSG,ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2295173-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | Black | PBT GF | Cover | - | With | 2295173-1 | COVER,90 DEG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227838-7 TE Connectivity | 2799 |
| - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | 2227838-7 | 2X12 ZSFP+ CONNECTOR ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1634784-1 TE Connectivity | In Stock | - | - | - | - | - | 11u2009mmu2009[u2009.433u2009inu2009] | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1634784-1 | 2 POSITION MCP RECEPTACLE HOUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2236954-5 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Male Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2236954-5 | 5POS, MCON 1.2 LL TAB SEALED COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2236952-5 TE Connectivity | 498 |
| - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Male Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Yes | - | 1-2236952-5 | 2POS, MCON 1.2 LL TAB SEALED COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2334712-1 TE Connectivity | In Stock | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | Housing for Female Terminals | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | No | - | 2334712-1 | 16POS,HYBRID,REC HSG,UNSLD,COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1379674-1 TE Connectivity | In Stock | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No | - | 1-1379674-1 | 4W TAB HSG CODING 1 NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |