- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Capacitance Tolerance | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009(°C) | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Size | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Resistor Type | Lead Spacing | Inductance | Shielded | ESR | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2007667-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | Standard | - | No | - | - | - | - | - | - | - | - | - | Cage | 1 x 4 | - | - | - | - | - | - | 2007667-5 | 1X4 QSFP CAGE ASSY BEHIND BZL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1801468-1 TE Connectivity | 1147 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Black | PA | Cover - Cable Exit | - | - | With | 1-1801468-1 | COVER, ROTATIVE, 3 WAY HP CONNECTOR | - | - | 200 ppm/K | 3.3 Ohm | - | - | 0.75 W | General Purpose | - | - | - | - | - | - | 1 | 5 | 2.5 | ||
![]() 1746875-1 TE Connectivity | In Stock | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1746875-1 | 0.64III 8POS PLUG ASSY 1ROW | - | - | 50 ppm/°C | 5.76 kOhm | - | - | 0.05 W | High Reliability | - | - | - | - | - | - | 1 | - | - | ||
![]() 2208830-1 TE Connectivity | 5550 |
| - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | -40 – 120 | - | - | - | Claret Violet | PBT GF20 | - | - | - | - | 2208830-1 | RETAINER, FOR NANOMQS | - | - | - | - | - | - | - | - | - | 10 uH | - | - | 20 | 1 A | - | 6.6 | 4.45 mm | ||
![]() 2-1564530-1 TE Connectivity | 10 |
| - | - | - | - | - | .157, .236 | 4, 6 | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 15 | - | - | - | - | - | - | - | AEC-Q200 | - | - | 2-1564530-1 | 15POS, MIXED,TAB HSG,ASSY | - | - | 100 ppm/K | 499 kOhm | - | - | 0.5 W | Pulse Proof, High Power | - | - | - | - | - | - | 1 | 2 mm | 1.25 mm | ||
![]() 154980-9 TE Connectivity | 952 | - | - | Tin | Straight | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | Cable Mount | 10 | - | - | - | - | - | - | - | - | No | - | 154980-9 | 10WAY POSI MATE RECPT HSG. (BL | Crimp | 18 to 15, 18 AWG | - | - | Receptacle | - | - | - | - | - | No | - | - | - | - | 16.5 mm | - | ||
![]() 2327375-1 TE Connectivity | 39 |
| - | - | - | 5% | 4.3u2009mmu2009[u2009.169u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | 2327375-1 | 26POS,MCON 1.2,REC HSG ASSY,SLD,COD A | - | - | - | - | - | 10 uF | - | - | 52.5 mm | - | - | 13 mOhm | - | 5.5 A | - | 57.5 mm | 57.5 x 33 x 15 mm | ||
![]() 2333104-2 TE Connectivity | In Stock | - | - | - | - | - | 1.8u2009mmu2009[u2009.07u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.019u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2333104-2 | 4POS,NANOMQS,REC HSG ASSY,UNSLD,COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227727-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 28 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly | - | - | - | - | - | - | - | 2227727-1 | zSFP+ 1x2 Cage Assy, Press-Fit, LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2177786-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | Yes | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | No | - | 2177786-2 | 7POS, MIXED,HSG, IEC62196-2 TYPE 2,BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2177786-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | Yes | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | No | - | 2177786-7 | 5POS, MIXED,HSG, IEC62196-2 TYPE 2,right | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2306498-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | B | Wire-to-Wire | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2306498-2 | 2 POS, MATE-AX,PIN HSG, COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2306498-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Z | Wire-to-Wire | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2306498-9 | 2 POS, MATE-AX,PIN HSG, COD Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1376601-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 | - | - | - | - | Black | PBT | Cover Assembly | - | - | With | 1376601-1 | 060/187 PLUG 47P LEVER ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1473143-2 TE Connectivity | 6848 |
| - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1473143-2 | 025 2POS PLUG HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-953657-1 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1-953657-1 | 5W TAB HSG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282718-1 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.07u2009inu2009] | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 282718-1 | QUADRA LEAF FEM.HSG.SRS.1 8POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2323170-5 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 1-2323170-5 | 12POS, MCON 1.2 LL REC SEALED 2ROW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 144518-1 TE Connectivity | In Stock | - | - | - | - | - | 7u2009mmu2009[u2009.276u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .025, .059 | .64, 1.5 | - | 5 | - | - | - | - | - | - | - | - | - | - | 144518-1 | 5 P MIC4 DBLE LOCK PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936517-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .04, .09, .11 | 1, 2.3, 2.8 | - | 20 | - | - | - | - | - | - | - | - | No | - | 936517-7 | 040/090/JPT 20P PLUG ASSY GRN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |