- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Insulation Diameter Rangeu2009 | Cable Exit Angleu2009 | Capacitance Tolerance | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | EMI Containment Feature Typeu2009 | Included Lightpipeu2009 | Interface Type | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Mounting | Nominal Voltage Architectureu2009(V) | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | Pin Count | Output Type | ESR | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1544941-1 TE Connectivity | In Stock | - | - | 2.65 – 3.9u2009mmu2009[u2009.104 – .153u2009inu2009] | - | - | 5.5u2009mmu2009[u2009.217u2009inu2009] | - | - | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poor | Silicone | - | - | - | 1544941-1 | SINGLE WIRE SEAL 2,5 TO 4 MM2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103842-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 242 | - | - | - | - | - | - | - | - | - | - | 350 | - | 85 | - | - | Orange | - | - | - | - | - | Yes | - | - | 2103842-2 | FUSE,630A MSD PLUG,ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2287652-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | No | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | - | - | 2287652-4 | 1X1 QSFP 1 DEGREE TILT W/ NW HS | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1418469-1 TE Connectivity | In Stock |
| - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2-1418469-1 | 6POS,AMP MCP1.5K,REC. HSG, COD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 174922-2 TE Connectivity | In Stock |
| - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 174922-2 | 070 MLC W-W PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1473867-1 TE Connectivity | In Stock | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | PBT | Cover - Cable Exit | - | - | - | - | Without | - | 1473867-1 | 040 MLC 8POS CAP OUTER HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 175111-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | .118, .138 | 3, 3.5 | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | .039, .071 | 1, 1.8 | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | 175111-6 | 04/07 HYBRID T.F PLUG HSG 26P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85110-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | .138, .335 | 3.5, 8.5 | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | .071, .25 | 1.8, 6.3 | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 85110-2 | 070/250 HYBRID 11P CAP BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1924126-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | .1, .157 | 2.54, 4 | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | Serial I2C | - | - | .025, .11 | .64, 2.8 | 3.6 V | 0.8 V | Surface Mount | - | 21 | - | - | - | - | - | - | - | - | - | - | - | VFBGA | 1924126-1 | 21p Hybrid - 1pc Unsealed Plug, Key A | - | Industrial grade | - | -40 to 85 °C | - | - | - | - | - | 42 | Open Drain/Push-Pull | - | Industrial | - | - | - | ||
![]() 174923-6 TE Connectivity | In Stock | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | - | - | 6 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 174923-6 | 070 MLC PLUG HSG 6P GRAY | - | - | 75 V | - | 100.0000 ppm/°C | 37.4 kOhm | - | 0.1000 W | Thick Film | - | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 284148-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Panel | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 284148-2 | 3 POS .070 MULTILOCK FEMALE CO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1670821-1 TE Connectivity | In Stock | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PA GF | Cap | - | - | - | - | Without | - | 1670821-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2286550-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | G | - | Wire-to-Board | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2286550-1 | HSD+2MQS,HDR ASSY,90DEG,COD G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2286797-2 TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | H | - | Wire-to-Board | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2286797-2 | HSD,HDR ASSY,90DEG,COD H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2286797-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | G | - | Wire-to-Board | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2286797-1 | HSD,HDR ASSY,90DEG,COD G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1612421-1 TE Connectivity | In Stock | - | - | - | - | 20% | - | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1612421-1 | CLEAN BODY MQS PLUG ASSY 2P | - | - | - | - | - | - | 22 uF | - | - | - | - | 45 mOhm | - | - | - | 8 x 8 x 10.5 | ||
![]() 1326018-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 1326018-1 | .64MM,32P UNSEALED PLUG ASSY,A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2363791-1 TE Connectivity | 241 |
| - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PA | Backshell | AEC-Q200 | - | - | - | Without | - | 2363791-1 | TAB CONN CVR ASSY,2POS,DT,180DEG | - | - | 150 V | - | 100.0000 ppm/°C | 330 Ohm | - | 0.5 W | Thick Film | - | - | - | - | 1 | 2 mm | 1.25 mm | ||
![]() 2363791-2 TE Connectivity | In Stock | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | PA | Backshell | - | - | - | - | Without | - | 2363791-2 | TAB CONN CVR ASSY,2POS,DT,180DEG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1534121-2 TE Connectivity | In Stock |
| - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brown | PBT GF | Cover | - | - | - | - | With | - | 1-1534121-2 | MQS ABDECKKAP6P,BR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |