- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Insulation Diameter Rangeu2009 | Battery Backup Switching | Body Orientation | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Chip Enable Signals | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Included Lightpipeu2009 | Insert Arrangement | Lightpipe Optionsu2009 | Manual Reset | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Mounting | Number of Portsu2009 | Number of Positionsu2009 | Number of Supervisors | Operating Temperature Rangeu2009 | Output Driver | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Power Fail Detection | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Watchdog Timers | Operating Temperature | Gender | Pin Count | Contact Gender | Operating Supply Current | Screening Level | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2272165-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Black | PA | Cover - Cable Exit | - | - | - | Without | - | 2272165-1 | MCON WIRE DRESS, 3P, RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170737-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | No | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Cage | 1 x 3 | - | - | - | - | - | - | - | - | - | 2170737-6 | QSFP28, 1X3, CAGE ASSEMBLY, SPRING | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2287452-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .087, .157 | 2.2, 4 | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2287452-1 | 56POS,MIXED,REC HSG,025,090, CODE A,ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170705-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | - | - | 2-2170705-4 | CAGE ASSY, QSFP28 1X1, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | ||
![]() 2170704-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | - | - | 2170704-9 | CAGE ASSY, QSFP28 1X1, SPRING, HS | - | Heat Sink | - | - | - | - | - | - | - | - | - | ||
![]() 2286685-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Black | PA | Backshell | - | - | - | Without | - | 2286685-1 | COVER,90 DEG,2P CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170738-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | - | - | - | 2170738-4 | QSFP28, 1X3, CAGE ASSEMBLY, SPRING, HS | - | Heat Sink | - | - | - | - | - | - | - | - | - | ||
![]() 2170754-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | - | - | 2170754-3 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | ||
![]() 5-2297807-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-2297807-3 | 3POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2297795-1 TE Connectivity | 195 |
| - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-2297795-1 | 2POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2297790-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-2297790-3 | 2POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2297817-1 TE Connectivity | In Stock |
| - | Gold | 1.4 – 1.6u2009mmu2009[u2009.055 – .063u2009inu2009] | - | Straight | 3.58u2009mmu2009[u2009.141u2009inu2009] | - | - | - | - | - | - | Wire Seal | - | - | - | - | - | 13-35 | - | - | - | - | - | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | 50 | - | - | 2297817-1 | SINGLE WIRE SEAL,HPF 1.2,RUBBER | Crimp | - | - | -65 to 200 °C | Receptacle | - | SKT | - | - | No | 32.69 mm | ||
![]() 1367629-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | - | SFP | Cage | - | - | - | - | - | - | - | - | - | - | 1367629-2 | cage assy, 20 press fit, sfp w | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1452483-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1-1452483-4 | 2POS,FAKRA II,PLUG HSG,8MM CODE N,ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1367645-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Internal/External EMI Springs | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | - | - | SFP | Cage Assembly | - | - | - | - | - | - | - | - | - | - | 1367645-5 | DWDM Kit Assy, SAN (6.5) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2177515-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .098, .146 | 2.5, 3.7 | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | .025, .06 | .63, 1.5 | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-2177515-6 | 32POS MQS REC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2286471-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2286471-1 | 4POS, MCON 1.2 LL REC SEALED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 368297-1 TE Connectivity | 4544 |
| - | - | - | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | - | - | Yellow | PA GF | - | - | - | - | - | - | 368297-1 | RETAINER HSG FOR MQS 76P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-968291-2 TE Connectivity | 8 |
| - | - | - | No | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | No | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | Yes | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 6.5 V | 1.6 V | Surface Mount | - | 6 | 1 | - | Active Low/Open Drain | - | - | - | Yes | - | - | - | - | - | - | - | TDFN | 5-968291-2 | 6POS MQS REC COD E | - | - | Yes | -40 to 125 °C | - | 8 | - | 1.2 uA | Extended Industrial | - | - | ||
![]() 2819047-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 115u2009°Cu2009[u2009-40 – 239u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 2819047-1 | 2 WAYS CONNECTOR ASSY | - | - | - | - | - | - | - | - | - | - | - |