- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cable Exit Angleu2009 | Category | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Ferrule Materialu2009 | Included Lightpipeu2009 | Insert Arrangement | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Voltage Rating | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Shieldedu2009 | Standard Frequency | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Contact Gender | Housing Color | Load Capacitance | Resistance Tolerance | Output Level | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1564542-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9u2009mmu2009[u2009.354u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1564542-1 | 2POS,AMP MCP6.3/4.8K,REC HSG,A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2098067-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .1, .181 | 2.54, 4.6 | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | .025, .11 | .64, 2.8 | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2098067-2 | Plug Assembly, Hybrid, BCM, IP2, B Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2208408-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | F | - | Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | No | Yes | - | - | - | 2-2208408-6 | 6POS,MINI USB,HDR ASSY,180DEG,COD F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170754-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | - | - | 4-2170754-6 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170747-1 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | Yes | 13-8 | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | - | 2-2170747-1 | CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP | Crimp | Heat Sink | -65 to 200 °C | - | - | - | - | Plug | - | - | - | - | - | PIN | - | - | - | - | No | 31.34 mm | - | ||
![]() 2345180-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .079, .1 | 2, 2.54 | - | A | - | Wire-to-Board | - | - | - | - | - | - | - | - | .023, .024 | .6, .63 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2345180-1 | 6POS,HSD DIA 0.6,HDR ASSY,180DEG,COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2138651-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | No | - | - | - | - | 5-2138651-1 | 3POS MQS REC COD E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2343522-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | - | 2343522-7 | SFP56 STACKED 2X2 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1802110-1 TE Connectivity | 15 |
| - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT | Cover | - | - | - | - | Without | - | 1802110-1 | COVER,MATENET SEALED PROTECTION, UTP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1438608-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1438608-1 | 2POS MQS REC SEALED COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198242-1 TE Connectivity | In Stock | - | - | Tin | - | Nylon 66 | Straight | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 16 | Elastomeric Gasket | - | - | - | With Lightpipe | - | - | - | - | - | - | 250 | Cable Mount | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | - | - | - | - | 2198242-1 | SFP+ Enhanced 1x4, PCI Heatsink, LP | Solder | - | -55 to 105 °C | - | Shrouded Header | - | 1 | HDR | - | 2.5000 mm | - | - | - | - | White | - | - | - | - | 50 mm | - | ||
![]() 2198229-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | - | - | - | - | 2198229-4 | SFP+ Enhanced 1x6, Net Heatsink, LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2339978-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | Internal/External EMI Springs | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | - | 3-2339978-4 | SFP56 STACKED 2X4 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1719273-7 TE Connectivity | In Stock | - | - | Gold | Other | PC (Polycarbonate) | Straight | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | Other | PA GF | - | - | - | - | - | - | - | 4-1719273-7 | COVER FAM. SEAL, 180 | Crimp | - | - | - | - | - | - | Plug | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007625-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | AEC-Q200 | - | - | - | - | - | 2007625-1 | 1x4 QSFP Kit Assy Bhnd Bzl,PCI | - | Heat Sink | - | 100 ppm/K | - | 16.9 Ohm | - | - | 0.25 W | - | General Purpose | - | - | - | - | - | 1 | - | - | 3.2 mm | 1.6 mm | ||
![]() 3-1564330-1 TE Connectivity | 945 | - | - | - | - | - | - | - | - | 9u2009mmu2009[u2009.354u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 3-1564330-1 | 4POS,AMP MCP6.3/4.8K,REC HSG,ASSY | - | - | - | 100 ppm/K | - | 825 Ohm | - | - | 0.125 W | - | General Purpose | - | - | - | - | - | 1 | - | - | 2 mm | 1.25 mm | ||
![]() 2013031-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | Housing for Female Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .5 | - | - | 24 | - | - | - | - | - | - | - | - | No | - | - | - | - | 2013031-2 | 0.50 SERIES 24POS PLUG ASSY | - | - | - | 100 ppm/°C | - | 499 Ohm | - | - | 0.15 W | - | High Reliability | - | - | - | - | - | 0.1 | - | - | - | - | ||
![]() 2319233-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | SMD | - | - | - | Receptacle | A | - | Wire-to-Wire | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.015u2009inu2009] | - | - | - | - | - | - | Surface Mount | 1 | - | - | - | - | - | - | - | - | - | - | 0.032768 MHz | - | SMD | 2319233-1 | 1POS,COAX,PIN OUTER HSG ASSY,180DEG | - | - | -40 to 85 °C | - | Clock Oscillator | - | - | - | - | - | - | 50 ppm | 4 | - | - | 15 pF | - | CMOS | - | - | - | ||
![]() 2-2327042-3 TE Connectivity | 31 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Receptacle | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2-2327042-3 | 2POS,MCON 1.2,TAB HSG ASSY,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2387549-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Ferrule | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-104 – 284u2009°Fu2009] | - | - | - | - | - | - | - | No | - | - | - | - | 2387549-1 | CU ALLOY,INNER FERRULE,70SQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |