- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Included Lightpipeu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Voltage Rating | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT04-12PA-CE01 TE Connectivity | 200308 | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | DT04-12PA-CE01 | REC, 12P, GRY, E, CAP, A | - | - | -20 to 50 °C | - | Square Lens Set | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PA-LE14 TE Connectivity | In Stock | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | DT04-12PA-LE14 | REC, 12P, BLK, N, FLANGE, A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM-2PA TE Connectivity | In Stock | - | - | ZPF000000000131466 | - | - | - | - | - | - | Secondary Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Gray | PBT | - | No | WM-2PA | WEDGE LOCK, 2P, REC, GRY, DTM, A | - | - | - | - | - | 33 Ohm | - | - | 0.25 W | - | Sulfur Resistant | - | 1 | - | - | ||
![]() HD36-24-16SE-L005 TE Connectivity | In Stock | - | - | - | - | Polyester | Straight | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | - | 250 | Cable Mount | 16 | - | - | - | - | - | - | Yes | HD36-24-16SE-L005 | PLG, 16P, AL, E, THD ADPT, NODRAIN, 12,S | - | 18 AWG | -55 to 105 °C | - | Housing | - | 2 | Plug | - | 2.5000 mm | - | Black | - | 21 mm | - | ||
![]() DRC12-70PD TE Connectivity | In Stock | - | - | ZPF000000000131399 | - | - | - | 5.49u2009mmu2009[u2009.216u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 70 | - | - | - | - | - | AEC-Q200 | - | DRC12-70PD | REC, 70P, BLK, N, FLANGE, D | 50 V | - | - | ± 25ppm/°C | - | 39 Ohm | - | - | 63 mW | - | Precision | - | ± 0.1% | 1.55 mm | 0.8 mm | ||
![]() HD34-24-16SN-059 TE Connectivity | In Stock | - | - | ZPF000000000130826 | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | Yes | HD34-24-16SN-059 | REC,16P,AL,N, CBL CLMP BT, DRAIN,12,S,MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-24-19PN-072 TE Connectivity | In Stock | - | - | ZPF000000000130879 | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | .063, .094 | 1.59, 2.39 | - | - | - | - | - | 19 | - | - | - | - | - | - | Yes | HD34-24-19PN-072 | REC, 19P, AL, N, THD ADPT, DRAIN,12/16,P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTHD06-1-8S-E003 TE Connectivity | In Stock | - | - | 5-1899775-5 | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | 3.61u2009mmu2009[u2009.142u2009inu2009] | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Yes | DTHD06-1-8S-E003 | PLG, 1P, BLK, N, SIZE 8, CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-3P-E004 TE Connectivity | In Stock | - | - | - | - | - | - | 10.01u2009mmu2009[u2009.394u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | DT04-3P-E004 | REC, 3P, BLK, N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM04-2P-P006 TE Connectivity | 2732 |
| - | ZPF000000000130137 | - | - | - | 4.19u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Housing for Male Terminals | - | Component-to-Wire | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | DTM04-2P-P006 | REC, 2P, GRY, 120 OHM RESISTOR, AU, A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934810041 TE Connectivity | In Stock | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | Black | PA66 | - | - | 2-2500034-2 | SRC Female Conduit Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-24-31PT-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | Yes | HD34-24-31PT-072 | REC, 31P, AL, T, THD ADPT, DRAIN, 16, P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-4P-L012 TE Connectivity | 50000 |
| - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | DT04-4P-L012 | REC, 4P, GRY, N, FLANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2310138-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | C | Wire-to-Wire | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2310138-3 | 1POS,MATE-AX,PIN HSG ASSY,180DEG,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRK06-FLB-64A-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .118, .134, .228, .24 | 3, 3.4, 5.8, 6.1 | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | .04, .063 | 1.02, 1.59 | - | - | - | - | - | 64 | - | - | - | - | - | - | - | SRK06-FLB-64A-001 | PLG, 64P, BLK, E, B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-18-14PE-059 TE Connectivity | In Stock | - | - | HD36-18-14PE-059-RU | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | Yes | HD36-18-14PE-059 | PLG,14P,AL,E, CBL CLMP BT, DRAIN,16,P,MC | 200 V | - | - | ± 200ppm/°C | - | 1.5 Ohm | - | - | 2 W | - | High Power | - | ± 1% | 5 mm | 2.5 mm | ||
![]() DTMN04-2P TE Connectivity | 337362 |
| - | ZPF000000000130129 | - | - | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | DTMN04-2P | REC, 2P, BLK, N, NON-ENVIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2289129-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | Internal/External EMI Springs | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 2 | - | - | - | - | 2289129-8 | ZQSFP+ CAGE& CONN 2X2, EMI SPRING, 4 LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284802-2 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 6 | - | - | - | - | - | - | - | 284802-2 | 6POS MQS REC COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1394915-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | .025, .06 | .63, 1.5 | - | - | 30 | - | - | - | - | - | - | - | 1394915-2 | 30POS MIXED REC SEALED COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |