- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Insulation Diameter Rangeu2009 | Alias # | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Input Voltage | Number of Positionsu2009 | Operating Temperature (Max)u2009 | PCB Mounting Styleu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | SwitchingFrequency | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Efficiency | Output Voltage | Output Type | Output Current | Topology |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2371725-2 TE Connectivity | 843 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | Black | Nylon 66 | Backshell | - | - | - | - | 2371725-2 | COVER,90 DEG | - | - | - | - | - | - | ||
![]() 1544978-2 TE Connectivity | In Stock | - | - | - | - | - | 12u2009mmu2009[u2009.472u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | .025, .059 | .64, 1.5 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1544978-2 | RECEPT HSG ASSY, 8MM NG1+, 2W, SEALED | - | - | - | - | - | - | ||
![]() 1-2198325-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | 1-2198325-9 | zSFP+ STACKED 2x2 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | ||
![]() 2-2198318-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | 2-2198318-0 | zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | ||
![]() 2170615-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | No | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | 2170615-3 | 1X4 QSFP KIT ASSY BHND BZL,PCI | Heat Sink | - | - | - | - | - | ||
![]() 2334713-3 TE Connectivity | In Stock | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Device | - | - | No | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | No | - | - | 2334713-3 | 20POS, GEN50 REC, UNSLD, CODE C,CONN KIT | - | - | - | - | - | - | ||
![]() 2289731-6 TE Connectivity | In Stock | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | Housing for Female Terminals | F | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2289731-6 | KIT, HOUSING, CPA, INLINE FEMALE, FAKRA | - | - | - | - | - | - | ||
![]() 6-2137400-1 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 6-2137400-1 | 5POS,AMP MCP1.5K,REC. HSG | - | - | - | - | - | - | ||
![]() 4-2170754-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | Yes | - | - | - | - | - | 27 V | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | 300 to 380 kHz | 4-2170754-2 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | Heat Sink | 93 % | 0.925 to 21.6 V | Adjustable | 3 A | Step Down | ||
![]() 4-2170754-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | 4-2170754-5 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | Heat Sink | - | - | - | - | - | ||
![]() 2297819-1 TE Connectivity | In Stock | - | - | 1.9 – 2.1u2009mmu2009[u2009.074 – .082u2009inu2009] | - | 3.58u2009mmu2009[u2009.141u2009inu2009] | - | - | - | Wire Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | 50 | - | 2297819-1 | SINGLE WIRE SEAL,HPF 1.2,RUBBER | - | - | - | - | - | - | ||
![]() 2274845-1 TE Connectivity | 900 | - | - | - | - | - | .6u2009mmu2009[u2009.023u2009inu2009] | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | 104 | - | Surface Mount | - | Connector | - | - | - | - | - | - | - | - | 2274845-1 | CFP2 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | ||
![]() 2203809-2 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Male Terminals | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Yes | - | - | 2203809-2 | Cap Assy, 4P Sealed, Key B | - | - | - | - | - | - | ||
![]() 2007456-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | No | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | - | 2007456-4 | 1X3 QSFP KIT ASSY BHND BZL,CUSTOMERIZED | Heat Sink | - | - | - | - | - | ||
![]() DRC22-40PB TE Connectivity | In Stock | - | - | - | DRC22-40PB-RU | - | 4.4u2009mmu2009[u2009.174u2009inu2009] | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | DRC22-40PB | 40P RECP ASM | - | - | - | - | - | - | ||
![]() HD36-24-23ST-L006 TE Connectivity | In Stock | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | Yes | - | - | HD36-24-23ST-L006 | PLG,23P,AL,T, CBL CLMP, NO DRAIN,16,S,MC | - | - | - | - | - | - | ||
![]() 1924136-1 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | 1924136-1 | Carrier, 26P Generation Y, 52P Conn | - | - | - | - | - | - | ||
![]() 936348-2 TE Connectivity | In Stock | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 936348-2 | 025 WW 12P PLUG ASSY BLACK | - | - | - | - | - | - | ||
![]() 1-2112609-4 TE Connectivity | In Stock | - | - | - | - | - | 8u2009mmu2009[u20093.15u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2112609-4 | 2POS,FAKRA II,PLUG,REC HSG,CODN,ASSY | - | - | - | - | - | - | ||
![]() 2112609-7 TE Connectivity | In Stock | - | - | - | - | - | 8u2009mmu2009[u20093.15u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2112609-7 | 2POS,FAKRA II,PLUG,REC HSG,CODG,ASSY | - | - | - | - | - | - |