- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Housing Material | Body Material | Base/Housing Material | Body Orientation | Brand | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Factory Pack QuantityFactory Pack Quantity | For Use With | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Manufacturer | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | RoHS | Sealableu2009 | Shieldedu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Wire Size | Operating Temperature | Packaging | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Housing Color | Contact Style | ELV | Wire/Cable Type | Product Type | Resistance Tolerance | Product Category | Product Length | Product Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2023314-2 TE Connectivity | In Stock | - | - | Gold | 30 | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | Connector, Plug | - | - | 30 | 1 | - | - | - | 500 µm | - | Black | - | Compliant | Discrete | - | - | - | - | - | UL94 V-0 | ||
![]() 2129115-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | Female | I/O Connectors | - | - | - | - | Pin | - | - | I/O Connectors | - | I/O Connectors | - | - | - | ||
![]() 1-2308295-1 TE Connectivity | In Stock | - | - | Zinc | - | - | - | Thermoplastic | Straight | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board | Steel | - | - | - | - | - | - | - | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | Through Hole | 1 | - | - | - | - | - | - | - | - | - | - | No | - | - | 1-2308295-1 | 1POS,PCON12,REC HSG,90 DEG,UNSLD,COD A | Solder | - | 22 to 14, 22 AWG | -40 to 105 °C | - | - | - | - | Barrier Strip | - | - | 1 | - | - | - | 8.2600 mm | - | Black | - | - | - | - | - | - | 117.34 mm | - | - | ||
![]() 699348-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 3.85u2009mmu2009[u2009.151u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | No | - | - | 699348-5 | TAB MODULE ASSY KEY E | - | - | - | - | - | - | 100 ppm/°C | - | - | 44.2 kOhm | - | - | - | - | 0.125 W | - | High Reliability | - | - | - | - | - | 1 | - | 1.4 | 1.27 | - | ||
![]() 2314189-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | -40 – 125u2009°Cu2009[u2009-104 – 257u2009°Fu2009] | - | - | - | - | - | - | - | - | Yes | - | - | 2314189-2 | PROTECTIVE COVER. IPT 16-50MM SQ | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | 40.2 kOhm | - | - | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | - | 4.75 | - | - | ||
![]() 1-2007562-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | 1-2007562-5 | SFP+assy 2x6 EMI Spg 4 LP Sn Enhanced | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | 30.9 kOhm | - | - | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | - | 7.62 | - | - | ||
![]() 1-1801468-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Black | PA | Cover - Cable Exit | - | - | - | - | With | 1-1801468-1 | COVER, ROTATIVE, 3 WAY HP CONNECTOR | - | - | - | - | - | - | 200 ppm/K | - | - | 3.3 Ohm | - | - | - | - | 0.75 W | - | General Purpose | - | - | - | - | - | 1 | - | 5 | 2.5 | - | ||
![]() 1746875-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1746875-1 | 0.64III 8POS PLUG ASSY 1ROW | - | - | - | - | - | - | 50 ppm/°C | - | - | 5.76 kOhm | - | - | - | - | 0.05 W | - | High Reliability | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 2-1564530-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .157, .236 | 4, 6 | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 15 | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 2-1564530-1 | 15POS, MIXED,TAB HSG,ASSY | - | - | - | - | - | - | 100 ppm/K | - | - | 499 kOhm | - | - | - | - | 0.5 W | - | Pulse Proof, High Power | - | - | - | - | - | 1 | - | 2 mm | 1.25 mm | - | ||
![]() 5-2203452-3 TE Connectivity | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | C | Wire-to-Device | - | - | - | - | - | 1x1 SFP-DD Connectors | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | No | - | 5-2203452-3 | MALE ASM, 1 POS, VERT, PCB, KEY C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2188225-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2, 2.7, 3.2, 3.45 | Housing for Female Terminals | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | .5, 1.5 | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-2188225-8 | 020/060 28P PLUG ASSY(CODE C1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2227671-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | Internal/External EMI Springs | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 3 | - | - | - | - | - | - | - | - | 1-2227671-1 | ZQSFP+ STACKED REC ASSEMBLY 2X3,4LP R UP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170752-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | Standard | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Cage | 1 x 1 | - | - | - | - | - | - | - | - | 2170752-1 | CAGE ASSEMBLY, QSFP28 1X1, GASKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170747-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | 2170747-4 | CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170039-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Internal/External EMI Springs | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | SFP+ | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | 2170039-1 | 1X1SFP CAGE ASSY & PT CONNECTOR ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-967630-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-967630-1 | FLACHSTE-GEH2,8 21P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1827842-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1827842-1 | 0.50 SERIES CONN 40POS PLUG ASSY TYPE-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-2S-TB31 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5.46u2009mmu2009[u2009.215u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2303815-5 | DT06-2S-TB31, PLG, 2P, GRY, BLKD,SNAPCAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934445611 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5.45u2009mmu2009[u2009.21u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2600038-7 | 8CCT RECEP BLACK K A W/LARGE SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2371035-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Cable-to-Panel | - | - | - | - | - | - | - | - | - | 4u2009mmu2009[u20091.57u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1-2371035-3 | 2POS,DIA 4MM,SOC HSG ASSY,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |