- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Base/Housing Material | Body Orientation | Brand | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Seal Typeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Contains Lubricantu2009 | EMI Containment Feature Typeu2009 | Factory Pack QuantityFactory Pack Quantity | Ferrule Materialu2009 | Included Lightpipeu2009 | Manufacturer | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | RoHS | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Current Rating | Termination Style | Insulation Resistance | Number of Ports | Product Type | Product | Mounting Angle | Product Category | Product Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170808-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | 2170808-5 | QSFP28, 1X2, CAGE ASSY, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170814-1 TE Connectivity | In Stock | - | - | Tin | - | Nylon | Right Angle | - | - | - | - | - | - | - | - | - | Brass | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | Through Hole | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | 2-2170814-1 | QSFP28, 1X2, CAGE ASSY, GASKET, HS, LP | Solder | Heat Sink | - | -40 to 105 °C | - | - | - | - | - | Pin | - | 4.2000 mm | - | - | - | - | - | - | - | - | 43.2 mm | - | ||
![]() 2-2354439-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 2-2354439-1 | 4P,MATE-AX,SOC HSG ASSY,SLD,180DEG,CPA,A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1871413-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 1871413-1 | AMPSEAL16,CAP ASSY,3P-A,B/R TYPE,RWDS, | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1888861-0 TE Connectivity | In Stock | - | - | Gold | Liquid Crystal Polymer (LCP) | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 125 | - | - | TE Connectivity | - | - | - | - | + 105 C | - 55 C | - | Through Hole | - | - | - | - | Details | - | - | - | - | - | - | - | 120 VAC | - | Cut Tape | Everclear | SAS | 36 Position | Black | Female | I/O Connectors | 0.8 mm | 500 mA | Press Fit | 1 GOhms | 1 Port | I/O Connectors | Connectors | Right Angle | I/O Connectors | - | UL 94 V-0 | ||
![]() 2371113-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | - | - | Cable-to-Panel | - | - | - | - | - | - | - | 4u2009mmu2009[u20091.57u2009inu2009] | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Yes | - | 2371113-3 | 3POS,DIA 4MM,PIN HSG ASSY,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934456611 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Plug | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 2-2600043-0 | 12CCT PLUG BLACK K A W/LARGE SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2399667-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Single Wire Seal (SWS) | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140u2009°Cu2009[u2009284u2009°Fu2009] | - | - | - | Silicone | - | 27 | 2399667-2 | H&S 95mm, SWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2320937-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 2320937-3 | 12POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2320936-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 2320936-1 | 8POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2291859-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | H | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | No | - | 2291859-8 | GM CONNECTOR ASSEMBLY, FAKRA 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2103171-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2103171-2 | SHIELD, CAP, HVA280-2PHM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282956-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 282956-7 | SPLASH-PROOF FEM CONN ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1376103-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 1376103-2 | 025 CONN CAP ASSY 24P BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2272519-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | C | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | No | - | 2272519-3 | FEMALE KIT, 1P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1801176-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.33u2009mmu2009[u2009.131u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.06u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1801176-6 | 2W RECEPTACLE HPSL CONNECTOR BROWN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 917989-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .118, .138 | 3, 3.5 | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | .039, .071 | 1, 1.8 | - | - | - | - | 22 | - | - | - | - | - | - | - | 917989-2 | HYBRID MK-2 PLUG HSG ASSY 22P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1670782-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | - | - | - | 18 | - | - | - | - | - | - | - | 1-1670782-1 | 18POS, MIXED,REC HSG,ASSY,CODA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1563193-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .098, .138, .276 | 2.5, 3.5, 7 | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | .025, .059, .11 | .63, 1.5, 2.8 | - | - | - | - | 53 | - | - | - | - | - | - | - | 9-1563193-9 | 53POS MIXED REC SEALED COD 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170705-9 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | I/O Connectors | - | - |