- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Weight | Alias # | Base/Housing Material | Body Orientation | Brand | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Factory Pack QuantityFactory Pack Quantity | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Manufacturer | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Voltage Rating | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Locking Featureu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | RoHS | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Operating Temperature | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Subcategory | Power Rating | Max Power Dissipation | Number of Contacts | Housing Color | ELV | Number of Resistors | Product Type | Product Category | Product Length | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD36-24-14SN-059 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .063, .094, .225 | 1.59, 2.39, 5.72 | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-24-14SN-059 | PLG,14P,AL,N,CBL CLMP BT,DR,4/12/16,S,MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-16PN-072 TE Connectivity | In Stock | - | - | - | - | - | HD36-24-16PN-072-RU | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-24-16PN-072 | PLG, 16P, AL, N, THD ADPT, DRAIN, 12, P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEC-5X650B TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | Black | PA66 GF15 | Enclosure | - | No | - | EEC-5X650B | ENCLOSURE, 5 X 6.50, BLK, NO VENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-33SN-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-24-33SN-072 | PLG, 33P, AL, N, THD ADPT DRAIN, 20, S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170608-1 TE Connectivity | 158 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | Thermally Enhanced | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 1 | - | - | - | - | - | - | - | 2170608-1 | ZQSFP+STACKED RECEPTACLE ASSEMBLY 2X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170775-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | Axial | 240.007063 mg | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | 9 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 350 V | - | Bulk | 1 % | 2 | Axial | 25 ppm/°C | - | 4.3 kΩ | 155 °C | -55 °C | Metal Film, Thin Film | - | - | I/O Connectors | 250 mW | 250 mW | - | - | Compliant | 1 | I/O Connectors | I/O Connectors | - | 2.5 mm | 7.1882 mm | ||
![]() 1-1355123-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .098, .137 | 2.5, 3.5 | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | - | .025, .059 | .63, 1.5 | - | 60 | - | - | - | - | - | - | - | - | - | - | - | 1-1355123-3 | CARRIER HSG 60POS,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1534661-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1534661-1 | PIN HSG 2POS,MQS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1376235-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 3.1u2009mmu2009[u2009.122u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Yes | - | 1376235-1 | MQS SOCKET HSG 3P ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284360-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | Gray | PA GF | Cover Assembly | - | - | With | 284360-2 | 18 POS. FRAME ASSY FOR MQS CON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1376235-2 TE Connectivity | In Stock | - | - | - | - | - | - | Polyester | Straight | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 275 | 3 | - | - | - | - | - | - | - | - | - | - | - | 1376235-2 | 3POS MQS REC SEALED COD B | - | -55 to 125 °C | - | - | - | - | - | Housing | - | - | - | - | 1 | Plug | - | - | - | 6Coaxial POS | Gray | - | - | - | - | 49.9 mm | - | - | ||
![]() 2007562-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | SFP+ | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | 2007562-8 | SFP+assy 2x6 Spring Fingers no LP Sn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-825414-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2-825414-6 | 2P JUNIOR TIMER GEH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2312220-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | Standard | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | 2312220-1 | CAGE ASSEMBLY, QSFP28 1X1, PCI, SPRING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2007394-5 TE Connectivity | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | 1-2007394-5 | SFP+assy 2x4 Spring Fingers 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2320925-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 2320925-4 | 12POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2320930-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 2320930-4 | 8POS,AMPSEAL 16,PIN HSG ASSY,SLD,COD 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 347781-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | - | 347781-1 | 8 POS RADIO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284853-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .165, .183 | 4.2, 4.65 | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 284853-1 | 12 POS FEMALE CONNECTOR ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2399663-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Bus Bar | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clean Body | - | - | - | - | Yes | - | 2-2399663-7 | Pre-ASSY,Tool Access,Code G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |