- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Automotive Connector Accessory Typeu2009 | Body Orientation | Cable Exit Angleu2009 | Capacitance Tolerance | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Ferrule Materialu2009 | Insert Arrangement | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Gender | Capacitance | Contact Gender | Lead Spacing | ESR | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-2138894-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | D | - | Board-to-Board, Wire-to-Wire | - | - | .48u2009mmu2009[u2009.019u2009inu2009] | - | - | - | - | 1 | - | - | - | - | - | - | 5-2138894-4 | PLUG KIT, UNASM, 1 POS, RG-58, HD, D,CS | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2103157-2 TE Connectivity | 138 |
| - | - | - | - | - | - | - | - | - | - | Shield | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2103157-2 | SHIELD, PLUG, SIZE 2, Ag, HVA280 | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-19PN TE Connectivity | In Stock | - | - | - | ZPF000000000130889 | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | .063, .094 | 1.59, 2.39 | - | - | 19 | - | - | - | - | Yes | - | HD36-24-19PN | PLG, 19P, AL, N, 12/16, P | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-19PE-059 TE Connectivity | In Stock | - | - | - | ZPF000000000130887 | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | .063, .094 | 1.59, 2.39 | - | - | 19 | - | - | - | - | Yes | - | HD36-24-19PE-059 | PLG,19P,AL,E,CBLCLMP BT,DRAIN,12/16,P,MC | - | - | - | - | - | - | - | - | - | - | ||
![]() DT6P-DC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | Gray | PVC | Protective Cover | - | Without | DT6P-DC | PROTECT CVR, 6P, REC, GRY, DT | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM3P-BT-BK TE Connectivity | In Stock | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PVC | Boot | - | With | DTM3P-BT-BK | BOOT, 3P, REC, ST, BLK | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM2S-BT-BK TE Connectivity | In Stock | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PVC | Boot | - | With | DTM2S-BT-BK | BOOT, 2P, PLG, ST, BLK | - | - | - | - | - | - | - | - | - | - | ||
![]() 429596 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | Black | PA GF | Dust Cap | - | Without | 429596-ZZ | DUST CAP.HD10.WITH 115mm NYLON C | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-968970-2 TE Connectivity | 2485 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | 6 | - | - | - | - | - | - | 8-968970-2 | MCP2.8 GEH ASSY 6P | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5733 TE Connectivity | In Stock | - | - | Gold | - | Battery Lead | Straight | - | - | - | - | - | - | - | - | 15-15 | - | - | - | - | Wall Mount | - | - | - | Brass | - | - | - | HC5733 | 35MM2 NEG LEAD CONNECTOR 1/4 UNC THREAD | Crimp | -65 to 200 °C | Receptacle | - | SKT | - | - | No | 32.74 mm | - | ||
![]() HDP24-24-33PN TE Connectivity | In Stock | - | - | - | ZPF000000000131200 | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | 33 | - | - | - | - | Yes | - | HDP24-24-33PN | REC, 33P, BLK, N, 20, P | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP24-24-9PE TE Connectivity | In Stock | - | - | - | HDP24-24-9PE-AS | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | .094, .142, .225 | 2.39, 3.61, 5.72 | - | - | 9 | - | - | - | - | Yes | - | HDP24-24-9PE | REC, 9P, BLK, E, 4/8/12, P | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP24-24-9SN TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | .094, .142, .225 | 2.39, 3.61, 5.72 | - | - | 9 | - | - | - | - | Yes | - | HDP24-24-9SN | REC, 9P, BLK, N, 4/8/12, S | - | - | - | - | - | - | - | - | - | - | ||
![]() HD30-18BT-BK TE Connectivity | 67 | - | - | - | 8-1899794-2 | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PVC | Boot | - | With | HD30-18BT-BK | BOOT, 18SZ, ST, BLK | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP26-24-47PE TE Connectivity | 168 | - | - | - | ZPF000000000131330 | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | .04, .063 | 1.02, 1.59 | - | - | 47 | - | - | - | - | Yes | - | HDP26-24-47PE | PLG, 47P, BLK, E, 16/20, P | - | - | - | - | - | - | - | - | - | - | ||
![]() M902-2131 TE Connectivity | In Stock | - | - | - | - | - | - | 180° | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT | Backshell | - | With | M902-2131 | BKSHL, 3SZ, CBL SZ .187-.300, HD10 | - | - | - | 20 pF | - | - | - | - | 1.6 mm | 1.6 x 0.81 mm | ||
![]() M902-2192 TE Connectivity | In Stock | - | - | - | - | - | - | 180° | +100%, 0% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT | Backshell | - | With | M902-2192 | BKSHL, 9SZ, CBL SZ .300-.430, HD10 | - | - | - | 0.47 F | - | 11.5 mm | 1 mOhm | - | 16 mm | 16 x 8 x 14 mm | ||
![]() DT04-08PB-E003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 8 | - | - | - | - | - | - | DT04-08PB-E003 | REC, 8P, BLK, N, CAP, B | - | - | - | - | - | - | - | - | - | - | ||
![]() 112263-90 TE Connectivity | 2725 | - | - | - | 112263-90-AS | Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7, 9, 14, 16, 18, 19, 21, 23, 29, 31, 33, 35, 47 | -55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009] | - | Aluminum | - | - | - | 112263-90 | PANEL NUT, SIZE 24, HD30 | - | - | - | - | - | - | - | - | - | - | ||
![]() DTP06-2S-CE01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 6.71u2009mmu2009[u2009.264u2009inu2009] | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | DTP06-2S-CE01 | PLG, 2P, GRY, E, CAP | - | - | - | - | - | - | - | - | - | - |