- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector Systemu2009
- Connector & Housing Typeu2009
- Centerline (Pitch)u2009
- Mating Pin Diameteru2009
- Sealableu2009
- Mating Tab Widthu2009
- Primary Product Coloru2009
- Primary Product Materialu2009
- Pluggable I/O Product Typeu2009
Attribute column
Manufacturer
TE Connectivity Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Accepts Cable Insulation Diameter Rangeu2009 | Base/Housing Material | Body Orientation | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Included Lightpipeu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Voltage Rating | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Type | Color | Number of Rows | Gender | Pitch | Number of Contacts | Housing Color | Family | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 185511-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Black | PBT GF | Cover - Cable Exit | - | - | - | With | 185511-1 | SHIELD+LEVER FOR MQS 8W+2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1376235-2 TE Connectivity | In Stock | - | - | - | - | - | Polyester | Straight | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 275 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 1376235-2 | 3POS MQS REC SEALED COD B | - | - | - | -55 to 125 °C | Housing | - | 1 | Plug | - | 6Coaxial POS | Gray | - | 49.9 mm | ||
![]() 967609-1 TE Connectivity | 38474 |
| - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | 6.4u2009mmu2009[u2009.252u2009inu2009] | - | - | - | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poor | Silicone | - | - | 967609-1 | MPQ EINZELLEITDICHT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1534579-1 TE Connectivity | 89 |
| - | - | Cross-Linked Polyvinylidene Fluoride | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1534579-1 | 16POS MQS REC COD A | - | - | - | - | Solder Sleeve | Transparent Blue | - | - | - | - | - | - | - | ||
![]() 1241634-1 TE Connectivity | 4796 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1241634-1 | 4POS MQS REC COD Z | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1924067-6 TE Connectivity | 10 |
| - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | Copper Alloy | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | Surface Mount | 2 | - | - | - | - | - | - | - | - | - | - | - | 1-1924067-6 | 2POS, MCON 1.2 CB REC 2p TL SEALED | Solder | - | 100 Vac | -40 to 85 °C | Board to Board | - | 2 | Receptacle | 0.8000 mm | 40 POS | Natural | Free Height (FH) Board-to-Board Connectors | 21.8 mm | ||
![]() 1924857-1 TE Connectivity | In Stock | - | - | Tin-Lead | - | - | Nylon | Right Angle | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Cable Mount | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | Red | PBT GF | - | - | - | - | - | 1924857-1 | Lock, 2 Posn, FAKRA | IDT | - | - | -55 to 105 °C | - | - | - | Receptacle | 3.9600 mm | - | White | - | 15.85 mm | ||
![]() 2057183-1 TE Connectivity | 10449627 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | Yes | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | 2057183-1 | 1x4 QSFP Kit Assy LP&HS, PCI | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2040487-1 TE Connectivity | 4633 |
| - | - | - | - | - | - | - | - | .087, .126 | 2.2, 3.2 | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | .025, .09 | .64, 2.3 | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 2040487-1 | 20P PLUG ASSY 0.64III/2.3TW CONN. | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1897695-3 TE Connectivity | 15 |
| - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | 1.01u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1-1897695-3 | 040 8P CAP ASSY SEAL TYPE GRY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2357921-1 TE Connectivity | 555 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | Black | PA | Backshell | - | - | - | Without | 2357921-1 | BACKSHELL,CONN KIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1473847-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 1473847-2 | CLEAN BODY 025 6POS PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717103-1 TE Connectivity | 3109 |
| - | - | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1717103-1 | 0.64 III 8POS PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2366599-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | No | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | 2366599-1 | cage assembly with customized heat sink | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2085945-2 TE Connectivity | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | - | - | - | - | - | - | Phosphor Bronze | Elastomeric Gasket | Standard | Yes | - | - | - | - | Surface Mount | - | - | - | Cage Assembly with Integrated Connector | 2 x 1 | - | - | - | - | - | - | - | 2085945-2 | QSFP+ Assy, 2x1, Gskt, 2LP-Innr, Sn EONs | Solder | - | - | -55 to 125 °C | Unshrouded | - | 2 | Header | 2.54 mm | 6 | Black | - | 7.62 mm | ||
![]() 2170256-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | EMI Enhanced | No | - | - | - | - | - | - | - | - | Cage | 1 x 1 | - | - | - | - | - | - | - | 2170256-1 | Cage Assy, QSFP, Through Bezel,w/o HS LP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2316374-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | 1-2316374-4 | 48POS,MCON 1.2,REC HSG ASSY,SLD,COD NEUT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2359321-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Z | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | 2-2359321-0 | FEMALE KIT, EWCAP, 1P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2359321-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | M | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | 1-2359321-2 | FEMALE KIT, EWCAP, 1P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2366066-4 TE Connectivity | 4706 | - | - | - | - | - | - | - | - | - | .118, .138 | 3, 3.5 | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | 1.15u2009mmu2009[u2009.045u2009inu2009] | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | 2366066-4 | 48POS,MCON 1.2,TAB HSG ASSY,UNSLD,COD D | - | - | - | - | - | - | - | - | - | - | - | - | - |