- Manufacturer
- Number of Positions
- Subcategory
- RoHS
- Pitch
- Contact Plating
- Contact Materials
- Housing Material
- Product Type
- Brand
- Product Category
- Current Rating
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Series | Number of Positions | Number of Rows | Subcategory | Pitch | Current Rating | Termination Style | Product Type | Product | Mounting Angle | Product Category | Stack Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 354949-E TE Connectivity | 15 |
| - | Gold | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | 3 Gbps | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 12 Position | 2 Row | - | 1.27 mm | 1.6 A | Solder | - | Connectors | Right Angle | - | - | ||
![]() 454701-E TE Connectivity | 2447 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354282-E TE Connectivity | In Stock | - | - | Gold | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | 1 mm, 1.5 mm | - | Solder | - | Connectors | Vertical | - | 10 mm | ||
![]() 364708-E TE Connectivity | 44 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | 5 Position | 1 Row | - | 1 mm, 1.5 mm | 6.6 A | Solder | - | Connectors | Right Angle | - | - | ||
![]() 254262-E TE Connectivity | 6 |
| - | Gold | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | 3 Gbps | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 12 Position | 2 Row | - | 1.27 mm | 1.6 A | Solder | - | Connectors | Right Angle | - | - | ||
![]() 1-2307731-8 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | 1200 | TE Connectivity | - | - | - | - | Details | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 2-2355195-5 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | 11 | TE Connectivity | - | - | - | - | Details | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 4-5178751-8 TE Connectivity | In Stock | - | - | Gold | - | TE Connectivity | Brass | 1 | TE Connectivity | - | - | - | - | Details | AMPMODU | 2 mm AMPMODU | 50 Position | 2 Row | Board to Board & Mezzanine Connectors | 2 mm | - | Solder | Board to Board & Mezzanine Connectors | Headers | Straight | Board to Board & Mezzanine Connectors | - | ||
![]() 374954-E TE Connectivity | 503 | - | - | Gold | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | MicroSpeed | 5 Position | 1 Row | - | 1.5 mm | 18 A | Solder | - | Headers | Straight | - | - | ||
![]() 474192-E TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364723-E TE Connectivity | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 68 Position | 2 Row | - | 1.27 mm | 1 A | - | - | Connectors | Straight | - | 36 mm | ||
![]() 364102-E TE Connectivity | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 12 Position | 2 Row | - | 1.27 mm | 1.6 A | - | - | Connectors | Straight | - | 36 mm | ||
![]() 364100-E TE Connectivity | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 12 Position | 2 Row | - | 1.27 mm | 1.6 A | - | - | Connectors | Straight | - | 32 mm | ||
![]() 354276-E TE Connectivity | In Stock | - | - | Gold | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | 1 mm, 1.5 mm | - | Solder | - | Connectors | Vertical | - | 1 mm | ||
![]() 364086-E TE Connectivity | 15 |
| - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 26 Position | 2 Row | - | 1.27 mm | 1.3 A | - | - | Connectors | Straight | - | 24 mm | ||
![]() 364095-E TE Connectivity | 77 | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 12 Position | 2 Row | - | 1.27 mm | 1.6 A | - | - | Connectors | Straight | - | 22 mm | ||
![]() 364101-E TE Connectivity | 20 |
| - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 12 Position | 2 Row | - | 1.27 mm | 1.6 A | - | - | Connectors | Straight | - | 34 mm | ||
![]() 354062-E TE Connectivity | 147 | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 16 Position | 2 Row | - | 1.27 mm | 1.7 A | Solder | - | Headers | Straight | - | 9.05 mm | ||
![]() 244631-E TE Connectivity | 399 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | 12 Position | 2 Row | - | 1.27 mm | - | Solder | - | Connectors | Vertical | - | - | ||
![]() 364092-E TE Connectivity | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | SMC 1.27mm | 26 Position | 2 Row | - | 1.27 mm | 1.3 A | - | - | Connectors | Straight | - | 36 mm |