- Manufacturer
- Number of Positions
- Subcategory
- RoHS
- Pitch
- Contact Plating
- Contact Materials
- Housing Material
- Product Type
- Brand
- Product Category
- Current Rating
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mated Stacking Heights | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Product Type | Termination Post Length | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Height Above Board | Stack Height | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2842138-8 TE Connectivity | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | TE Connectivity | - | - | Brass | 500 | - | TE Connectivity | - | - | + 125 C | - | - 40 C | Straight Pin | - | - | Details | 125 VAC | - | Bulk | - | - | - | 16 Position | - | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2842140-8 TE Connectivity | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | TE Connectivity | - | - | Brass | 500 | - | TE Connectivity | - | - | + 125 C | - | - 40 C | Straight Pin | - | - | Details | 125 VAC | - | Bulk | - | - | - | 16 Position | - | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2842111-6 TE Connectivity | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | TE Connectivity | - | - | Brass | 48 | - | TE Connectivity | - | - | + 125 C | - | - 40 C | - | - | - | Details | 125 VAC | - | Tube | - | - | - | 6 Position | - | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Right Angle | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2842130-7 TE Connectivity | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | TE Connectivity | - | - | Brass | 41 | - | TE Connectivity | - | - | + 125 C | - | - 40 C | Straight Pin | - | - | Details | 125 VAC | - | Tube | - | - | - | 14 Position | - | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 214548-E TE Connectivity | 23 |
| - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | 25 Gbps | + 125 C | TE Connectivity Erni | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | MICROSPEED | - | Array, Female Sockets | 5 | - | 1 | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | 18 A | - | - | Gold | Solder | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Ground Bus (Plane), Pick and Place | - | - | - | - | 0.305 (7.75mm) | 8 mm | - | - | ||
![]() 354186-E TE Connectivity | 227 | - | - | - | Surface Mount, Through Hole | Square | - | - | - | Gold | 0.114 (2.90mm) | Copper Alloy | - | Liquid Crystal Polymer (LCP) | - | - | - | - | TE Connectivity Erni | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | - | MICROSPEED | Solder | Header | 50 | - | 2 | Latch Holder | - | Male Pin | 1A | - | - | 0.504 (12.80mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | - | 0.059 (1.50mm) | 0.047 (1.20mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 157.5µin (4.00µm) | - | - | UL94 V-0 | - | ||
![]() 364733-E TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 80 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 36 mm | - | - | ||
![]() 364722-E TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 68 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 34 mm | - | - | ||
![]() 364729-E TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 80 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 28 mm | - | - | ||
![]() 364085-E TE Connectivity | 44 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 26 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1.3 A | - | - | - | Solder | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | 22 mm | - | - | ||
![]() 364726-E TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 80 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 22 mm | - | - | ||
![]() 354311-E TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 50 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 28 mm | - | - | ||
![]() 354307-E TE Connectivity | 44 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 50 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1.1 A | - | - | - | Solder | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | 20 mm | - | - | ||
![]() 364094-E TE Connectivity | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 12 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1.6 A | - | - | - | Solder | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | 20 mm | - | - | ||
![]() 364720-E TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 68 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 30 mm | - | - | ||
![]() 354309-E TE Connectivity | 44 |
| - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 50 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 24 mm | - | - | ||
![]() 234473-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MiniBridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364731-E TE Connectivity | 44 |
| - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | SMC 1.27mm | - | - | 80 Position | - | 2 Row | - | - | - | - | 1.27 mm | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 32 mm | - | - | ||
![]() 064003-E TE Connectivity | 569 |
| - | Gold | Through Hole | Square | Liquid Crystal Polymer (LCP) | - | - | Gold | 0.157 (4.00mm) | Copper Alloy | - | Liquid Crystal Polymer (LCP) | - | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | - | Tube | Active | - | - | -55°C ~ 125°C | - | SMC | Press-Fit | Header | 26 | - | 2 | Push-Pull | - | Male Pin | 1.7A per Contact | 1.27 mm | - | 0.323 (8.20mm) | Board to Board | All | 1.3 A | 0.050 (1.27mm) | Black | - | Press Fit | 0.050 (1.27mm) | 0.110 (2.79mm) | Shrouded - 4 Wall | Tin | 0.394 (10.00mm) | - | - | Connectors | Vertical | - | - | - | - | 39.4µin (1.00µm) | - | 3.25 mm | UL94 V-0 | - | ||
![]() 214355-E TE Connectivity | 477 |
| - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | TE Connectivity Erni | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | MICROSPEED | - | Array, Male Pins | 133 | - | 7 | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | 900 mA | - | - | Gold | Solder | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Ground Bus (Plane), Pick and Place | - | - | - | - | 0.189 (4.80mm) | 1 mm | - | - |