- RoHS Status
- Contact Plating
- Termination
- Insulation Diameter
- Published
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
- Part Status
- ELV
- Connector Type
- Lifecycle Status
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Operating Temperature Rangeu2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG610045R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | Yes | 1SNG610045R0000 | EP-DOP-SZ20-BL-B | - | UL 94V-2 | ||
![]() 1SNG601178R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | Yes | 1SNG601178R0000 | EP-SG-NPT1-LGR-B | - | UL 94V-2 | ||
![]() 1SNG620083R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | Yes | 1SNG620083R0000 | EP-ROP-PG29-GR-B | - | UL 94V-2 | ||
![]() 4-640472-6 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640472-6 | 16C MTA156 ASSY ON TAPE LF | - | - | ||
![]() T1310100113-000 TE Connectivity | In Stock | - | - | Side | - | - | - | Hood | - | - | - | - | - | - | - | - | - | T1310100113-000 | H10B-TS-RO-PG13.5 | - | - | ||
![]() 4-641148-7 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | - | Without | - | - | - | - | 4-641148-7 | 17P MTA156 ASSY 18AWG ORA LF | Insulation Displacement (IDC) | - | ||
![]() T1196244040-000 TE Connectivity | In Stock | - | - | Top & Side | - | - | - | Hood | - | - | - | - | - | - | - | - | - | T1196244040-000 | H24B-XWTG/TSH-M40/M40 | - | - | ||
![]() 1-1586042-6 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | Keyed | With | - | With | - | - | - | - | 1-1586042-6 | 16P VAL-U-LOK R/A HDR V0 | - | - | ||
![]() T3135320121-100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | Brass | Cable Clamp | Yes | T3135320121-100 | ZSM-32-M | - | - | ||
![]() 4-641150-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-641150-4 | 14P MTA156 ASSY 22AWG RED LF | - | - | ||
![]() 5-640474-1 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640474-1 | 21P MTA156 ASSY ON TAPE LF | - | - | ||
![]() 4-641151-8 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-641151-8 | 18P MTA156 ASSY 24AWG WHT LF | - | - | ||
![]() T3609320112-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | Yes | T3609320112-000 | DLX-32-MT | - | - | ||
![]() T2120101215-000 TE Connectivity | In Stock | - | - | Bottom | - | - | - | Hood & Base Housing Assembly With Inserts | - | - | - | - | - | - | - | - | - | T2120101215-000 | ZGG-10DST 1-7,2-8,3-9,4-6,5,10 | - | - | ||
![]() 1SNG626070R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | Yes | 1SNG626070R0000 | EP-SGL-M25-LGR-E | - | UL 94V-2 | ||
![]() 4-644563-6 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 4-644563-6 | 16P MTA100 CONN ASSY F/T 24AWG | - | - | ||
![]() 1SNG609030R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | No | 1SNG609030R0000 | ENBR-WG-NPT34-BL-A | - | - | ||
![]() T1912160129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | Hood | Screwlock | - | - | - | - | - | - | - | Yes | T1912160129-000 | H16BPR-TSHC-PG29 | - | - | ||
![]() 2-641523-4 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 2-641523-4 | 24P MTA156 PST CON ASSY YELL | - | - | ||
![]() 3-2178661-4 TE Connectivity | In Stock | - | - | - | - | Housing for Female Terminals | Connector Assembly | - | - | Keyed | With | - | With | - | - | - | - | 3-2178661-4 | AMP MULTIFITTING MKII ASSY 4P | - | - |