- RoHS Status
- Contact Plating
- Termination
- Insulation Diameter
- Published
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
- Part Status
- ELV
- Connector Type
- Lifecycle Status
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Wire Insulation Diameter Rangeu2009 | Cable Entry Locationu2009 | Category | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Sizeu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Interface Standards | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mil-Spec | Operating Temperature Rangeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1660243132-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1660243132-000 | H24B-SDRH-LB-M32 | - | - | - | ||
![]() T1710241125-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1710241125-000 | H24B-TBFS-M25 | - | - | - | ||
![]() T1770162132-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1770162132-000 | H16B-TBFH-LB-M32 | - | - | - | ||
![]() T1660163221-100 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1660163221-100 | H16B-SDRHM-LB-2PG21 | - | - | - | ||
![]() T1340160121-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | Yes | T1340160121-000 | H16B-TGH-RO-PG21 | - | - | - | ||
![]() T1330160121-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | Yes | T1330160121-000 | H16B-TSH-RO-PG21 | - | - | - | ||
![]() T1650103129-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1650103129-000 | H10B-SGRH-LB-PG29 | - | - | - | ||
![]() T1660103221-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1660103221-000 | H10B-SDRH-LB-2PG21 | - | - | - | ||
![]() T1650103232-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1650103232-000 | H10B-SGRH-LB-2M32 | - | - | - | ||
![]() T1270103129-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | Yes | T1270103129-000 | H10B-TSBHS-PG29 | - | - | - | ||
![]() T1340060129-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1340060129-000 | H6B-TGH-PG29 | - | - | - | ||
![]() 2-1394918-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | 2-1394918-3 | DUOPLG5.0 BU-STE 3P | - | - | - | ||
![]() 4-641242-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | 4-641242-6 | 16P MTA100 CONN ASSY F/T NATL | - | - | - | ||
![]() 1-644038-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | 1-644038-1 | 11P MTA100 CONN ASSY POL 15AU | - | - | - | ||
![]() 5-641237-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | 5-641237-4 | 24P MTA100 CONN ASSY RED 23183 | - | - | - | ||
![]() 1586359-8 TE Connectivity | In Stock | - | - | 1.27 – 2.11u2009mmu2009[u2009.05 – .083u2009inu2009] | - | Sensor Tools | - | - | - | Gang Wire Seal | Wire-to-Wire | - | - | - | - | - | USB | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | 1586359-8 | 08P MINIUMNL GANG WIRE SEAL DR | - | - | Socket Board | ||
![]() D369-B33-NS1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | YD369-B33-NS100000 | 369 3 WAY PANEL MOUNT REC, CRIMP, SKT | - | - | - | ||
![]() 1-2029059-0 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | 1-2029059-0 | 10P VAL-U-LOK VRTHDR W/PGS GW | - | - | - | ||
![]() 6762-203-22233 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Gold | Size 22 | Socket | - | - | - | - | - | - | - | - | - | - | 6762-203-22233 | CONT SOC ASSY | Gold | 22 | - | ||
![]() 12333-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Gold Flash | Size 16 | Socket | - | - | - | - | - | - | - | M39029/106-616 | - | - | 12333-16 | CONT SOC ASSY | Gold Flash | 20 – 16 | - |