- Subcategory
- Manufacturer
- RoHS
- Product Type
- Number of Positions
- Pitch
- Contact Materials
- Contact Plating
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Series
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Mounting Option 1 | Underplate Material | Approvals | AWG (min.) | AWG max. | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Maximum Operating Temperature | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shrouded | Termination Method | Total number of pins | Tradename | Transistor Polarity | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Inductance | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Family | Insulator Color | Number of Power Positions | Insulation Diameter | Product Type | Connector System | Inductance Tolerance | RMS Current (Irms) | Contact Design | Current Rating (Max) | Contact Retention | Resistance Tolerance | Continuous Collector Current | Product | Insulation Diameter-Min | Mounting Angle | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-640442-7 TE Connectivity | 2002 |
| - | - | - | Tin | - | Cable Mount | - | Nylon | - | - | - | - | 26 | 26 | Nylon | Tin plated | - | Right Angle | TE Connectivity / AMP | Polyamide | - | Cut & Clip | Tin plated | - | Copper Alloy | 6(mohm) | 1pc(s) | (L x W x H) 6.99 x 17.78 x 13.21 mm | Blue | 500 | - | - | No | - | Ramp Lock | TE Connectivity | - | 3-640442-7 | - | - | 0.15mm² | +105°C | +105°C | 0.12mm² | -55°C | -55°C | Cable Mount | Cable | 1 | 5A | 5A | 250V AC | 1 | - | -55C to 105C | - | - | - | - | Rectangular | 7 | 2.54(mm) | 2.54mm | 13.21(mm) | - | Details | - | Yes | - | IDT | 7 | MTA | - | 0.047126 oz | - | 250VAC | 250 V ac | - | - | -55 to 105 °C | Bag/Box | MTA-100 | - | - | - | - | - | - | MTA-100 | - | 7 Position | - | - | - | - | 1 | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | 5A | - | IDC | - | - | 7(POS) | - | - | Female | - | Blue | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 5/Contact(A) | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 17.78 mm | - | 17.78(mm) | 13.21mm | 6.99mm | 17.78mm | - | 6.99(mm) | - | - | - | - | ||
![]() 4-640428-2 TE Connectivity | 180 | - | - | - | - | Tin | - | CABLE | - | Nylon | - | LOCKING | - | - | - | - | Nylon | - | 1.872 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | Copper Alloy | 3(mohm) | - | - | - | 250 | - | TE CONNECTIVITY LTD | - | NYLON | Locking Ramp | TE Connectivity | - | - | 4-640428-2 | - | - | - | + 105 C | - | - | - 55 C | Cable Mount | Cable | - | - | - | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | ROHS COMPLIANT | Active | - | - | 3.96(mm) | 3.96mm | 18.42(mm) | 0.86 | Details | Yes | - | - | IDT | - | MTA | - | 0.200003 oz | - | 600VAC | 600 VAC | 22 AWG | 22 AWG | -55 to 105 °C | Box/Carton | MTA-156 | - | Yes | - | - | - | BOARD CONNECTOR | IDC Connector | - | 12 Position | - | - | - | Wire-to-Board | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 12 | - | - | compliant | 7 A | UL, CSA | IDC | COMMERCIAL | - | 12POWER(POS) | - | 0.355 inch | Female | 94V-2 | Red | 0.725 inch | AMP | - | 3 A | SQ PIN-SKT | 7 mΩ | 22 AWG | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | - | IDC | - | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | 8.0064 N | .8896 N | - | - | - | - | RED | - | - | Headers & Wire Housings | - | - | - | PREASSEM CONN | 7/Contact(A) | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 47.55 mm | - | 47.55(mm) | - | - | - | 80u inch | 9.02(mm) | - | - | - | - | ||
![]() 3-641150-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | - | - | - | - | 250 | - | - | - | - | Locking Ramp | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | MTA | - | - | - | - | 600 VAC | - | - | -55 to 105 °C | Bulk | MTA-156 | - | - | - | - | - | - | Receptacle Assembly | - | 4 Position | - | - | - | - | - | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | 7 A | - | IDC | - | - | - | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 15.85 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-103947-7 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 24 | - | - | - | - | Latch | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - 65 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | AMPMODU | - | 0.077497 oz | - | - | - | - | - | -65 to 105 °C | Tube | AMPMODU MTE | - | - | - | - | - | - | Latch / Eject | - | 8 Position | - | - | - | - | 1 Row | Pin | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 22.73 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-640600-4 TE Connectivity | 2140 | - | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | 20 | 20 | Nylon | Tin plated | - | Right Angle | TE Connectivity / AMP | Polyamide | - | Cut & Clip | Tin plated | - | Copper Alloy | 3(mohm) | 1pc(s) | (L x W x H) 9.78 x 18.42 x 15.85 mm | Yellow | 250 | MTA .156 Header | - | No | - | Locking Ramp | TE Connectivity | - | 3-640600-4 | - | - | 0.40mm² | +105°C | - | 0.50mm² | -55°C | - | Cable Mount | Cable | 1 | 7A | 7A | 600V AC | 1 | - | -55C to 105C | - | - | - | - | Rectangular | 4 | 3.96(mm) | 3.96mm | 18.42(mm) | - | Details | - | Yes | - | IDT | 4 | MTA | - | 1.763698 oz | - | 600VAC | 600 VAC | - | - | -55 to 105 °C | Bag/Box | MTA-156 | - | - | - | - | - | - | IDC Connector | - | 4 Position | - | - | - | - | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | 7 A | - | IDC | - | - | 4(POS) | - | - | Socket (Female) | - | Yellow | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 7/Contact(A) | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 15.85 mm | - | 15.85(mm) | 15.85mm | 9.78mm | 18.42mm | - | 9.78(mm) | - | - | - | - | ||
![]() 3-643820-7 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | 3(mohm) | - | - | - | 250 | - | - | - | - | Locking Ramp | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | 3.96(mm) | - | 18.42(mm) | - | Details | - | - | - | IDT | - | MTA | - | - | - | 600VAC | 600 VAC | - | - | -55 to 105 °C | Bag/Box | MTA-156 | - | - | - | - | 50.0000 ppm/°C | - | IDC Connector | 22 Ohm | 7 Position | - | - | - | - | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | 25 W | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | 7 A | - | IDC | - | - | 7Power(POS) | - | - | Socket (Female) | - | White | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 7/Contact(A) | - | 5 | - | Wire Housings | - | - | Headers & Wire Housings | 51.8 mm | 28 mm | 27.74(mm) | - | - | - | - | 9.02(mm) | - | - | - | - | ||
![]() 4-640426-0 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Tin | Cable, Free Hanging, PCB | Cable Mount | 10 | Nylon | - | - | Nickel | CSA | - | - | Nylon | - | - | Right Angle | TE Connectivity | - | Power | - | - | - | Copper Alloy | 3(mohm) | - | - | - | 250 | - | - | - | - | Locking Ramp | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | - | +105°C | - | - | -55°C | Cable Mount | Cable | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | 3.96(mm) | 3.96mm | 18.42(mm) | - | Details | - | - | No | IDT | - | MTA | - | 0.161696 oz | 600 V | 600VAC | 600 V ac | - | - | -55 to 105 °C | Bag/Box | MTA-156 | - | - | IDC, IDT | - | - | Socket | IDC Connector | - | 10 Position | 221 °C | -67 °C | Orange | Wire-to-Board | 1 | Receptacle | - | - | Ramp | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.9600 mm | - | Right Angle | 9.02 mm | - | 7A | - | IDC | - | 3.96 mm | 10Power(POS) | - | - | Female | - | Orange | - | - | 600 V | - | Socket | 3 mΩ | 18 AWG | - | - | - | - | - | Compliant | 600 V | - | Tin | - | - | Discrete | - | 18 AWG | - | - | - | - | No | 7 A | - | - | - | 10 | 2.413 mm | Headers & Wire Housings | Wire-to-Board | - | - | - | 7/Contact(A) | With | - | - | Wire Housings | - | - | Headers & Wire Housings | 39.62 mm | - | 39.62(mm) | 9.02 mm | 39.62 mm | - | 80 µm | 9.02(mm) | No | No SVHC | UL94 V-2 | Not Applicable | ||
![]() 3-647477-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | - | - | - | - | 1000 | - | - | - | - | Locking Ramp | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | MTA | - | - | - | - | - | - | - | -55 to 105 °C | Bulk | MTA-100 | - | - | - | - | - | - | Receptacle Housing | - | 2 Position | - | - | - | - | - | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Free Height (FH) Board-to-Board Connectors | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103960-9 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 22 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - 65 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | - | IDT | - | AMPMODU | - | - | - | - | - | - | - | -65 to 105 °C | Tube | AMPMODU MTE | - | - | - | - | - | - | Receptacle Housing | - | 10 Position | - | - | - | - | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | Socket | - | - | 2.5400 mm | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 30 AWG to 26 AWG | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 25.34 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-640441-8 TE Connectivity | 980000 |
| - | 11 Weeks | - | Tin | - | Cable Mount | - | Nylon | - | LOCKING | - | - | 24 | 24 | Nylon | Tin plated | 0.8 inch | Right Angle | TE Connectivity | Polyamide | - | Cut & Clip | Tin plated | TIN | Copper Alloy | 6(mohm) | 1pc(s) | (L x W x H) 6.99 x 20.32 x 13.21 mm | White | 500 | - | TE CONNECTIVITY LTD | No | NYLON | Ramp Lock | TE Connectivity | - | 3-640441-8 | 3-640441-8 | - | 0.20mm² | +105°C | + 105 C | 0.20mm² | -55°C | - 55 C | Cable Mount | Cable | 1 | 5A | 5A | 250V AC | 1 | 1 | - | 105 °C | -55 °C | - | Active | Rectangular | 8 | 2.54(mm) | 2.54mm | 13.21(mm) | 1.06 | Details | Yes | Yes | - | IDT | 8 | MTA | - | 0.052664 oz | - | 250VAC | 250 V ac | 24 AWG | 24 AWG | - | Bag/Box | MTA-100 | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | MTA-100 | - | 8 Position | - | - | - | Wire-to-Board | 1 | Receptacle | - | 8536.69.40.40 | - | Headers & Wire Housings | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | - | compliant | 5A | UL, CSA | IDC | COMMERCIAL | - | 8(POS) | - | 0.275 inch | Female | 94V-2 | White | 0.52 inch | AMP | - | - | SQ PIN-SKT | 10 mΩ | 24 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | IDC | - | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | 8.896 N | 3.614 N | - | - | - | - | WHITE | - | - | Headers & Wire Housings | - | - | - | PREASSEM CONN | 5/Contact(A) | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 20.32 mm | - | 20.32(mm) | 13.21mm | 6.99mm | 20.32mm | 80u inch | 6.99(mm) | - | - | - | - | ||
![]() 647476-6 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | - | - | - | - | 1000 | - | - | - | - | Locking Ramp | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | IDT | - | MTA | - | - | - | - | - | - | - | -55 to 105 °C | - | MTA-156 | - | - | - | - | - | - | Plug Housing | - | 6 Position | - | - | - | - | - | Plug | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | - | - | IDC | - | - | - | - | - | Pin (Male) | - | Orange | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 27.74 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640429-1 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | 3(mohm) | - | - | - | 250 | - | - | - | - | Locking Ramp | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - 55 C | Cable Mount | Cable | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | 3.96(mm) | - | 18.42(mm) | - | Details | - | - | - | IDT | - | MTA | - | 0.355950 oz | - | 600VAC | 600 VAC | - | - | -55 to 105 °C | Bag/Box | MTA-156 | - | - | - | - | - | - | IDC Connector | - | 11 Position | - | - | - | Wire-to-Board | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | 7 A | - | IDC | - | - | 11Power(POS) | - | - | Socket (Female) | - | White | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 7/Contact(A) | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 43.59 mm | - | 43.59(mm) | - | - | - | - | 9.02(mm) | - | - | - | - | ||
![]() 4-644565-3 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 500 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | MTA | - | - | - | - | 250 VAC | - | - | -55 to 105 °C | Bulk | MTA-100 | - | - | - | - | - | - | Receptacle Assembly | - | 13 Position | - | - | - | - | - | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | IDC | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 33.02 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-647010-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Straight | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | - | - | - | - | 300 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | MTA | - | - | - | - | 250 VAC | - | - | -55 to 105 °C | Bulk | MTA-100 | - | - | - | - | - | - | Plug Assembly | - | 2 Position | - | - | - | - | - | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | IDC | - | - | - | - | - | Socket (Female) | - | Blue | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641238-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | - | - | - | - | 125 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | MTA | - | - | - | - | 250 VAC | - | - | -55 to 105 °C | Bulk | MTA-100 | - | - | - | - | - | - | Receptacle Assembly | - | 24 Position | - | - | - | - | - | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | IDC | - | - | - | - | - | Socket (Female) | - | White | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 60.96 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644466-4 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Tin | Cable, Free Hanging | - | - | Nylon | Nylon | - | Nickel | CSA | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | 3(mohm) | - | - | - | 250 | - | - | - | - | Locking Ramp | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - 55 C | Cable Mount | Cable | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | 3.96(mm) | - | 18.42(mm) | - | Details | - | - | No | IDT | - | MTA | - | 0.127939 oz | 600 V | 600VAC | 600 VAC | - | - | -55 to 105 °C | Bag | MTA-156 | - | - | IDC, IDT | - | - | Socket | Ring Tongue Terminal | - | 4 Position | 221 °C | -67 °C | Yellow | Wire-to-Board | 1 Row | Receptacle | - | - | Ramp | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.9600 mm | - | Right Angle | 9.78 mm | - | 7 A | - | IDC | - | 3.96 mm | 4(POS) | - | - | Socket (Female) | - | Yellow | - | - | 600 V | - | Socket | 3 mΩ | 20 AWG | - | - | - | - | - | Compliant | 600 V | - | Tin | - | - | Discrete | - | 20 AWG | - | - | - | - | No | 7 A | - | - | - | 4 | 2.413 mm | Headers & Wire Housings | Wire-to-Board | - | - | - | 7/Contact(A) | With | - | - | Wire Housings | - | - | Headers & Wire Housings | 38 mm | - | 15.85(mm) | 9.78 mm | 15.8496 mm | - | 30 µm | 9.78(mm) | No | No SVHC | UL94 V-2 | Not Applicable | ||
![]() 5-103975-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 44 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 105 C | - | - | - 65 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | AMPMODU | - | 0.031570 oz | - | - | - | - | - | -65 to 105 °C | Tube | AMPMODU MTE | - | - | - | - | - | - | Receptacle Housing | - | 5 Position | - | - | - | Wire-to-Board | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 22.8 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-179694-6 TE Connectivity | In Stock | - | - | 11 Weeks | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | 0.551 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | 1000 | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | TE Connectivity | - | - | 2-179694-6 | 179694 | - | - | + 105 C | - | - | - 30 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 1 | - | 105 °C | -40 °C | - | Active | - | - | - | - | - | 1.55 | Details | Yes | - | - | - | - | Common Termination | NPN | 0.013228 oz | - | - | 125 V | 24 AWG | 24 AWG | - | Bulk | AMP CT | - | Yes | - | EAR99 | - | BOARD CONNECTOR | Receptacle Housing | - | 6 Position | - | - | - | Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | - | Headers & Wire Housings | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2 mm | 6 | - | - | compliant | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | Socket (Female) | 94V-0 | Gray | 0.157 inch | AMP | - | 3 A | RND PIN-SKT | 20 mΩ | 24 AWG | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | - | IDC | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | PREASSEM CONN | - | - | - | 50 | Wire Housings | 0.037 inch | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-111623-7 TE Connectivity | 8 |
| - | 10 Weeks | - | Gold | - | Cable Mount | - | PET | - | LATCH | - | - | - | - | Polyester | - | 1.149 inch | Right Angle | TE Connectivity | - | - | - | - | GOLD (30) OVER NICKEL (50) | Beryllium Copper | - | - | - | - | 50 | - | TE CONNECTIVITY LTD | - | POLYESTER | - | TE Connectivity | - | - | 2-111623-7 | 111623 | - | - | +105°C | - | - | -65°C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | 2 | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 1.7 | Details | Yes | - | - | IDT | - | AMP-LATCH | - | 0.041165 oz | - | - | 125 V ac | 28 AWG | 28 AWG | -65 to 105 °C | Tray | AMP-LATCH | e4 | Yes | - | EAR99 | - | BOARD CONNECTOR | Receptacle | - | 24 Position | - | - | - | Wire-to-Board | 2 | Receptacle | POLARIZED | 8536.69.40.40 | - | Headers & Wire Housings | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 24 | - | - | compliant | 500mA | UL, CSA | IDC | COMMERCIAL | - | 24 | MULTIPLE MATING PARTS AVAILABLE | 0.203 inch | Socket (Female) | 94V-0 | Black | 0.403 inch | AMP | - | 0.5 A | SQ PIN-SKT | 25 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | 1.5 uH | - | - | IDC | - | POLARIZED HOUSING | - | - | 150 Cycles | - | GOLD (5) OVER NICKEL (50) | RECTANGULAR | .139 N | 1.668 N | - | - | 0.079 inch | - | BLACK | - | - | Headers & Wire Housings | - | 20 | 15 A | PREASSEM CONN | - | - | - | - | Headers | 0.024 inch | - | Headers & Wire Housings | 10.16 | 10.16 mm | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 284930-5 TE Connectivity | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 308 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | + 110 C | - | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.043740 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 5 Position | - | - | - | Wire-to-Board | 1 Row | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | IDC | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers | - | Right Angle | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - |