- Subcategory
- Manufacturer
- RoHS
- Product Type
- Number of Positions
- Pitch
- Contact Materials
- Contact Plating
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Series
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Shielding | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Shrouding | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Max Voltage Rating (AC) | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Insulator Color | Mating Retention | Insulation Diameter | Contact Rating (Current) | Contact Retention | Mating Alignment | Height | Length | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTC100-KT2-0165 TE Connectivity Aerospace, Defense and Marine | 804 |
| - | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold, Nickel | - | - | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Socket | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Unshielded | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1-643819-5 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | Free Hanging | - | Nylon | - | - | COPPER ALLOY | - | Bulk | - | e0 | no | - | - | IDC | EAR99 | Connector, Receptacle, Socket | - | 221°C | -67°C | Red | 1 | - | 8536.69.40.40 | Ramp | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.9624mm | - | - | - | 7A | - | 600V | COMMERCIAL | CSA | No | 15 | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | Female | 94V-2 | White | 0.725 inch | - | 7A | SQ PIN-SKT | - | - | - | - | Non-Compliant | - | - | POLARIZED HOUSING | - | Discrete | 25 Cycles | 22 AWG | RECTANGULAR | - | .8896 N | - | - | - | 2.41 mm | 7A | - | - | 9.02mm | 59.44mm | 5.08μm | - | RoHS Compliant | UL94 V-2 | Not Applicable | ||
![]() 1-640601-6 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | Free Hanging | - | Nylon | - | - | COPPER ALLOY | - | Bulk | - | e0 | no | - | - | IDC | EAR99 | Connector, Receptacle, Socket | - | 221°C | -67°C | Red | 1 | - | 8536.69.40.40 | Ramp | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.9624mm | - | - | - | 7A | - | 600V | COMMERCIAL | CSA | No | 16 | MULTIPLE MATING PARTS AVAILABLE | 0.385 inch | Female | 94V-2 | White | 0.725 inch | - | 7A | SQ PIN-SKT | 5mOhm | - | - | - | Non-Compliant | - | - | POLARIZED HOUSING | 2200VAC V | Discrete | 25 Cycles | 22 AWG | RECTANGULAR | 8.0064 N | .8896 N | - | - | - | 2.41 mm | 7A | - | - | 9.779mm | 63.3984mm | 5.08μm | - | RoHS Compliant | UL94 V-2 | Not Applicable | ||
![]() 644860-3 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | Cable, Free Hanging | - | Nylon | - | - | COPPER ALLOY | - | Bulk | - | e0 | no | - | - | IDC | - | Connector, Receptacle, Socket | - | 221°C | -67°C | Black | 1 | - | - | Ramp | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.9624mm | Right Angle | - | 9.02mm | 7A | - | 600V | - | CSA | No | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | - | 3mOhm | - | - | - | Non-Compliant | 600V | - | - | - | Discrete | - | 18 AWG | - | - | - | - | - | - | 2.41 mm | 7A | - | - | 9.144mm | 11.938mm | 5.08μm | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() MTCP-KT2-0001 TE Connectivity Aerospace, Defense and Marine | 819 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MTCR-103-04P-001 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 4 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 6.35mm | - | Unshielded | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MTCPQKT2P22SGBA TE Connectivity Aerospace, Defense and Marine | 760 |
| - | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold, Nickel | - | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Socket | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5146mm | - | Unshielded | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTCPQKT2R22PGCB TE Connectivity Aerospace, Defense and Marine | 511 |
| Datasheet | 4 Weeks | - | - | Socket | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTCPQKT2P22SGCA TE Connectivity Aerospace, Defense and Marine | 987 |
| - | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold, Nickel | Socket | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Socket | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5146mm | - | Unshielded | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTCP-122-20S1-022 TE Connectivity Aerospace, Defense and Marine | 2848 |
| Datasheet | 20 Weeks | - | - | Socket | - | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTC100-JA2-S11M3-CS082 TE Connectivity Aerospace, Defense and Marine | 2990 |
| Datasheet | 20 Weeks | - | - | Socket | - | - | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 697119-000 TE Connectivity Aerospace, Defense and Marine | 2037 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MTC100-JA2-S11M2-CS082 TE Connectivity Aerospace, Defense and Marine | 2973 |
| Datasheet | 14 Weeks | - | - | Socket | - | - | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1-640607-5 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | - | - | Nylon | - | - | COPPER ALLOY | - | - | - | e0 | no | - | - | IDC | - | Connector, Receptacle, Socket | - | 221°C | -67°C | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.9624mm | - | - | - | 7A | - | 600V | - | CSA | No | 15 | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-2 | White | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | 2.41 mm | 7A | - | - | 9.779mm | 59.436mm | 5.08μm | - | RoHS Compliant | UL94 V-2 | Not Applicable | ||
![]() MTCPQKT1P2PGBD TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold, Nickel | Socket | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Crimp | - | Pin, Plug | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5146mm | - | Unshielded | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTCPQKT2P22SFAA TE Connectivity Aerospace, Defense and Marine | 998 |
| - | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold, Nickel | Socket | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Socket | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5146mm | - | Unshielded | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | RoHS Compliant | - | - | ||
![]() 647478-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | Square | Nylon | POLARIZED LCK | LOCKING | COPPER ALLOY | -55°C | - | - | e0 | - | - | - | Crimp | - | Connector, Receptacle, Socket | - | - | - | - | 1 | POLARIZATION AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.96mm | - | - | - | - | UL, CSA | - | COMMERCIAL | - | Yes | 2 | - | 0.355 inch | Female | - | White | - | - | 7A | SQ PIN-SKT | 3mOhm | 5000000000Ohm | - | PLUG | Compliant | - | - | POLARIZED HOUSING | - | - | - | 22 AWG | RECTANGULAR | - | .4448 N | - | RED | - | - | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-2 | Not Applicable | ||
![]() MTCPQKT2P22SGDB TE Connectivity Aerospace, Defense and Marine | 960 |
| - | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold, Nickel | Socket | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Socket | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5146mm | - | Unshielded | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | Compliant | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTCPQKT1P2PGDC TE Connectivity Aerospace, Defense and Marine | 2209 |
| - | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold, Nickel | Socket | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Crimp | - | Pin, Plug | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5146mm | - | Unshielded | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | Compliant | - | - | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTCPQKT2P22SGBC TE Connectivity Aerospace, Defense and Marine | 785 |
| - | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold, Nickel | Socket | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Socket | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5146mm | - | Unshielded | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | 1.5kV | - | - | - | - | 2.54 mm | - | - | - | Nickel | - | - | - | - | - | - | - | - | Yes | - | With | - | - | With | With | - | - | - | - | RoHS Compliant | - | - |