- Subcategory
- Contact Plating
- Manufacturer
- Contact Materials
- RoHS
- Product Type
- Pitch
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Housing Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Type | Number of Positions | Applications | Number of Rows | Subcategory | Pitch | Termination Style | Contact Gender | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 364214-E TE Connectivity | 2996 |
| - | - | - | - | - | - | - | MaxiBridge | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 119973-E TE Connectivity | 3563 |
| - | Tin | Copper Alloy | - | + 100 C | - 40 C | SMD/SMT | iBridge Ultra | Receptacle Housings | 4 Position | - | 1 Row | Headers & Wire Housings | 2 mm | Solder | Socket (Female) | Natural | - | - | - | - | Headers & Wire Housings | - | Wire Housings | Straight | UL 94V-0 | ||
![]() 374338-E TE Connectivity | In Stock | - | - | - | - | Female | - | - | Panel Mount | MaxiBridge | Receptacle | 20 Position | - | 2 Row | Headers & Wire Housings | 2.54 mm | Crimp | Socket (Female) | - | - | - | - | - | Headers & Wire Housings | - | Connectors | Straight | - | ||
![]() 474007-E TE Connectivity | In Stock | - | - | Gold | Copper Alloy | - | + 150 C | - 55 C | SMD/SMT | MaxiBridge | Shrouded | 10 Position | - | 2 Row | Headers & Wire Housings | 2.54 mm | Solder | Pin (Male) | Blue | - | 1 GOhms | 2.54 mm | - | Headers & Wire Housings | - | Headers | Straight | UL 94 V-0 | ||
![]() 474017-E TE Connectivity | 347 |
| - | Gold | Copper Alloy | - | + 150 C | - 55 C | SMD/SMT | MaxiBridge | Shrouded | 10 Position | - | 2 Row | Headers & Wire Housings | 2.54 mm | Solder | Pin (Male) | Blue | - | 1 GOhms | 2.54 mm | - | Headers & Wire Housings | - | Headers | Right Angle | UL 94 V-0 | ||
![]() 444844-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 384473-E TE Connectivity | 316 |
| - | - | - | - | + 150 C | - 55 C | SMD/SMT | MaxiBridge | Shrouded | 4 Position | - | 1 Row | Headers & Wire Housings | 2.54 mm | Solder | Pin (Male) | - | - | - | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | ||
![]() 464762-E TE Connectivity | 90000 | - | - | - | - | - | - | - | - | MaxiBridge | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 787500-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254708-E TE Connectivity | 6 |
| - | Gold | - | - | + 125 C | - 55 C | Mounting Peg | MaxiBridge | Shrouded | 6 Position | - | 1 Row | Headers & Wire Housings | 2.54 mm | Solder | Pin (Male) | Blue | - | - | - | 4.1 mm | Headers & Wire Housings | - | Headers | Straight | - | ||
![]() 364484-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | MiniBridge | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 364257-E TE Connectivity | 6 |
| - | - | - | - | + 150 C | - 55 C | Cable Mount / Free Hanging | MaxiBridge | Receptacle Housings | 8 Position | - | 1 Row | Headers & Wire Housings | 2.54 mm | Crimp | Socket (Female) | - | - | - | - | - | Headers & Wire Housings | - | Connectors | Straight | - | ||
![]() 254710-E TE Connectivity | In Stock | - | - | Gold | - | - | + 125 C | - 55 C | Mounting Peg | MaxiBridge | Shrouded | 6 Position | - | 1 Row | Headers & Wire Housings | 2.54 mm | Solder | Pin (Male) | Red | - | - | - | 4.1 mm | Headers & Wire Housings | - | Headers | Straight | - | ||
![]() 515406-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 1-1586493-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1954443-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900121-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1589472-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2355091-8 TE Connectivity | 635 | - | - | Tin | Copper | Plug | + 85 C | - 30 C | SMD/SMT | - | Header Assembly | 8 Position | Wire-to-Board | 1 Row | Headers & Wire Housings | 1.2 mm | Solder | Pin (Male) | Natural | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | 3.45 mm | Connectors | Straight | UL 94 V-0 | ||
![]() 2355088-7 TE Connectivity | 1850 | - | - | Tin | Copper | Receptacle | + 85 C | - 30 C | SMD/SMT | - | Header Assembly | 7 Position | Wire-to-Board | 1 Row | Headers & Wire Housings | 1.2 mm | Press Fit | Socket (Female) | Black | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | Connectors | Straight | UL 94 V-0 |