- Contact Plating
- Contact Materials
- Subcategory
- Mounting Styles
- Manufacturer
- Type
- Packaging
- Gender
- RoHS
- Product Type
- Pitch
- Housing Material
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Wire/Cable Gauge | Product Type | Termination Post Length | Assembly Length | Product | Mounting Angle | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2355088-4 TE Connectivity | 16250 |
| - | - | Tin | - | - | - | - | - | Copper | Receptacle | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 14 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | Socket (Female) | Black | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2-2355088-4 TE Connectivity | 495 | - | - | - | Tin | - | - | - | - | - | Copper | Receptacle | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 24 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | Socket (Female) | Black | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2355088-8 TE Connectivity | 1841 | - | - | - | Tin | - | - | - | - | - | Copper | Receptacle | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 8 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | Socket (Female) | Black | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2-2355088-3 TE Connectivity | 500 | - | - | - | Tin | - | - | - | - | - | Copper | Receptacle | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 23 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | Socket (Female) | Black | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 1-2355088-5 TE Connectivity | 1391 | - | - | - | Tin | - | - | - | - | - | Copper | Receptacle | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 15 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | Socket (Female) | Black | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2-2355091-5 TE Connectivity | 528 | - | - | - | Tin | - | - | - | - | - | Copper | Plug | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 25 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | Pin (Male) | Natural | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | 3.45 mm | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2355088-6 TE Connectivity | 1850 | - | - | - | Tin | - | - | - | - | - | Copper | Receptacle | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 6 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | Socket (Female) | Black | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 1-2355088-3 TE Connectivity | 1828 | - | - | - | Tin | - | - | - | - | - | Copper | Receptacle | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 13 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | Socket (Female) | Black | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2MM-RCP-D08-BX TE Connectivity | 4318 | - | - | - | - | - | - | - | - | - | Copper | Female | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Receptacle | 16 Position | - | - | Signal | 2 Row | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | Headers & Wire Housings | - | - | Connectors | - | - | - | - | - | UL 94V-0 | ||
![]() 2MM-RCP-S16-BX TE Connectivity | 4817 | - | - | - | - | - | - | - | - | - | Copper | Female | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Receptacle | 32 Position | - | - | Signal | 1 Row | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | - | - | - | - | - | UL 94V-0 | ||
![]() 1-2355091-2 TE Connectivity | 635 | - | - | - | Tin | - | - | - | - | - | Copper | Plug | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | Header Assembly | 12 Position | - | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 1.2 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | Pin (Male) | Natural | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Headers & Wire Housings | 3.45 mm | - | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2MM-RCP-D12-BX TE Connectivity | 4488 | - | - | - | - | - | - | - | - | - | Copper | Female | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Receptacle | 24 Position | - | - | Signal | 2 Row | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | Headers & Wire Housings | - | - | Connectors | - | - | - | - | - | UL 94V-0 | ||
![]() 2MM-RCP-D15-BX TE Connectivity | 3834 | - | - | - | - | - | - | - | - | - | Copper | Female | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Receptacle | 30 Position | - | - | Signal | 2 Row | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | Headers & Wire Housings | - | - | Connectors | - | - | - | - | - | UL 94V-0 | ||
![]() 2MM-RCP-S06-BX TE Connectivity | 5765 | - | - | - | - | - | - | - | - | - | Copper | Female | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Receptacle | 12 Position | - | - | Signal | 1 Row | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | - | - | - | - | - | UL 94V-0 | ||
![]() 2MM-RCP-S12-BX TE Connectivity | 5777 | - | - | - | - | - | - | - | - | - | Copper | Female | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Receptacle | 24 Position | - | - | Signal | 1 Row | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | - | - | Headers & Wire Housings | - | - | Connectors | - | - | - | - | - | UL 94V-0 | ||
![]() PTM037SC2DC018N TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-859474-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 11 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | 1.2192 m | - | - | - | - | - | - | - | ||
![]() 294136-E TE Connectivity | 864 | - | - | - | - | Surface Mount | Square | - | Gold | 0.122 (3.10mm) | Copper Alloy | - | Liquid Crystal Polymer (LCP) | - | - | TE Connectivity Erni | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | MICROCON | Solder | Header | - | 26 | - | - | - | 2 | Latch Holder | - | Male Pin | 2.1A per Contact | - | - | - | 0.189 (4.80mm) | Board to Cable/Wire | All | 0.031 (0.80mm) | Black | - | 0.049 (1.25mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 157.5µin (4.00µm) | UL94 V-0 | - | ||
![]() 713281-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109938-E TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | Shrouded | 6 Position | - | - | - | 1 Row | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | 1000 MOhms | - | - | Headers & Wire Housings | - | - | Headers | Straight | - | - | - | - | UL 94 V-0 |