- Subcategory
- Contact Plating
- Manufacturer
- Contact Materials
- RoHS
- Product Type
- Pitch
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Contact Shape | Housing Material | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | PCB Mount Alignment | Approvals | Base/Housing Material | Body Orientation | Brand | Cable Types | Circuit Arrangement | Contact Materials | Contact Resistance Max | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | High Potential | Latching Type | Manufacturer | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Elements per Chip | Operating Temp Range | Output Device | Pitch (mm) | Pitch Spacing | Primary Configuration | Primary Side Connection | Product Depth (mm) | Qualification | RoHS | Schedule B | Secondary Configuration | Secondary Side Connection | Supplier Package | Tail Length | Termination Method | Tradename | Typical Operating Supply Voltage | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Subcategory | Power Rating | Pitch | Orientation | Depth | Resistor Type | Current Rating | Pin Count | Termination Style | Number of Contacts | Contact Gender | Housing Color | Output Type | Lead Length | Operating Supply Voltage | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Plating | Cable Length | Output Current | Lead Style | Input Type | Contact Current Rating | Logic Function | Mating Retention | Mating Post Length | Product Type | Channel Type | Termination Post Length | Current Rating (Max) | Resistance Tolerance | Transformer Type | Keyed | Core Type | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | High Temperature Compatible | Product | Mounting Angle | Contact Mating Length | Product Category | Turns Ratio | Product Length | Product Width | Product Length (mm) | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6-103735-3 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | Thermoplastic | Straight | TE Connectivity | - | - | Brass | 15(mohm) | - | 14 | - | Latched | TE Connectivity | - | + 105 C | - | - | - 65 C | Through Hole | Through Hole | 1 | - | -65C to 105C | - | 2.54(mm) | 2.54mm | - | - | 6.98(mm) | - | Details | - | - | - | - | - | Solder | AMPMODU | - | 0.108115 oz | - | -65 to 105 °C | Box/Tube | AMPMODU MTE | - | - | - | Shrouded Header | - | 14 Position | - | - | - | Wire-to-Board | 1 Row | Header | - | Headers & Wire Housings | - | 2.5400 mm | - | - | - | 3 A | - | Solder Pin | 14(POS) | Pin (Male) | Black | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | 38.1 mm | - | 38.1(mm) | - | - | - | - | - | 13.59(mm) | - | UL 94 V-0 | - | ||
![]() 1977118-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 25 | - | - | TE Connectivity | 15 V | - | 90@5V/40@10V/25@15V ns | 3 V | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | N | - | - | - | SOIC | - | - | AMPMODU | 3.3/5/9/12 V | - | - | -40 to 125 °C | Bulk | AMPMODU MOD II | - | - | - | Breakaway | - | 8 Position | - | - | - | - | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 14 | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverter | - | 8.08 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87216-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 312 | 50 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | AMPMODU | - | - | - | - | - | AMPMODU MOD II | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | N | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2316110-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | RG316 | - | - | - | - | 250 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Crimp-Crimp | - | - | - | - | - | - | - | - | - | SMA to Right Angle MCX | - | - | - | - | - | - | - | - | Receptacle-Plug | - | Headers & Wire Housings | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-2338245-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 600 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/K | - | - | 198 Ohm | - | - | - | - | - | - | - | - | Headers & Wire Housings | 0.2 W | - | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 2 | 1.25 | - | - | - | - | - | - | - | - | - | - | ||
![]() 104433-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 months ago) | Gold | Through Hole | - | Square | Thermoplastic | Vertical | - | - | - | CSA | - | - | TE Connectivity | - | - | Bronze | - | - | 240 | - | - | TE Connectivity | - | + 105 C | - | - | - 65 C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | AMPMODU | - | - | - | - | Bulk | AMPMODU MOD II | Through Hole | - | Header, Pin, Plug | Breakaway | - | 12 | 105 °C | -65 °C | Black | - | 2 | - | - | Headers & Wire Housings | - | 2.54 mm | Vertical | - | - | 3 A | 4 | Solder Pin | 12 | Male | Black | - | 3.175 mm | 30 V | Pin | - | 5 GΩ | 2.54 mm | Non-Compliant | - | - | - | - | - | 3 A | - | - | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | - | - | - | No | - | No | - | No | - | Headers | Straight | 8.0772 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | 1.5748 mm | - | No | UL94 V-0 | Contains Lead | ||
![]() 146268-4 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | - | Phosphor Bronze | - | - | 320 | - | - | TE Connectivity | - | + 105 C | - | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39009 | N | - | - | - | - | - | - | AMPMODU | - | - | - | - | Bulk | AMPMODU MOD II | - | ± 50ppm/°C | - | Breakaway | 1.24 Ohm | 8 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 30 W | 2.54 mm | - | - | - | 3 A | - | Solder Pin | - | Pin (Male) | - | - | - | - | - | - | 5000 MOhms | 2.54 mm | - | - | - | - | - | - | - | - | - | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | - | ± 1% | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | 49.99 mm | 28.96 mm | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-104354-3 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | Thermoplastic | Right Angle | TE Connectivity | - | - | Phosphor Bronze | - | - | 25 | - | - | TE Connectivity | - | + 105 C | - | - | - 65 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | - | SMD | - | Solder | AMPMODU | - | - | - | -40 to 85 °C | Tray | AMPMODU MOD II | - | - | - | Unshrouded Header | - | 26 Position | - | - | - | - | 2 | Header | - | Headers & Wire Housings | - | 2.5400 mm | - | - | - | 3 A | 24 | Solder Pin | - | Pin (Male) | Black | - | - | - | - | - | 5000 MOhms | 2.54 mm | - | - | - | - | Gull wing | - | - | - | - | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | Headers & Wire Housings | - | 13.72 mm | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 4-146275-0 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 month ago) | Gold | Through Hole | - | Square | Polymer | Vertical | - | Nickel | - | CSA | Nylon | - | TE Connectivity | - | - | Bronze | - | - | 50 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | AMPMODU | - | - | - | -40 to 105 °C | - | AMPMODU MOD II | Through Hole | - | Pin, Plug | Breakaway | - | 40 | - | - | - | - | 1 | - | - | Headers & Wire Housings | - | 3.0000 mm | Vertical | - | - | - | - | - | - | - | Black | - | 3.175 mm | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 5.08 mm | Headers & Wire Housings | - | - | - | - | - | No | - | Yes | - | No | Yes | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | 5 µm | - | 1.6002 mm | - | - | UL94 V-0 | - | ||
![]() 4-146288-0 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | TE Connectivity | - | - | Phosphor Bronze | - | - | 50 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | AMPMODU | - | - | - | - | - | AMPMODU MOD II | - | 50.0000 ppm/°C | - | Breakaway | 412 Ohm | 40 Position | - | - | - | - | 1 Row | - | - | Headers & Wire Housings | 0.05 W | 2.54 mm | - | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | - | 1 | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | 6.2 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-146282-0 TE Connectivity | 43 | - | - | - | Tin-Lead | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | 200 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Solder | AMPMODU | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | - | - | - | Breakaway | - | 10 Position | - | - | - | - | 1 Row | Header | - | Headers & Wire Housings | 2 W | 2.5400 mm | - | - | High Reliability, MIL-PRF-39007 | - | - | Solder Pin | - | Pin (Male) | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 5.84 mm | Headers & Wire Housings | - | 2.29 mm | - | 1 | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | 24.99 mm | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 4-146258-0 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | 2 Form A | Phosphor Bronze | - | - | 50 | - | - | TE Connectivity | - | - | - | - | - | Surface Mount | - | - | - | - | MOSFET | - | - | - | - | - | - | N | - | - | - | PDIP SMD | - | - | AMPMODU | - | - | - | - | Bulk | AMPMODU MOD II | - | - | - | Breakaway | - | 80 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | - | 2.54 mm | - | - | - | 3 A | 8 | Solder Pin | - | Pin (Male) | - | AC/DC | - | - | - | - | 5000 MOhms | 2.54 mm | - | - | - | 0.17 A | - | DC | - | - | - | 5.84 mm | Headers & Wire Housings | - | 2.29 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 147324-5 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin-Lead | Surface Mount | 6 | Square | Thermoplastic | Right Angle | With | - | Without | CSA | Thermoplastic | Right Angle | TE Connectivity | - | - | Brass | - | - | 300 | 5000 Vrms | Latched | TE Connectivity | - | + 105 C | - | - | - 65 C | Surface Mount | - | - | - | - | - | - | - | Dual | Series | - | - | No -RoHS Version Available | 8536694040/8536694040/8536694040/8536694040/8536694040 | Dual | Series | SMD | 3.048 mm | Solder | AMPMODU | - | - | - | -40 to 85 °C | Reel | AMPMODU MTE | Crimp | - | Header, Pin, Plug | Shrouded | - | 6 Position | 105 °C | -65 °C | Black | - | 1 Row | Header | - | Headers & Wire Housings | 2.5000 W | 2.5400 mm | Right Angle | - | - | 3 A | 8 | Solder | 6 | Pin (Male) | Black | - | - | - | Pin | - | 5000 MOhms | 2.54 mm | Non-Compliant | - | - | - | Gull wing | - | 3 A | - | With | 5.842 mm | Headers & Wire Housings | - | - | - | - | Isolation Transformer | - | Bobbin | - | - | - | - | Headers | Right Angle | 5.842 mm | Headers & Wire Housings | 1:2 | 12.7 mm | - | - | 13.59 mm | 20.32 mm | 5.08 µm | - | - | - | No | UL 94 V-0 | Contains Lead | ||
![]() 104809-4 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | Gold | Surface Mount, Through Hole | - | Square | Thermoplastic | Vertical | With | - | Without | CSA | Nylon | Right Angle | TE Connectivity | - | - | Phosphor Bronze | 15(mohm) | - | 35 | - | Latched | TE Connectivity | - | + 105 C | - | - | - 65 C | Cable Mount | Through Hole | 1 | - | -65C to 105C | - | 2.54(mm) | - | - | - | 6.66(mm) | - | No -RoHS Version Available | - | - | - | - | 3.3 mm | IDT | AMPMODU | - | - | - | -55 to 105 °C | Box/Tube | AMPMODU MTE | Crimp | - | Header, Pin, Plug | Shrouded Header | - | 5 Position | 105 °C | -65 °C | Black | - | 1 Row | Receptacle | - | Headers & Wire Housings | - | 2.5400 mm | Vertical | 6.66 mm | - | 3 A | - | Solder Pin | 5(POS) | Pin (Male) | White | - | - | - | Pin | 15 mΩ | 5000 MOhms | 2.54 mm | Non-Compliant | Gold | - | - | - | - | 3 A | - | With | 5.842 mm | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | Headers | Straight | 5.842 mm | Headers & Wire Housings | - | 35.56 mm | - | 15.24(mm) | 13.59 mm | 15.24 mm | 2.54 µm | 381 nm | 1.58 mm | 13.59(mm) | No | UL 94 V-0 | Contains Lead | ||
![]() 1-103167-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | Gold | Through Hole | - | Square | Thermoplastic | Right Angle | - | - | - | CSA | Thermoplastic | Right Angle | TE Connectivity | - | - | Phosphor Bronze | - | - | 96 | - | Detent Windows | TE Connectivity | - | + 105 C | - | - | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | AMPMODU | - | - | - | -55 to 125 °C | Bulk | AMPMODU MOD II | Through Hole | - | Header, Pin, Plug | Shrouded | - | 30 | 105 °C | -65 °C | Black | Board-to-Board | 2 | Header | Detent | Headers & Wire Housings | - | 2.5400 mm | Right Angle | 16.23 mm | - | 3 A | - | Solder Pin | 30 | Male | Black | - | 3.429 mm | - | Pin | - | 5 GΩ | 2.54 mm | Non-Compliant | - | - | - | - | - | 3 A | - | - | 8.08 mm | Headers & Wire Housings | - | 3.43 mm | - | - | - | No | - | No | 3.81 mm | No | - | Headers | Right Angle | 8.0772 mm | Headers & Wire Housings | - | 43.18 mm | - | - | - | 43.18 mm | - | - | 1.397 mm | - | - | UL94 V-0 | Contains Lead | ||
![]() 2-104351-0 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 months ago) | Gold | Through Hole | - | Square | Thermoplastic | Vertical | - | - | - | CSA | Thermoplastic | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | 50 | - | - | TE Connectivity | - | + 105 C | - | - | - 65 C | Through Hole | Through Hole | 2 | - | -65C to 105C | - | 2.54(mm) | - | - | - | 4.87(mm) | - | Compliant | - | - | - | - | - | Solder | AMPMODU | - | - | 30VAC | -65 to 105 °C | Box | AMPMODU MOD II | Through Hole | - | Header, Pin, Plug | Unshrouded Header | - | 80 | 105 °C | -65 °C | Black | - | 2 | Header | - | Headers & Wire Housings | - | 2.5400 mm | Vertical | - | - | 3 A | - | Solder Pin | 80(POS) | Male | Black | - | 3.048 mm | 30 V | Pin | - | 5 GΩ | 2.54 mm | Non-Compliant | - | - | - | - | - | 3 A | - | - | 5.842 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | - | No | - | No | - | No | - | Headers | Straight | 5.842 mm | Headers & Wire Housings | - | 101.19 mm | - | 101.19(mm) | - | - | - | - | 1.5748 mm | 8.12(mm) | No | UL94 V-0 | Contains Lead | ||
![]() 146090-4 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 320 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | N | - | - | - | - | - | - | AMPMODU | - | - | - | - | Bulk | AMPMODU MOD II | - | 25 ppm/K | - | Breakaway | 1.02 kOhm | 8 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 0.125 W | 2.54 mm | - | - | Sulfur Resistant | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 5.84 mm | Headers & Wire Housings | - | - | - | 0.1 | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | 1.6 mm | 0.85 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 146145-1 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | - | Phosphor Bronze | - | - | 1040 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | AMPMODU | - | - | - | - | Bulk | AMPMODU MOD II | - | - | - | Breakaway | - | 2 Position | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | 1 W | 2.54 mm | - | - | High Reliability, MIL-PRF-39007 | - | - | Solder Pin | - | Pin (Male) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | - | 1 | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 104432-8 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | Thermoplastic | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | 200 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Solder | AMPMODU | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | - | - | - | Unshrouded Header | - | 16 Position | - | - | - | - | 2 | Header | - | Headers & Wire Housings | - | 2.5400 mm | - | - | - | - | - | Solder Pin | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 8.08 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | 14.5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 147324-2 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | - | Brass | - | - | 300 | - | Latched | TE Connectivity | - | + 105 C | - | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | - | - | - | - | AMPMODU | - | - | - | - | Reel | AMPMODU MTE | - | - | - | Shrouded | - | 3 Position | - | - | - | - | 1 Row | - | - | Headers & Wire Housings | - | 2.54 mm | - | - | - | 3 A | - | Solder | - | Pin (Male) | Black | - | - | - | - | - | 5000 MOhms | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - |