- Contact Materials
- RoHS
- Number of Positions
- Contact Plating
- Number of Rows
- Manufacturer
- Pitch
- Subcategory
- Packaging
- Product Type
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Part Life Cycle Code | Pitch (mm) | Primary Material | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Standard Frequency | Tail Length | Termination Method | Tradename | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Lead Length | Operating Supply Voltage | Symmetry-Max | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Plating | Load Capacitance | Wire/Cable Type | Shell Size, MIL | Accessory Type | Sealable | Cable Opening | Contact Current Rating | Family | Mating Retention | Mating Post Length | Product Type | Screening Level | Current Rating (Max) | Mating Alignment | Stackable | High Temperature Compatible | Product | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Stack Height | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1375870-8 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | Gold | Surface Mount | - | - | - | - | - | Polymer | - | - | Vertical | With | - | UL | - | LCP (Liquid Crystal Polymer) | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | 750 | - | - | - | TE Connectivity | - | + 85 C | 30 | - | - 55 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Solder | AMPMODU | 0.160003 oz | - | 30 V | - | 30 VAC | -55 to 85 °C | Tape & Reel (TR) | AMPMODU Micro | Solder | - | Connector, Receptacle, Socket | Micro Interconnect | 20 | 85 °C | -55 °C | Beige | Wire-to-Board | 2 | Receptacle | - | - | Headers & Wire Housings | - | 0.8000 mm | Vertical | - | - | - | - | 750 mA | - | - | - | - | Solder | 20 | Female | Natural | - | 30 V | - | Socket | - | 500 MΩ | - | Non-Compliant | Gold | - | Discrete | - | - | - | - | 1 A | - | Without | - | Headers & Wire Housings | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | 11.35 mm | - | - | - | - | 762 nm | - | - | - | - | No | UL94 V-0 | Contains Lead | ||
![]() 1734606-8 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Phosphor Bronze | - | - | 600 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | AMPMODU | - | - | - | - | 250 V | - | Reel | 2 mm AMPMODU | - | - | - | - | 8 Position | - | - | - | - | 2 Row | - | - | - | Board to Board & Mezzanine Connectors | - | 2 mm | - | - | - | - | - | 1 A | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPMODU Board-to-Boad & Wire-to-Board Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | Receptacles | Right Angle | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-535542-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 5 days ago) | Gold | Through Hole | - | - | - | Square | - | Polyester | - | - | Vertical | Without | - | CSA | - | - | - | TE Connectivity | - | - | Bronze | - | EAR99 | 6 | - | - | No | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 3.18 mm | - | AMPMODU | - | - | - | - | - | - | Bulk | AMPMODU MOD II | Solder | - | Connector, Receptacle, Socket | - | 72 | 125 °C | -65 °C | Black | - | 2 | - | - | - | Headers & Wire Housings | - | 2.54 mm | Vertical | - | - | - | - | - | - | - | - | - | - | 72 | - | Black | 3.302 mm | 333 V | - | Socket | 12 MΩ | 5 GΩ | 2.54 mm | Non-Compliant | Gold | - | - | - | - | No | - | 3 A | - | - | - | Headers & Wire Housings | - | - | - | Yes | No | - | - | - | Headers & Wire Housings | - | - | 5.03 mm | - | 1.27 µm | 762 nm | 1.57 mm | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 535541-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 days ago) | Gold | Through Hole | - | QFN | - | Square | - | Polyester | - | - | Vertical | Without | - | CSA | - | PCT (Polychlorinated Terphenyl) | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | 56 | - | - | - | TE Connectivity | - | + 105 C | - | - | - 65 C | Through Hole | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | 2.5(mm) | - | - | Compliant | - | - | 3.18 mm | Solder | AMPMODU | - | Industrial grade | - | - | 750 V | -65 to 105 °C | Bulk | AMPMODU MOD IV | Solder | - | Connector, Receptacle, Socket | Socket Assembly | 4 | 105 °C | -65 °C | Black | - | 1 | Receptacle | - | - | Headers & Wire Housings | - | 2.5400 mm | Vertical | - | - | 3.56 mm | - | 2 A | - | - | 4 | - | Solder Pin | 4 | Female | Black | 3.175 mm | 333 V | - | Socket | 12 MΩ | 5 GΩ | - | Compliant | Gold | - | - | - | - | No | - | 3 A | - | - | - | Headers & Wire Housings | Industrial | - | - | Yes | No | Headers | Straight | - | Headers & Wire Housings | 10.16 mm | 2(mm) | 3.56 mm | 10.16 mm | 50 µm | 762 nm | 2.4 mm | - | 0.75(mm) | - | No | UL94 V-0 | Contains Lead | ||
![]() 1-535598-9 TE Connectivity | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 60 | - | - | - | TE Connectivity | - | - | - | - | - | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | AMPMODU | - | Industrial grade | - | - | - | - | Bulk | AMPMODU MOD IV | - | - | - | Socket Assembly | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Industrial | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | 3.2(mm) | - | - | - | - | - | - | 0.75(mm) | - | - | - | - | ||
![]() DMC-M 04-12 SB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | DMC-M04-12SB | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.21 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | RACK AND PANEL CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-643230-0 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | Nylon | Right Angle | TE Connectivity / AMP | - | - | Phosphor Bronze | - | - | 140 | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | PCB | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Solder | MATE-N-LOK | 0.118556 oz | - | - | - | 600 V | - | Bulk | MATE-N-LOK | - | - | - | - | 4 Position | - | - | - | - | 1 Row | Header | - | - | Pin & Socket Connectors | - | 6.3500 mm | - | - | - | - | - | 19 A | - | - | - | - | Through Hole | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin & Socket Connectors | - | - | - | - | - | Headers | - | - | Pin & Socket Connectors | 44.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-216604-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | - | - | - | Square | - | Polyester | - | - | Right Angle | Without | - | - | - | Polyester | Right Angle | TE Connectivity | - | - | Phosphor Bronze | 12(mohm) | - | 63 | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | 2 | - | - | -65C to 125C | - | - | 2.54(mm) | - | 7.62(mm) | - | - | Details | - | - | 3.2 mm | Solder | AMPMODU | - | - | - | - | - | -65 to 125 °C | Box | AMPMODU HV-190 | Solder | - | Connector, Receptacle, Socket | Socket Strip | 13 Position | 125 °C | -65 °C | Green | - | 2 Row | Receptacle | - | - | Headers & Wire Housings | - | 2.5400 mm | Right Angle | - | - | 7.62 mm | - | - | - | - | - | - | Solder Pin | 26(POS) | - | Green | 3.2 mm | - | - | Socket | 12 mΩ | - | 7.62 mm | Compliant | Gold | - | - | - | - | No | - | 3 A | - | - | - | Headers & Wire Housings | - | 3/Contact(A) | - | Yes | - | Headers | Right Angle | - | Headers & Wire Housings | 33.02 mm | 33.02(mm) | 5.7912 mm | 33.02 mm | 2.5 µm | 762 nm | 1.6 mm | - | 5.8(mm) | - | No | UL94 V-0 | - | ||
![]() 207532-9 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | 40 | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | 4 | - | - | -55C to 130C | - | - | 5(mm) | - | 25.55(mm) | - | - | Details | - | - | - | Solder | - | - | - | - | 600VDC/600VAC | - | -55 to 130 °C | Box or Tray | Metrimate | - | - | - | Wire to Board | - | - | - | - | - | - | Receptacle | - | - | Headers & Wire Housings | - | 5.0000 mm | - | - | - | - | - | - | - | - | - | - | - | 24(POS) | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 7.5/Contact(A) | - | - | - | Headers | - | - | Headers & Wire Housings | 47.32 mm | 47.32(mm) | - | - | - | - | - | - | 14.35(mm) | - | - | - | - | ||
![]() 4-535512-4 TE Connectivity | In Stock | - | - | - | Gold | - | - | QFN | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Phosphor Bronze | - | - | 4 | - | - | - | TE Connectivity | - | + 125 C | - | - | - 55 C | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | 5(mm) | - | - | N | - | - | - | - | AMPMODU | - | Industrial grade | - | - | - | - | Bulk | AMPMODU MOD II | - | - | - | Socket Assembly | 96 Position | - | - | - | - | 2 Row | - | - | - | Headers & Wire Housings | - | 2.54 mm | - | - | - | - | - | 2 A | - | - | 4 | - | Solder Pin | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Industrial | - | - | - | - | Headers | Right Angle | - | Headers & Wire Housings | - | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | - | - | ||
![]() 4-175630-8 TE Connectivity | In Stock | - | - | - | Tin Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Phosphor Bronze | 10(mohm) | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 2 | - | - | -30C to 105C | - | - | 1.25(mm) | - | - | - | - | - | - | - | - | Solder | - | - | - | - | 50VAC | - | - | Tape and Reel | - | - | - | - | Fine Pitch Connector | - | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-917570-7 TE Connectivity | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 1500 | - | - | - | TE Connectivity | - | - | - | - | - | - | Surface Mount | - | 3.08(V) | 2.52(V) | -20C to 70C | - | - | - | - | 3.2(mm) | - | - | Details | - | 74.25 | - | - | AMPMODU | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | ±10(ppm) | - | 4 | - | - | - | - | - | - | - | 55(%) | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | COMMERCIALC | - | - | - | - | - | - | - | Headers & Wire Housings | - | 5(mm) | - | - | - | - | - | - | 0.75(mm) | - | - | - | - | ||
![]() 5-535512-0 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | Gold | - | - | QFN | - | - | - | Polyester | - | - | Right Angle | Without | - | CSA | - | - | - | TE Connectivity | - | - | Bronze | - | - | 4 | - | - | - | TE Connectivity | - | + 125 C | - | - | - 55 C | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | 2.5(mm) | - | - | Compliant | - | - | 2.92 mm | - | AMPMODU | - | Industrial grade | - | - | - | - | Bulk | AMPMODU MOD II | Solder | - | Connector, Receptacle, Socket | Socket Assembly | 108 | 105 °C | -65 °C | - | - | 2 | Female | - | - | Headers & Wire Housings | - | 2.54 mm | Right Angle | - | - | 8.13 mm | - | 2 A | - | - | 4 | - | Solder Pin | 108 | - | Black | 2.92 mm | 333 V | - | Socket | 12 MΩ | 5 GΩ | 2.54 mm | Non-Compliant | Gold | - | - | - | - | No | - | 2 A | - | - | 3 mm | Headers & Wire Housings | Industrial | - | - | Yes | Yes | Headers | Right Angle | - | Headers & Wire Housings | - | 3.2(mm) | 6.0452 mm | 137.16 mm | - | 762 nm | 2.4 mm | - | 0.75(mm) | - | - | UL94 V-0 | - | ||
![]() 1-215305-0 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | Panel Mount, Through Hole | - | Flange | - | Aluminum | Polyester | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | Metal | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | 806 | Solder | - | Plug, Male Pins | - | 10 | - | - | Silver | - | 1 | - | - | Threaded | - | - | 2.54 mm | E | - | - | - | - | - | - | Nickel/PTFE | - | 19-4 | - | 10 | - | Green | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 3-535598-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 5 days ago) | Gold | Through Hole | Panel Mount | - | Flange | - | Aluminum Alloy | Polyester | - | - | Vertical | - | - | CSA | LJT00RT17 | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | Metal | - | Active | - | Compliant | - | - | 3.18 mm | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series I, LJT | Crimp | - | Receptacle, Male Pins | - | 8 | 125 °C | -65 °C | Silver | Aviation, Marine, Military | 2 | - | - | Bayonet Lock | - | - | 2.54 mm | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | - | 17-8 | - | 62 | - | Black | 3.175 mm | 333 V | - | - | 12 MΩ | 5 GΩ | 2.54 mm | Non-Compliant | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | 5.03 mm | - | 3.81 µm | 50.0µin (1.27µm) | 1.57 mm | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 3-1470209-0 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | Solder | - | Receptacle | - | 14 | - | - | Black | - | 2 | - | - | - | - | - | 2 mm | - | - | - | - | - | 1 A | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | 2.0066 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | - | No | - | - | ||
![]() 4-174639-4 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | Tin | Surface Mount | - | - | - | - | - | Polyphenylene | - | - | Vertical | Without | With | - | - | - | - | TE Connectivity / AMP | Signal | - | Bronze | - | - | 500 | - | - | - | TE Connectivity | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | SMD/SMT | - | Receptacle, Socket | - | 14 | 221 °C | -22 °C | Black | - | 2 | - | - | - | Board to Board & Mezzanine Connectors | - | 1.2446 mm | Vertical | - | - | 4 mm | - | - | - | - | - | - | - | 14 | - | Black | - | 50 V | - | Socket | - | 500 MΩ | 1.2446 mm | Compliant | Tin | - | - | - | - | No | - | 500 mA | - | - | - | Board to Board & Mezzanine Connectors | - | - | With | Yes | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | 10.2 mm | - | 800 nm | - | 7 mm | - | - | No | UL94 V-0 | Lead Free | ||
![]() 147105-7 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Surface Mount | - | - | - | - | - | Polyester | - | - | Vertical | Without | - | CSA | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | NTE Electronics | 54-923 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SMD/SMT | - | Connector, Receptacle, Socket | - | 14 | 125 °C | -65 °C | Black | - | 2 | - | - | - | - | - | 2.54 mm | Vertical | - | - | - | - | - | - | - | - | - | - | 14 | - | Black | 1.0414 mm | 250 V | - | Socket | - | 5 GΩ | 2.54 mm | Non-Compliant | Gold | - | - | - | - | No | - | 2 A | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | 6.731 mm | - | - | 762 nm | 2.4 mm | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 5-176910-2 TE Connectivity | In Stock | - | - | - | Tin | Surface Mount | Panel Mount | - | Flange | - | Composite | - | Thermoplastic | - | - | - | - | - | CTVPS00RF | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | Composite | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | Crimp | - | Receptacle, Female Sockets | - | 32 | - | - | Silver | Aviation, Marine, Military | 2 | - | - | Threaded | - | - | 1.2446 mm | A | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | - | 19-32 | - | 22 | - | Black | - | - | - | - | - | - | 1.2446 mm | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 215308-7 TE Connectivity | In Stock | - | - | Production (Last Updated: 6 days ago) | Tin | Through Hole | - | - | - | Square | - | Polyester | - | - | Vertical | With | - | - | - | - | Straight | TE Connectivity | - | - | Phosphor Bronze | 12(mohm) | - | 104 | - | - | - | TE Connectivity | - | + 105 C | - | - | - 65 C | - | Through Hole | 2 | - | - | -55C to 105C | - | - | 2.54(mm) | - | 5.06(mm) | - | - | Details | - | - | - | Solder | AMPMODU | 0.036262 oz | - | - | - | - | - | Box | AMPMODU HV-100 | Solder | - | Connector, Receptacle, Socket | Socket Strip | 7 Position | 105 °C | -55 °C | Green | Board-to-Board | 2 Row | RCP | - | - | Headers & Wire Housings | - | 2.54 mm | Vertical | - | - | 5.06 mm | - | - | - | - | - | - | Solder Pin | 7(POS) | Socket (Female) | Green | 3.1 mm | - | - | Socket | 12 mΩ | - | 2.54 mm | Compliant | Tin | - | - | - | - | No | - | 3 A | - | - | - | Headers & Wire Housings | - | 3/Contact(A) | With | Yes | - | Headers | Straight | - | Headers & Wire Housings | - | 17.78(mm) | 7 mm | - | 4 µm | - | 1.6 mm | - | 7(mm) | - | No | UL94 V-0 | - |