- RoHS
- Contact Plating
- Pitch
- Contact Materials
- Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Material | Housing Material | Body Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Grid Size | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part # Aliases | Pitch (mm) | Product Depth (mm) | Rad Hardened | RoHS | Row Spacing (mm) | Termination Method | Voltage, Rating | Packaging | Published | Pbfree Code | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Subcategory | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Row Spacing - Mating | Number of Contacts | Insulation Resistance | Row Spacing | ELV | Product Type | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1906002-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8136-475G1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8136-652P4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | 1 | - | - | TE Connectivity | + 125 C | - 65 C | - | - | -65C to 125C | 3-1437507-0 | - | - | - | Details | - | - | 500 VDC | - | - | - | - | - | - | Insulator | - | - | - | - | - | - | - | IC & Component Sockets | 2.54 mm | - | - | - | 3 A | - | - | - | 7.62 mm | - | IC & Component Sockets | Accessories | IC & Component Sockets | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 3-1437515-7 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Thermoplastic | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | Solder | - | - | 16 | - | - | Black | 2 | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | 3.18 mm | 20.3 mm | 19.1 mm | - | - | - | - | Lead Free | ||
![]() 210812-8 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 mm | - | - | - | - | Lead Free | ||
![]() 1-1437515-7 TE Connectivity | 129 | - | - | - | Gold | Through Hole | - | - | Polyester | - | Straight | - | Phosphor Bronze | - | Not Required | Polyester | - | - | - | Through Hole | 2 | -65C to 125C | - | 2.54(mm) | 11.43(mm) | No | Compliant | 7.62(mm) | Solder | - | Bulk | - | - | - | Solder | - | DIP Adapter | 14 | 125 °C | -65 °C | Black | 2 | PL/PL | - | - | 2.54 mm | Straight | 11.43 mm | - | 5/Contact(A) | - | 14(POS) | 1000000(Mohm) | 7.62 mm | - | - | - | - | 17.78(mm) | - | 17.78 mm | - | 8.16(mm) | No | - | - | - | ||
![]() 1825130-2 TE Connectivity | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | 14 | - | - | Thermoplastic | - | - | Bronze | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Forked | - | 14 | -125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | - | - | - | 7.62 mm | 14 | - | - | Compliant | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8136-475G2 TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | icon-pbfree yes | Active | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | LOW PROFILE, POLYETHYLENE POLYSTER, 94V-0 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |