- Contact Materials
- Contact Plating
- Number of Contacts
- Housing Material
- Gender
- RoHS
- Pitch
- Type
- Body Orientation
- Termination Method
- Mounting Styles
- Insulation Resistance
Attribute column
Manufacturer
TE Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1832-AG111D TE Connectivity | In Stock | - | Datasheet | POLYESTER | 1.6 inch | AU ON NI | CU ALLOY | TE CONNECTIVITY LTD | STRAIGHT | 105 °C | -55 °C | - | Obsolete | No | - | EAR99 | - | 8536.69.40.40 | 2.54 mm | compliant | 3 A | 32 | RECTANGULAR | 0.7 inch | 0.18 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.6051181102362205 mm | - | IC SOCKET | DIP32 | - | ||
![]() 1903401-5 TE Connectivity | In Stock | - | Datasheet | POLYETHYLENE | - | GOLD (25) | - | TE CONNECTIVITY LTD | - | - | - | - | Obsolete | - | - | EAR99 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 638 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA638 | - | ||
![]() 2-799387-1 TE Connectivity | In Stock | - | Datasheet | - | - | GOLD (10) | - | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | - | e4 | EAR99 | UL94V-0 | 8536.69.40.40 | - | unknown | - | 479 | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (118) | IC SOCKET | PGA479 | - | ||
![]() 210736-4 TE Connectivity | In Stock | - | Datasheet | POLYESTER | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | No | - | EAR99 | PGA SOCKET, UL 94V-0 | 8536.69.40.40 | - | unknown | - | 223 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA223 | - | ||
![]() 3050314 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-347997-2 TE Connectivity | In Stock | - | Datasheet | GLASS FILLED POLYETHYLENE POLYESTER | - | TIN LEAD | BERYLLIUM COPPER | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | No | e0 | EAR99 | SIP SOCKET | 8536.69.40.40 | - | unknown | - | 12 | - | - | - | - | - | - | - | - | - | TIN LEAD | IC SOCKET | SIP12 | - | ||
![]() 3-1565228-1 TE Connectivity | In Stock | - | Datasheet | PLASTIC | - | GOLD (30) | COPPER ALLOY | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | No | e4 | EAR99 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 479 | - | - | - | - | - | - | - | - | - | GOLD | IC SOCKET | PGA479 | - | ||
![]() 9-1437521-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | Obsolete | - | - | EAR99 | LOW PROFILE PGA SOCKET, UL 94V-0 | 8536.69.40.40 | - | unknown | - | 462 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA462 | - | ||
![]() 1345949 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1903401-6 TE Connectivity | In Stock | - | Datasheet | POLYETHYLENE | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | ROHS COMPLIANT | Obsolete | Yes | - | EAR99 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 638 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA638 | - | ||
![]() 1-1903401-6 TE Connectivity | In Stock | - | Datasheet | POLYETHYLENE | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | ROHS COMPLIANT | Obsolete | Yes | - | EAR99 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 638 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA638 | - | ||
![]() 4-5916783-6 TE Connectivity | In Stock | - | Datasheet | PLASTIC | - | GOLD (15) OVER NICKEL | - | TYCO ELECTRONICS AMP | - | - | - | ROHS COMPLIANT | Obsolete | - | e3 | EAR99 | LOW PROFILE | 8536.69.40.40 | - | unknown | - | 370 | - | - | - | - | - | - | - | - | - | TIN (250) OVER NICKEL | IC SOCKET | PGA370 | - | ||
![]() 1-1364990-6 TE Connectivity | In Stock | - | Datasheet | POLYETHYLENE | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | No | - | EAR99 | STANDARD: UL94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 478 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA478 | - | ||
![]() 3-210793-4 TE Connectivity | In Stock | - | Datasheet | POLYESTER | - | GOLD (30) | - | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | - | e4 | EAR99 | UL94V-0 | 8536.69.40.40 | - | unknown | - | 132 | - | - | - | - | - | - | - | - | - | GOLD (10) OVER NICKEL (118) | IC SOCKET | PGA132 | - | ||
![]() 2-641604-5 TE Connectivity | In Stock | - | Datasheet | THERMOPLASTIC | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 24 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | DIP24 | - | ||
![]() 610086-14-64 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2298790-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 916732-3 TE Connectivity | In Stock | - | Datasheet | PLASTIC | 2.46 inch | GOLD (30) | COPPER ALLOY | TE CONNECTIVITY LTD | STRAIGHT | 85 °C | -55 °C | - | Obsolete | No | e0 | EAR99 | LOW PROFILE | 8536.69.40.40 | 2.54 mm | unknown | 1 A | 321 | STAGGERED | 1.91 inch | 0.21 inch | RND PIN-SKT | 1000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.05 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | IC SOCKET | PGA321 | 19X19 | ||
![]() 1-916225-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 145 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA145 | - | ||
![]() 3-8224981-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |