- Contact Materials
- Contact Plating
- Number of Contacts
- Housing Material
- Gender
- RoHS
- Pitch
- Type
- Body Orientation
- Termination Method
- Mounting Styles
- Insulation Resistance
Attribute column
Manufacturer
TE Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Body Material | Conductor Material | Package Quantity | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Case Style | Circuit Applications | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Dimensions | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | PCB Hole Diameteru2009 | Pin Type | Pitch (mm) | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Socket Lengthu2009 | Socket Sleeve Styleu2009 | TE Internal # | TE Internal Description | Termination Method | Unit Weight | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Pitch | Max Power Dissipation | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Current Rating | Product Type | Hole Diameter | Device Socket Type | Device Type Used On | Insertion Force | Product | Features | Frame Type | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 210227-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 516-AG11D-ESL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | - | 2 | - | - | 25 ppm/°C | - | - | 28 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660.4 µm | 3.2004 mm | 1.6002 mm | - | - | - | - | - | - | - | - | - | ||
![]() 643654-1 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | TE Connectivity / AMP | SIP | - | - | - | Beryllium Copper | - | - | 100 | - | - | - | TE Connectivity | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.132524 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Socket Strip | - | 22 Position | - | - | - | - | - | 1 Row | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | DIP / SIP Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825376-2 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | - | Thermoplastic | - | - | - | CE, CSA, UL | - | - | - | Straight | - | - | - | - | - | Phosphor Bronze | 30(mohm) | - | - | Not Required | - | Thermoplastic | Cutler Hammer, Div of Eaton Corp | PDG52P1200E2CN | - | - | - | - | - | Panel | Through Hole | 2 | -55C to 125C | - | - | - | - | - | - | - | 2.54(mm) | 17.62(mm) | - | No | - | - | - | 15.49(mm) | - | - | - | - | Solder | - | - | - | - | - | Box/Tube | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 A | - | - | - | - | - | - | - | 28(POS) | - | - | - | - | - | - | - | - | - | 10000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.43(mm) | - | - | - | - | - | - | 5.33(mm) | - | - | - | - | - | ||
![]() 2-1571550-2 TE Connectivity | 7874 |
| - | - | - | Gold Over Nickel | Through Hole, Vertical | - | - | - | Polyester | Thermoplastic | - | - | - | - | - | - | Straight | - | - | - | - | - | Beryllium Copper | 10(mohm) | - | - | Not Required | - | Polyester | Motorola | MR1126 | - | - | - | - | - | - | Through Hole | 2 | -55C to 105C | - | - | - | - | - | - | - | 2.54(mm) | 10.16(mm) | - | No | - | Compliant | - | 7.62(mm) | - | - | - | - | Solder | - | 1 kV | - | - | - | Tube | - | - | - | - | Through Hole | - | - | DIP, Socket | DIP Socket | - | 8 | -105 °C | -55 °C | - | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | 10.16 mm | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | 8(POS) | - | - | - | - | 3.18 mm | - | - | Screw | 10 mΩ | 5000(Mohm) | 7.62 mm | - | - | Compliant | - | - | - | - | - | - | - | - | - | 1.31N | - | - | - | - | - | 10.16(mm) | - | 10.16 mm | 10.16 mm | - | - | - | - | - | - | No SVHC | UL94 V-0 | Lead Free | ||
![]() 5645945-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.07u2009mmu2009[u2009.042u2009inu2009] | - | - | - | - | - | - | - | - | - | 4.01u2009mmu2009[u2009.158u2009inu2009] | Bullet Nose | 5645945-2 | SKT,MIN-SPR B-N SN-AU SER-1.5 | - | - | - | 27 – 24 | .102 – .205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 840-AG10D TE Connectivity | 16 |
| Datasheet | 13 Weeks | - | Gold Over Nickel | - | Through Hole | - | - | Polyester | - | - | - | - | - | - | 2 inch | Straight | - | - | - | NOT SPECIFIED | - | Beryllium Copper | 10(mohm) | 50.8 x 17.78 x 2.67mm | - | Not Required | TE CONNECTIVITY LTD | Polyester | TE Connectivity | 840-AG10D | - | - | +105°C | - | -55°C | - | Through Hole | 2 | -55C to 125C | - | - | - | - | Active | - | Turned | 2.54(mm) | 17.78(mm) | - | No | 1.89 | - | Yes | 15.24(mm) | - | - | - | - | Solder | - | - | - | - | - | Tube | - | - | Yes | - | - | EAR99 | - | - | DIP Socket | - | - | - | - | - | - | - | - | SKT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | - | 2.54 mm | 2.67mm | - | - | - | not_compliant | 3/Contact(A) | - | - | - | - | - | - | - | 40(POS) | - | RECTANGULAR | 0.7 inch | - | - | 0.18 inch | - | RND PIN-SKT | - | 5000(Mohm) | - | 0.1 inch | - | - | SOLDER | - | - | 0.6 mm | - | - | - | IC SOCKET | DIP40 | - | - | - | Open Frame | - | - | 50.8(mm) | - | 50.8mm | 17.78mm | - | - | - | 4.57(mm) | - | - | - | - | - | ||
![]() 9-1437504-1 TE Connectivity | 135 | - | Datasheet | - | - | Gold | - | - | - | - | Diallyl Phthalate | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Beryllium Copper | - | - | - | Not Required | - | Diallyl Phthalate | - | - | - | - | - | - | - | - | Panel | - | -55C to 125C | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/Contact(A) | - | - | - | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1437515-6 TE Connectivity | In Stock | - | Datasheet | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Phosphor Bronze | - | - | - | Not Required | - | Polyester | - | - | - | - | - | - | - | - | Through Hole | 2 | -65C to 125C | - | - | - | - | - | - | - | 2.54(mm) | 19.05(mm) | - | No | - | - | - | 15.24(mm) | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Adapter | - | - | - | - | - | - | - | - | PL/PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/Contact(A) | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | - | - | - | - | - | 1000000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32(mm) | - | - | - | - | - | - | 6.62(mm) | - | - | - | - | - | ||
![]() 5390195-4 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | Gold Over Nickel | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | Phosphor Bronze | - | - | - | Not Required | TE CONNECTIVITY LTD | Thermoplastic | TE Connectivity | 5390195-4 | 5390195 | - | - | - | - | - | Through Hole | 2 | -55C to 105C | - | - | - | - | Obsolete | - | - | 2.54(mm) | 28.18(mm) | - | No | 8.57 | Compliant | Yes | - | - | - | - | - | Solder | - | 3.3V | - | - | - | Box or Tray | - | - | - | - | Solder | - | - | CARD EDGE CONNECTOR | DIMM Socket | - | 168 | 105 °C | -55 °C | - | - | - | 2 | SKT | - | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | 1.27 mm | - | - | - | - | 28.18 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | 168(POS) | - | - | - | Black | 2.6 mm | - | - | - | - | - | 1.6 mm | - | SOCKET | Compliant | - | - | - | - | - | - | 2.4 mm | - | - | - | - | - | - | - | - | 147.33(mm) | - | - | - | - | - | - | 14.8(mm) | - | No | - | UL94 V-0 | - | ||
![]() 1939416-2 TE Connectivity | In Stock | - | - | - | - | Gold | Surface Mount | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Amphenol All Sensors | - | - | - | - | - | - | - | 8 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | Solder | - | - | - | - | - | - | 110 °C | -55 °C | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.33 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mΩ | - | - | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | - | - | - | Board Mount Pressure Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1921125-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wiremold | - | - | - | - | - | - | - | 1 | - | - | - | Wiremold | - | - | - | - | - | - | - | - | - | - | - | - | - | 78656409655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.300 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825094-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | 0.5 % | - | - | - | - | 100 ppm/°C | - | - | 3.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1571551-9 TE Connectivity | In Stock | - | - | - | - | Tin Over Copper | - | - | - | - | Polyester | - | Copper | - | - | - | - | - | Straight | - | - | - | - | - | Beryllium Copper | 10(mohm) | - | - | Not Required | - | Polyester | - | - | - | - | - | - | - | - | Through Hole | 2 | -55C to 105C | - | - | - | - | - | - | - | 2.54(mm) | 17.78(mm) | - | No | - | - | - | 15.24(mm) | - | - | - | - | Solder | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | Blue | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | 28(POS) | - | - | - | - | - | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75N | - | - | - | - | - | 35.56(mm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-382761-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | - | - | 1.395 inch | Straight | - | - | - | AU | - | P-CUSN | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 2-382761-4 | 382761 | - | - | TE Connectivity | - | - | Through Hole | - | - | 105 °C | -55 °C | Box | - | Obsolete | - | - | 2.54(mm) | - | Active | No | 8.18 | - | No | - | - | - | - | - | Solder | - | - | - | - | - | Tube | * | - | - | - | - | EAR99 | - | - | DIP Socket | - | - | - | - | - | - | - | - | SKT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 28(POS) | - | RECTANGULAR | 0.694 inch | - | - | 0.21 inch | - | BELLOWED TYPE | - | 10000000000 Ω | - | 0.1 inch | - | - | SOLDER | - | 1000VAC V | 0.6 mm | - | - | - | IC SOCKET | DIP28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1825376-3 TE Connectivity | 694 |
| Datasheet | - | - | Gold Over Nickel | - | - | - | - | Thermoplastic | - | - | - | - | - | Thermoplastic | - | Straight | - | - | - | - | - | Beryllium Copper | 30(mohm) | - | - | Not Required | - | Thermoplastic | - | - | - | - | - | - | - | Through Hole | Through Hole | 2 | -55C to 125C | - | - | - | - | - | - | - | 2.54(mm) | 17.62(mm) | - | No | - | - | - | 15.49(mm) | - | - | - | - | Solder | - | - | - | - | -55 to 125 °C | Tube | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40(POS) | - | - | - | - | - | - | - | - | - | 10000(Mohm) | 15.49 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.67 mm | 50.67(mm) | - | - | - | - | - | - | 5.33(mm) | - | - | - | - | - | ||
![]() 545092-4 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 year ago) | Tin-Lead | Through Hole | - | 48 | - | Polyester | - | - | 6040 | - | - | - | - | Straight | - | - | Signal | - | - | Beryllium Copper | 15(mohm) | - | - | 12x4 | - | Polyester | - | - | - | - | - | - | - | - | Through Hole | - | -40C to 105C | - | - | - | - | - | - | - | 2.54(mm) | 11.3(mm) | - | No | - | Compliant | - | - | - | - | - | - | Solder | - | - | - | - | - | Tube | - | - | - | - | Solder | - | - | - | PGA Socket | - | 48 | 221 °C | -40 °C | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | 11.3 mm | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | 48(POS) | - | - | - | Black | 2.92 mm | - | - | - | 15 mΩ | 5000(Mohm) | - | - | - | Non-Compliant | - | - | - | - | 3 A | - | - | - | - | Low | - | - | - | - | - | 30.35(mm) | - | 30.35 mm | - | 762 nm | - | - | 5.23(mm) | - | No | - | UL94 V-0 | Contains Lead | ||
![]() 1437539-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole, Vertical | - | - | - | Polyester | Polyester | - | - | - | - | - | - | - | - | - | Signal | - | - | Copper | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder, Through Hole | - | - | - | - | - | 8 | 105 °C | -55 °C | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | 10.16 mm | - | - | - | - | 3 A | - | - | - | - | - | - | 2.54 mm | 8 | - | - | - | - | 3.18 mm | - | - | - | 10 mΩ | 5 GΩ | 7.62 mm | - | - | Compliant | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57 mm | 10.16 mm | - | 635 nm | - | - | - | - | No | - | - | Contains Lead | ||
![]() 824-AG32D-LF TE Connectivity | In Stock | - | - | - | - | Gold | Vertical | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18 mm | - | - | Screw | 10 mΩ | 5 GΩ | 7.62 mm | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2134928-2 TE Connectivity | 162 |
| - | - | - | - | - | Surface Mount, Right Angle | - | Rectangular | - | - | - | - | - | 125SH-B | - | - | - | - | - | - | Tin | - | Brass | - | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 100VAC | - | - | -40°C ~ 85°C | - | 125SH | - | - | - | Solder | - | - | Header | - | - | 8 | - | - | - | - | - | 1 | - | - | Friction Lock | - | - | - | - | - | Male Blade | - | 1A | - | - | - | - | - | - | 0.134 (3.40mm) | Board to Cable/Wire | All | - | - | 0.049 (1.25mm) | Natural | - | - | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - |