- Contact Materials
- Contact Plating
- Number of Contacts
- Housing Material
- Gender
- RoHS
- Pitch
- Type
- Body Orientation
- Termination Method
- Mounting Styles
- Insulation Resistance
Attribute column
Manufacturer
TE Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Number of Terminals | Anti-Sulfurated | Anti-Surge | Approvals | Base/Housing Material | Body Orientation | Card & Socket Accessory Typeu2009 | Case Size | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Contact Mating Area Plating Material Thicknessu2009(µin) | Contact Resistance Max | Current Sensing | Dim | Display | Grid Size | IC Socket Typeu2009 | Insulation Materials | Lead Spacing (nom) | Manufacturer | Manufacturer part # | Mating Pin Diameter Rangeu2009(in) | Max. ambient temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Positionsu2009 | Operating Temp Range | Operating Temperature Rangeu2009(°C) | Package | Package Type | PCB Hole Diameteru2009 | Pitch (mm) | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Product Style | Programmability | Qualification | Rad Hardened | RoHS | Row Spacing (mm) | Socket Lengthu2009 | Socket Sleeve Styleu2009 | TE Internal # | TE Internal Description | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Power Rating | Pitch | Orientation | Depth | Construction | Resistor Type | Military Standard | Termination Style | Number of Contacts | Lead Length | Failure Rate | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Product Type | Inductance Tolerance | Resistance Tolerance | Communication Protocol | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-1437536-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 27.5 x 130 x 290 mm | - | - | - | - | - | - | 6ES74011DA010AA0 | - | +60°C | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES7401-1DA01-0AA0 | - | - | - | - | - | - | - | - | - | - | - | 27.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290.0mm | 27.5mm | 130.0m | - | - | - | - | ||
![]() 1814640-8 TE Connectivity | 1089 |
| - | Gold | - | - | - | Polyester | - | - | - | - | UL;CSA;CE | - | Straight | - | - | - | - | - | - | - | Beryllium Copper | - | 10(mohm) | - | - | LCD | Not Required | - | Polyester | - | Schneider Electric | - | - | - | + 125 C | - | - | - 55 C | - | Surface Mount | 2 | - | -55C to 125C | - | - | - | - | 2.54(mm) | - | 10.1(mm) | - | - | - | Programmable | - | No | - | 7.62(mm) | - | - | - | - | - | Solder | - | - | - | - | - | Box/Tube | - | - | - | - | DIP Socket | - | 8 Position | - | - | White | Heat Pump | 2 Row | SKT | - | 2.54 mm | - | - | - | - | - | Solder Tail | 8(POS) | - | - | - | 10000(Mohm) | - | - | - | - | - | Stand-Alone | DIP / SIP Sockets | - | - | 10.1(mm) | - | - | - | 5.6(mm) | - | - | - | ||
![]() 8060-1G34 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8058-1G29 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8059-2G10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1921125-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193994-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2332283-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .034, .039 | .86, .99 | - | Board-to-Board | - | - | 30 | - | - | - | - | - | LGA 4189 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4189 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2332283-1 | LGA4189-4 SOCKET P4 KIT FOR ODM (30U AU) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-5331677-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.57u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 3.51u2009mmu2009[u2009.138u2009inu2009] | Closed Bottom | 1-5331677-8 | SOCKET,MIN-SPR SN-AU SER-3 | - | - | - | 400 V | 20 – 21 | .41 – .518 | - | - | - | - | 200 ppm/K | - | - | 220 | - | - | - | - | - | - | - | 0.75 W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 5 mm | 2.5 mm | - | - | - | - | - | - | - | - | ||
![]() 5050863-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.32u2009mmu2009[u2009.052u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | 6.6u2009mmu2009[u2009.26u2009inu2009] | Open Bottom | 5050863-1 | SOCKET,MIN-SPR SN-AU SER-2 | - | - | - | - | 28 – 22 | .081 – .326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8134-HC-14P3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Printed Circuit Board | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | .017 – .021 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.04u2009mmu2009[u2009.041u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | 6-1437514-2 | 8134-HC-14P3=.000380 PER MIL-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2332283-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .034, .039 | .86, .99 | - | Board-to-Board | - | - | 30 | - | - | - | - | - | LGA 4189 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4189 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2332283-3 | LGA4189-5 SOCKET P5 KIT FOR ODM (30U AU) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1437510-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-640358-4 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | Thermoplastic | Straight | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IQD Frequency Products | - | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | -55 to 125 °C | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | 2 | SKT | - | 2.5400 mm | - | - | - | - | - | - | 16 POS | - | - | - | - | 7.62 mm | - | - | - | - | - | - | 20.19 mm | - | - | - | - | - | - | - | - | - | ||
![]() 1435083-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2330550-1 TE Connectivity | 188776 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bolster Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 – 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-2330550-1 | SOCKET P4 BOLSTER PLATE ASSY, W/O COVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5645952-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.32u2009mmu2009[u2009.052u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | 4.67u2009mmu2009[u2009.184u2009inu2009] | Bullet Nose | 5645952-1 | SOCKET,MIN-SPR B-N SN-SN SER-2.5 | - | - | - | - | 28 – 22 | .081 – .326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | 1.1 | 0.66 | - | - | - | - | - | - | - | - | ||
![]() 382444-2 TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | -55 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32 mm | - | - | - | - | - | - | - | - | - | ||
![]() 2-640379-4 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | Thermoplastic | Straight | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | -55 to 125 °C | - | - | - | - | - | Right Angle Connectors | - | - | - | - | - | - | - | SKT | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | - | Right Angle Connectors | - | - | - | - | 50.67 mm | - | - | - | - | - | - | - | - | - | ||
![]() 1825108-1 TE Connectivity | In Stock | - | - | Gold | Vertical | 0805 | 24 | Thermoplastic | Thermoplastic | 2 | NO | NO | CSA, UL | - | - | - | 0805 | - | - | - | - | - | Bronze | - | - | NO | - | - | - | - | Thermoplastic | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 230C | - | - | SMD | - | - | 0.02(W) | 1.25(mm) | Not Required(mm) | - | - | - | - | - | Compliant | - | - | - | - | - | 100 TO 250 | - | 1% | - | - | - | - | WAFFLE | - | Through Hole | ±100(ppm/°C) | DIP, Socket | Thick Film | 825000(ohm) | 24 | 125 °C | -55 °C | Black | - | 2 | - | - | 2.54 mm | Straight | - | Rectangular | - | Not Required | PAD | 24 | 3.25 mm | Not Required | 30 mΩ | 10 GΩ | 15.49 mm | Compliant | - | - | - | - | - | - | - | 1.85(mm) | 5.33 mm | 30.4 mm | 17.6 mm | 0.38(mm) | Unknown | UL94 V-0 | Lead Free |