- Contact Materials
- Contact Plating
- Number of Contacts
- Housing Material
- Gender
- RoHS
- Pitch
- Type
- Body Orientation
- Termination Method
- Mounting Styles
- Insulation Resistance
Attribute column
Manufacturer
TE Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | ECCN | Grid Size | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Package Description | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Contact Style | Mating Contact Pitch | ELV | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Terminal and Terminal Block Type | Device Socket Type | Device Type Used On | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55173-6 TE Connectivity | In Stock | - | - | Gold | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 1473131-1 TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 479 | 105 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | 4.25 mm | 43.5 mm | 36 mm | - | - | UL94 V-0 | - | ||
![]() 6364994-1 TE Connectivity | In Stock | - | - | - | - | - | PLASTIC | - | GOLD (30) | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 6364994-1 | 6364994 | - | - | ROHS COMPLIANT | Obsolete | - | - | 5.82 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | unknown | - | - | 603 | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA603 | - | - | - | - | - | - | - | - | ||
![]() 8080-1G36-LF TE Connectivity | In Stock | - | - | Silver | - | - | Phenolic | Straight | - | Beryllium Copper | - | Not Required | - | - | Phenolic | - | - | - | - | Through Hole | -55C to 125C | - | - | 18.54(mm) | No | - | - | - | Solder | - | - | - | - | - | TRANSISTOR SOCKET | - | - | - | SKT | - | - | - | - | - | - | 10/Contact(A) | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.87(mm) | - | - | - | 8.89(mm) | - | - | - | ||
![]() 220AG39DC TE Connectivity / Augat | In Stock | - | - | - | - | - | POLYESTER | - | - | - | - | - | - | AUGAT INC | - | - | TE Connectivity | 220-AG39DC | 200C | - | - | - | Obsolete | - | - | 5.81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | DIP20 | - | - | - | - | - | - | - | - | ||
![]() 1565030-1 TE Connectivity | In Stock | - | - | - | - | - | PLASTIC | - | GOLD (30) | - | - | - | - | TYCO ELECTRONICS AMP | - | - | TE Connectivity | 1565030-1 | 1565030 | - | - | - | Obsolete | - | - | 5.82 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | unknown | - | - | 478 | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA478 | - | - | - | - | - | - | - | - | ||
![]() 50935-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | - | TE Connectivity | 50935-1 | 50935 | - | - | - | Obsolete | - | - | 5.77 | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | - | - | - | - | - | - | ||
![]() 1473128-1 TE Connectivity | In Stock | - | - | - | - | 479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1489688-4 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | 604 | - | - | Female | - | - | 1.27 mm | Straight | - | - | - | - | 604 | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2-1437515-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8060-1G25 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 514-AG12D TE Connectivity | In Stock | - | - | - | - | - | POLYETHYLENE POLYESTER | - | TIN LEAD | BERYLLIUM COPPER | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | e0 | icon-pbfree no | - | - | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | compliant | - | 0.7 inch | 14 | RECTANGULAR | 0.4 inch | - | 0.18 inch | RND PIN-SKT | 0.1 inch | - | SOLDER | 0.3 mm | Tin/Lead (Sn/Pb) | - | IC SOCKET | DIP14 | - | - | - | - | - | Non-RoHS Compliant | - | - |