- Contact Materials
- Contact Plating
- Number of Contacts
- Housing Material
- Gender
- RoHS
- Pitch
- Type
- Body Orientation
- Termination Method
- Mounting Styles
- Insulation Resistance
Attribute column
Manufacturer
TE Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Base/Housing Material | Body Length | Body Orientation | Brand | Case Style | Connector Systemu2009 | Contact Finish Mating | Contact Materials | Contact Mating Area Plating Material Thicknessu2009(µin) | Contact Resistance Max | Current-IEC | Current-UL | Dimensions | DRAM Typeu2009 | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Grid Size | IC Socket Typeu2009 | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Module Orientationu2009 | Mounting | Mounting Styles | Number of Contact Rows | Number of Positionsu2009 | Number of Rows Loaded | Operating Temp Range | Package Description | Part # Aliases | Part Life Cycle Code | PCB Hole Diameteru2009 | PCB Mounting Styleu2009 | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Samacsys Description | Socket Lengthu2009 | Socket Sleeve Styleu2009 | Stack Heightu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Torque-Screw | Unit Weight | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Voltage-UL | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Brand Name | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Color - Actuator/Cap | Body/Shell Style | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Tail Length | ELV | Max Voltage Rating (AC) | Termination Type | Number of Levels | PCB Contact Row Spacing | Contact Finish Termination | Mechanical Life | Contact Mating Finish | Family | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Device Socket Type | Screw Size | Resistance Tolerance | Device Type Used On | Insertion Force | Product | Features | Frame Type | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-390262-3 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Straight | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-822473-2 TE Connectivity | In Stock | - | - | - | Tin | Through Hole | - | Thermoplastic | Thermoplastic | Thermoplastic | - | Straight | - | - | - | - | Phosphor Bronze | - | 20(mohm) | - | - | - | - | - | - | Not Required | - | - | Thermoplastic | - | - | - | - | - | - | Through Hole | Through Hole | - | - | - | -55C to 170C | - | - | - | - | - | 2.54(mm) | - | 18.1(mm) | No | - | Compliant | - | - | - | - | - | - | - | - | - | Solder | - | - | 250 V | - | 250VAC | - | - | - | -55 to 170 °C | Tube | - | - | - | - | Through Hole | - | - | Socket | PLCC Socket | - | 28 | 170 °C | -55 °C | - | 4 | Receptacle | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | Straight | - | - | 18.1 mm | - | - | - | 1/Contact(A) | - | - | 2.54 mm | 28(POS) | - | - | - | - | - | - | - | - | - | - | - | - | 20 mΩ | 1000(Mohm) | 7.62 mm | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | 18.1 mm | 18.1(mm) | 8.1 mm | 18.1 mm | 18.1 mm | 8.1(mm) | - | No | Unknown | UL94 V-0 | Lead Free | ||
![]() 8080-1G14 TE Connectivity | In Stock | - | Datasheet | - | Tin | - | - | Diallyl Phthalate | - | - | - | Straight | TE Connectivity / AMP | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | 100 | Not Required | - | - | Diallyl Phthalate | TE Connectivity | - | - | - | - | - | - | Panel | - | - | - | -55C to 125C | - | 3-1437504-2 | - | - | - | - | - | 18.54(mm) | No | - | - | - | - | - | - | - | - | - | - | - | Solder | - | 0.258946 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | - | - | - | - | SKT | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/Contact(A) | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | 39.87(mm) | - | - | - | 18.18(mm) | - | - | - | - | - | ||
![]() 5177827-3 TE Connectivity | In Stock | - | Datasheet | 23 Weeks | Gold | - | - | - | - | - | - | Right Angle | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | - | - | - | - | - | Not Required | - | TE CONNECTIVITY LTD | - | TE Connectivity | 5177827-3 | - | - | - | - | - | Surface Mount | 2 | - | - | -55C to 85C | - | - | Obsolete | - | - | 0.635(mm) | - | 29.58(mm) | No | 5.78 | - | Yes | - | - | - | - | - | - | - | - | Solder | - | - | - | - | 5V | - | - | - | - | Box or Tray | - | - | - | - | - | EAR99 | - | - | DIMM Socket | - | - | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 72(POS) | - | - | - | - | - | - | - | AMP | - | - | - | - | - | 250(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.89(mm) | - | - | - | 5.5(mm) | - | - | - | - | - | ||
![]() 828-AG11D TE Connectivity | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | Polyester | - | - | - | Straight | TE Connectivity / AMP | - | - | - | Beryllium Copper | - | 10(mohm) | - | - | - | - | - | 17 | Not Required | - | - | Polyester | TE Connectivity | - | - | + 105 C | - 55 C | - | - | Through Hole | 2 | - | - | -55C to 125C | - | 1437538-4 | - | - | - | 2.54(mm) | - | 17.78(mm) | No | - | N | - | 15.36(mm) | - | - | - | - | - | - | - | Solder | - | 0.092982 oz | - | - | 1 kVAC | - | - | - | - | Tube | - | - | - | - | - | - | - | - | DIP Socket | - | 28 Position | - | - | - | 2 Row | SKT | - | - | IC & Component Sockets | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 3/Contact(A) | - | Through Hole | - | 28(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000(Mohm) | 15.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | DIP / SIP Sockets | - | - | IC & Component Sockets | - | 35.56(mm) | - | - | - | 4.57(mm) | - | - | - | UL 94 V-0 | - | ||
![]() 1-2199298-6 TE Connectivity | In Stock | - | Datasheet | 26 Weeks | Tin | - | Through Hole | Glass Filled PBT, Thermoplastic | - | PBT (Polybutylene Terephthalate) | - | Straight | TE Connectivity | Ladder Style | - | TIN | Phosphor Bronze | - | 20(mohm) | - | - | 25.4 x 10 x 5.1mm | - | - | 2400 | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1-2199298-6 | 2199298 | +105°C | -40°C | - | Through Hole | Through Hole | 2 | - | - | -40C to 105C | - | - | Active | - | - | 2.54(mm) | 2.54mm | 10(mm) | No | 1 | Not Applicable | Yes | 7.62(mm) | TE Connectivity 2.54mm Pitch Straight 20 Way, Through Hole Ladder IC Dip Socket, 1A | - | - | - | PDIP | - | - | Solder | - | 0.042329 oz | - | - | 250VDC/250VAC | - | - | - | -40 to 105 °C | Tube | - | e3 | - | - | - | EAR99 | - | DIP Socket | DIP Socket | - | 20 Position | - | - | - | 2 Row | SKT | - | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | - | - | 2.5400 mm | - | Straight | - | - | 5.1mm | - | - | compliant | 1/Contact(A) | 20 | Through Hole | - | 20(POS) | - | - | - | - | - | 3 mm | - | TE Connectivity | - | - | - | - | - | 1000(Mohm) | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | IC & Component Sockets | - | IC SOCKET | - | - | - | - | DIP / SIP Sockets | - | Ladder | IC & Component Sockets | 25.4 mm | 25.4(mm) | - | 25.4mm | 10mm | 5.1(mm) | - | - | - | UL 94V-0 | - | ||
![]() 8080-1G2-LF TE Connectivity | In Stock | - | Datasheet | 13 Weeks | Silver | - | - | Diallyl Phthalate | - | - | - | Straight | - | - | - | NOT SPECIFIED | Beryllium Copper | - | 25(mohm) | - | - | - | - | - | - | Not Required | - | TE CONNECTIVITY LTD | Diallyl Phthalate | TE Connectivity | 8080-1G2-LF | 8080-1G2-LF | - | - | - | - | Through Hole | - | - | - | -55C to 125C | LEAD FREE | - | Obsolete | - | - | - | - | 18.18(mm) | No | 5.78 | - | Yes | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | TRANSISTOR SOCKET | - | - | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | TO-3 | - | - | - | - | - | - | 39.87(mm) | - | - | - | 18.54(mm) | - | - | - | - | - | ||
![]() 824-AG11D-ESL TE Connectivity | In Stock | - | Datasheet | 9 Weeks | Gold Over Nickel | - | - | Polyester | - | - | 1.2 inch | Straight | - | - | - | GOLD (5) | Beryllium Copper | - | 10(mohm) | - | - | - | - | - | - | Not Required | - | TE CONNECTIVITY LTD | Polyester | TE Connectivity | 824-AG11D-ESL | - | - | - | - | - | Through Hole | 2 | - | - | -55C to 105C | - | - | Active | - | - | 2.54(mm) | - | 17.78(mm) | No | 0.8 | - | No | 15.36(mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Tube | - | e0 | No | - | - | EAR99 | - | - | DIP Socket | - | - | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | not_compliant | 3/Contact(A) | - | - | - | 24(POS) | RECTANGULAR | 0.7 inch | - | - | - | - | 0.18 inch | - | - | - | - | RND PIN-SKT | - | 5000(Mohm) | - | 0.1 inch | - | - | - | - | - | - | - | SOLDER | - | 0.6 mm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | DIP24 | - | - | - | - | - | - | 30.48(mm) | - | - | - | 4.57(mm) | - | - | - | - | - | ||
![]() 808-AG11D-ESL-LF TE Connectivity | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Straight | - | - | - | - | Beryllium Copper | - | 10(mohm) | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 2 | - | - | -55C to 105C | - | - | - | - | - | 2.54(mm) | 2.54mm | 10.16(mm) | No | - | - | - | 7.62(mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 125 °C | Tube | - | - | - | - | - | - | - | DIP Socket | DIP Socket | - | - | - | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000(Mohm) | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75N | - | - | - | - | 10.16 mm | 10.16(mm) | - | - | - | 4.57(mm) | - | - | - | - | - | ||
![]() 4-1437532-1 TE Connectivity | In Stock | - | Datasheet | - | Tin-Lead | - | - | Polyester | - | - | - | Straight | - | - | - | - | Beryllium Copper | - | 10(mohm) | - | - | - | - | - | - | Not Required | - | - | Polyester | - | - | - | - | - | - | - | Through Hole | 2 | - | - | -55C to 105C | - | - | - | - | - | 2.54(mm) | - | - | No | - | - | - | 15.24(mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | 28(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75N | - | - | - | - | - | - | - | - | - | 4.57(mm) | - | - | - | - | - | ||
![]() 1834017-1 TE Connectivity | In Stock | - | Datasheet | - | Gold Over Nickel | - | BOARD | Thermoplastic | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | Not Required | - | TE CONNECTIVITY LTD | Thermoplastic | TE Connectivity | 1834017-1 | - | - | - | - | - | Surface Mount | 2 | - | 2 | - | - | - | Obsolete | - | - | 0.6(mm) | - | - | No | 8.01 | - | Yes | - | - | - | - | - | - | - | - | Solder | - | - | - | - | 1.8V | - | - | - | - | Tray | - | - | Yes | - | - | - | - | CARD EDGE CONNECTOR | SO DIMM Socket | - | - | - | - | - | - | SKT | LATCHED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | - | 0.6 mm | - | - | - | compliant | - | - | - | - | 200(POS) | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73.7(mm) | - | - | - | 14.22(mm) | - | - | - | - | - | ||
![]() 5-1437504-7 TE Connectivity | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | -- | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300V | - | - | -40°C ~ 110°C | Bulk | Buchanan | - | - | Obsolete | - | - | - | - | Plug, Female Sockets | - | 19 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | -- | - | - | 0.984 (25.00mm) | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1 | - | - | - | Tin | DIMM Sockets | 12-30 AWG | 19 | 270° | -- | 0.05-3mm² | - | 6-7.5mm | - | M3 | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 1-1814642-3 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Polyester | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 18 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | 10 mΩ | 10 GΩ | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 3-1437514-5 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | -10°C ~ 60°C | Tray | 13AL | - | - | Active | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 5mA (DC) | - | PC Pin | - | - | - | - | Square, Button | - | - | - | - | - | SPST-NO | Off-Mom | -- | - | - | - | - | - | Red | - | 2 VDC | LED, Red | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-2199154-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 288 | - | - | - | - | - | - | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-2199154-1 | DDR4 DIMM 288 Pin TH type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-390376-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable-to-Board | - | - | - | - | - | - | - | Small Outline (SO) | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2u2009mmu2009[u2009.205u2009inu2009] | - | 6-390376-1 | SKT,SODIMM,144P,SDRAM3.3V,STD,T&R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2324271-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 30 | - | - | - | - | - | - | - | - | LGA 4189 | - | - | - | - | - | - | - | - | - | - | - | 2092 | - | - | - | - | - | - | Surface Mount Solder Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2324271-5 | RIGHT SEGMENT LGA4189-5 SOCKETP5 FOR ODM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-2308107-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Bus Bar | - | - | - | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 288 | - | - | - | - | - | - | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-2308107-5 | DDR4 DIMM 288 PIN TH TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50865 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.83u2009mmu2009[u2009.072u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 6.6u2009mmu2009[u2009.26u2009inu2009] | Closed Bottom | - | - | 50865 | SOCKET,MIN-SPR AU SER-4 | - | - | - | - | - | - | - | 20 – 18 | .518 – .823 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2308107-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Bus Bar | - | - | - | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 288 | - | - | - | - | - | - | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2308107-3 | DDR4 DIMM 288 PIN TH TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | 62 Ohm | - | - | - | - | - | - | - | - | - | 0.125 W | - | - | - | - | - | - | - | - | - | - | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 4.75 | - | - | - | - | - | - | - | - | - | - |