- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Alias # | Barrier Strip Styleu2009 | Bottom Termination Typeu2009 | Cable Types | Centerline (Pitch)u2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer Part Number | Manufacturer Series | Mounting & Retention Accessory Typeu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Part # Aliases | Part Life Cycle Code | Product Lengthu2009 | Qualification | Risk Rank | RoHS | Rohs Code | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | Unit Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Gender | Power Rating | Shielding | Resistor Type | Number of Positions Loaded | Reach Compliance Code | Wire Gauge | Voltage | Inductance | Connector Support Type | Cable Length | Accessory Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Inductance Tolerance | 1st Connector | 2nd Connector | RMS Current (Irms) | Resistance Tolerance | Features | Product Length | Product Width | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3PCR-05-006 TE Connectivity | In Stock | - | - | - | - | - | Tri-Barrier | Printed Circuit | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 1437646-9 | 3PCR-05-006=3PCR-ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 796980-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | - | 796980-4 | 4 POS TERMI-BLOK VERT HDR 7.62 | Header | - | - | - | - | - | - | 100 ppm/°C | - | 8.06 kOhm | - | - | - | 0.2 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() 796642-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 7 | 1 | - | - | - | - | - | - | - | - | 796642-7 | 7POS 5.0MM CE VRT HDR,TRM BLK | Header | - | - | - | - | - | - | 200 ppm/K | - | 1.8 Ohm | - | - | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | ||
![]() 8-1437685-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | TE CONNECTIVITY LTD | - | 8-1437685-3 | 1437685 | - | - | - | - | E93466-000 AMP-8-1437685-3 TK2-6-AG | Active | - | - | 5.66 | Details | Yes | - | - | - | - | 1.600027 oz | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | not_compliant | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA113691R1600 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | - | - | - | Hook-Up, Dual Wall | - | - | - | - | AMP M120/35.AF, M120/35.F, M120/35.FF Terminal Blocks | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | -- | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | Circuit Separator | Blue | 19/36 | - | 0.040 (1.02mm) | - | - | - | - | - | -- | - | - | -- | 0.0030 (0.076mm) | -- | ||
![]() 1SNA291311R2300 TE Connectivity | In Stock | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | Active | -- | - | - | - | 5 | Black | - | - | Unshielded | - | All | - | - | - | - | - | - | - | - | - | Industrial Environments - IP67 | - | - | M8 Male | Wire Leads | - | - | - | - | - | 9.84 (3.00m) | - | - | ||
![]() 1SNA163350R1500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | Module Block/Mounting Rail Assembly | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 8.2u2009mmu2009[u2009.32u2009inu2009] | - | - | - | - | 1SNA163350R1500 | PRH2R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-284046-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 17 | 1 | - | - | - | - | - | - | - | - | 1-284046-7 | TERMI-BLOK VERTICAL PLUG STACK | Plug | Crimp-Crimp | - | - | - | - | - | - | - | - | - | - | Receptacle-Plug | - | - | - | - | - | - | - | - | - | 0.15 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-796690-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 12 | 1 | - | - | - | - | - | - | - | - | 1-796690-2 | TERMI-BLOK PCB MOUNT 12P | Header | - | - | - | - | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() 1-282858-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 10u2009mmu2009[u2009.394u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 10 | 1 | - | - | - | - | - | - | - | - | 1-282858-0 | 10P. TERMI-BLOK PCB MOUNT 90 | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 nH | - | - | - | - | - | - | - | 20 | - | - | 6.21 A | - | - | 7.6 | 7.6 mm | - | - | - | ||
![]() 5-1437666-5 TE Connectivity | In Stock | - | - | - | - | JC6-P107-20 | Dual Barrier | Printed Circuit Pin | - | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 5-1437666-5 | JC6-P107-20=JC6 SERIES TERMINA | - | - | - | - | - | - | - | 50 ppm/°C | - | 12.1 kOhm | - | - | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 2.03 | 1.27 | - | - | - | ||
![]() TC6-09-PFH TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | - | - | - | - | 9 | 1 | - | - | - | - | AEC-Q200 | - | - | - | 4-1437661-2 | TC6-09-PFH=COVER w/HOLES | - | - | - | - | - | - | - | 100 ppm/K | - | 150 Ohm | - | - | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1 mm | 0.5 mm | - | - | - | ||
![]() 1-796637-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 12 | 1 | - | - | - | - | - | - | - | - | 1-796637-2 | 12POS 5.08MM CE VRT HDR,TRM BK | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284517-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 7 | 1 | - | - | - | - | - | - | - | - | 284517-7 | 7P TERMIBLOK HDR DIR POL | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1546118-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 19 | 1 | - | - | - | - | - | - | - | - | 1-1546118-9 | 19POS.5MM VERT.PLUG LH BLCK | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 796643-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 6 | 1 | - | - | - | - | - | - | - | - | 796643-6 | 6POS 5.0MM CE VRT HDR,TRM BLK | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-284510-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 10 | 1 | - | - | - | - | - | - | - | - | 1-284510-0 | 10P TERMI-BLOK PLUG CON VITI | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-796635-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 15 | 1 | - | - | - | - | - | - | - | - | 1-796635-5 | 15 POS 5.08MM R/A PLUG,TRM BLK | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-282832-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 15 | 1 | - | - | - | - | - | - | - | - | 1-282832-6 | TERMI-BLOK PIN HEADER,UNSH, 5M | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 796683-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | - | - | 7 | 1 | - | - | - | - | - | - | - | - | 796683-7 | TERMI-BLOK PCB MOUNT 90 7P. | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |