- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Barrier Strip Styleu2009 | Block Functionu2009 | Body Orientation | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | Compatible With Block or Strip Typeu2009 | Connector Systemu2009 | Insert Arrangement | Insulating Accessory Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Primary Product Coloru2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA115268R0700 TE Connectivity | 21 |
| - | - | - | - | Feed-Through | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | - | 10 | 4 | 1SNA115268R0700 | M4/6.3 | - | - | - | - | - | - | - | ||
![]() 1SNA115322R1500 TE Connectivity | In Stock | - | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | 6u2009mmu2009[u2009.235u2009inu2009] | - | 4 | 1SNA115322R1500 | M4/6.D2.2 | - | - | - | - | - | - | - | ||
![]() 1SNA115217R1400 TE Connectivity | In Stock | - | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | - | 10 | 4 | 1SNA115217R1400 | M4/6.2 | - | - | - | - | - | - | - | ||
![]() 1SNA115192R0400 TE Connectivity | 47 |
| - | - | - | - | Feed-Through | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | - | 10 | 4 | 1SNA115192R0400 | M4/6.4 | - | - | - | - | - | - | - | ||
![]() 1SNA115126R0100 TE Connectivity | In Stock | - | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | - | 10 | 4 | 1SNA115126R0100 | M4/6.D2.1 | - | - | - | - | - | - | - | ||
![]() 1SNA115116R0700 TE Connectivity | 13215 | - | - | - | 011511607 | - | Feed-Through | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | - | 10 | 4 | 1SNA115116R0700 | M4/6 | - | - | - | - | - | - | - | ||
![]() 1SNA103588R2600 TE Connectivity | 21 |
| - | - | - | - | - | - | - | - | Screw Clamp Terminal Blocks | - | - | Circuit Separator | - | - | - | - | - | - | - | - | 1SNA103588R2600 | SCFT1 | - | - | - | - | - | - | - | ||
![]() 1SNA105045R2200 TE Connectivity | 8 |
| - | - | - | - | Feed-Through | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Yellow | - | 12 | 4 | 1SNA105045R2200 | M4/6.D2 | - | - | - | - | - | - | - | ||
![]() 1986375-5 TE Connectivity | 287 |
| - | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | Wire-to-Board | - | - | - | - | 5 | 1 | - | - | - | - | 1986375-5 | Str Plug, 3.81mm, Green, LH, 5 | Plug | - | - | - | - | - | - | ||
![]() 1-2834011-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.137u2009inu2009] | - | Wire-to-Board | - | - | - | - | 8 | 1 | - | - | - | - | 1-2834011-8 | 8POS 3.5MM TOP ENTRY SCREWLESS CONN. | Receptacle | - | - | - | - | - | - | ||
![]() 1776114-6 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | Wire-to-Board | 15-35 | - | - | Cable Mount | 6 | 1 | - | - | - | - | 1776114-6 | 6P,3.50MM,55 DEG,HIGH TEMP | Header | Crimp | -65 to 200 °C | Plug | Socket | No | 31.34 mm | ||
![]() 1776190-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | Wire-to-Board | - | - | - | - | 5 | 1 | - | - | - | - | 1776190-5 | 5P TERMI-BLOK 90DEG HDR,BLACK | Header | - | - | - | - | - | - | ||
![]() 1-2351886-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.137u2009inu2009] | - | Wire-to-Board | - | - | - | - | 15 | 1 | - | - | - | - | 1-2351886-5 | 15POS TB HDR 180 DEG, PITCH 3.5,TL3.4mm | Header | - | - | - | - | - | - | ||
![]() 2351886-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.137u2009inu2009] | - | Wire-to-Board | - | - | - | - | 5 | 1 | - | - | - | - | 2351886-5 | 5POS TB HDR 180 DEG, PITCH 3.5, TL 3.4mm | Header | - | - | - | - | - | - | ||
![]() 2350513-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 9 | 1 | - | - | - | - | 2350513-9 | 9POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm | Header | - | - | - | - | - | - | ||
![]() 2350513-5 TE Connectivity | 24 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 5 | 1 | - | - | - | - | 2350513-5 | 5POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm | Header | - | - | - | - | - | - | ||
![]() 2350514-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.137u2009inu2009] | - | Wire-to-Board | - | - | - | - | 3 | 1 | - | - | - | - | 2350514-3 | 3POS TB HDR 90 DEG, PITCH 3.5 & TL 3.5mm | Header | - | - | - | - | - | - | ||
![]() 2-2336494-3 TE Connectivity | 40 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 3 | 1 | - | - | - | - | 2-2336494-3 | D2970 HDR 180 DEGREE 3POSN 1ROW Au | Header | - | - | - | - | - | - | ||
![]() 4-796640-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 14 | 1 | - | - | - | - | 4-796640-7 | 14 POS 5.0 MM R/A PLUG,TRM BLK | Plug | - | - | - | - | - | - | ||
![]() 2-1776584-4 TE Connectivity | In Stock | - | - | - | - | Dual Barrier | - | - | Non-Feed Through | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | Wire-to-Board | - | - | - | - | 24 | - | - | - | - | - | 2-1776584-4 | JC6-F408-24=JC6 ASSY | - | - | - | - | - | - | - |