- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Block Functionu2009 | Body Orientation | Connector Mounting Typeu2009 | Insert Arrangement | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Mounting & Retention Accessory Typeu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Termination Method | UL Flammability Ratingu2009 | Operating Temperature | Gender | Capacitance | Contact Gender | Manufacturer Size Code | ESR | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA231223R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 13 (x100) | White | - | Horizontal | - | - | 1SNA231223R2600 | RC510 13 (X100) HORIZONTAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231218R0100 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 8 (x100) | White | - | Horizontal | - | - | 1SNA231218R0100 | RC510 8 (X100) HORIZONTAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231199R2700 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | T (x100) | White | - | Vertical | - | - | 1SNA231199R2700 | RC510 T (X100) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231169R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | T (x100) | White | - | Horizontal | - | - | 1SNA231169R0000 | RC510 T (X100) HORIZONTAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231136R1700 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 61 -> 80 alternate odd/even | White | - | Vertical | - | - | 1SNA231136R1700 | RC510 61->80 ALTERNATE ODD/EVEN VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231111R1600 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | 21-39 | Marker Card | - | Jam Nut | - | - | + (x100) | White | - | Horizontal | - | - | 1SNA231111R1600 | RC510 + (X100) HORIZONTAL | Crimp | UL 94V-2 | -65 to 200 °C | Receptacle | - | Pin | - | - | No | 31.9 mm | - | ||
![]() 1SNA231010R2000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 81 -> 90 (x10) | White | - | Horizontal | - | - | 1SNA231010R2000 | RC510 81->90 (X10) HORIZONTAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230204R1700 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | Y (x100) | White | - | Vertical | - | - | 1SNA230204R1700 | RC55 Y (X100) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231008R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 61 -> 70 (x10) | White | - | Horizontal | - | - | 1SNA231008R0300 | RC510 61->70 (X10) HORIZONTAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230186R2500 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | G (x100) | White | - | Vertical | - | - | 1SNA230186R2500 | RC55 G (X100) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230072R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 191 -> 200 (x10) | White | - | Vertical | - | - | 1SNA230072R0500 | RC55 191->200 (X10) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230057R0600 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 161 -> 170 (x10) | White | - | Vertical | - | - | 1SNA230057R0600 | RC55 161->170 (X10) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229069R1500 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 901 -> 1000 | White | - | Vertical | - | - | 1SNA229069R1500 | RC410 901->1000 VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229049R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 81 -> 90 (x10) | White | - | Vertical | - | - | 1SNA229049R1100 | RC410 81->90 (X10) VERTICAL | - | UL 94V-2 | - | - | 100 uF | - | D | 600 mOhm | - | 7.3 mm | 7.3 x 4.3 x 2.8 | ||
![]() 1SNA229066R0200 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 601 -> 700 | White | - | Vertical | - | - | 1SNA229066R0200 | RC410 601->700 VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA195657R2600 TE Connectivity | 21 |
| - | - | Fuse | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | Beige | - | - | 10 | 4 | 1SNA195657R2600 | M4/8.SF.V0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA195271R2300 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | Beige | - | - | 6 | 4 | 1SNA195271R2300 | M4/6.D2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA168700R2200 TE Connectivity | 21 |
| - | - | - | - | DIN Rail | - | - | - | - | Module Block/Mounting Rail Assembly | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 15u2009mmu2009[u2009.59u2009inu2009] | - | - | - | 1SNA168700R2200 | PR5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA164600R1200 TE Connectivity | 224 |
| - | - | - | - | DIN Rail | - | - | - | - | Module Block/Mounting Rail Assembly | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 5.5u2009mmu2009[u2009.21u2009inu2009] | - | - | - | 1SNA164600R1200 | PR2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA163211R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | Label Holder | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | Blank | Transparent | - | - | - | - | 1SNA163211R2600 | PEH | - | UL 94V-0 | - | - | - | - | - | - | - | - | - |