- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Block Functionu2009 | Body Orientation | Centerline (Pitch)u2009 | Compatible With Block or Strip Typeu2009 | Conducting Accessory Typeu2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Insert Arrangement | Insulating Accessory Typeu2009 | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Mounting & Retention Accessory Typeu2009 | Number of Polesu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | UL Flammability Ratingu2009 | Voltage Ratingu2009(V) | Operating Temperature | Gender | Capacitance | Contact Gender | Manufacturer Size Code | ESR | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA232044R2700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | - | 31 -> 40 (x10) | White | - | Vertical | - | - | - | 1SNA232044R2700 | RC65 31->40 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231136R1700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | - | 61 -> 80 alternate odd/even | White | - | Vertical | - | - | - | 1SNA231136R1700 | RC510 61->80 ALTERNATE ODD/EVEN VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1776060-8 TE Connectivity | In Stock | - | - | - | - | - | 6.36u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | 28 | 1 | - | - | - | - | - | - | - | - | 2-1776060-8 | J3-28=JUMPER,28 POS,0.250 CL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1776060-5 TE Connectivity | In Stock | - | - | - | - | - | 6.36u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | 25 | 1 | - | - | - | - | - | - | - | - | 2-1776060-5 | J3-25=JUMPER,25 POS,0.250 CL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL906602R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Jumper Bar | - | - | - | - | - | - | - | - | 2 | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | Gray | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | 1SNL906602R0000 | BJCI6-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230204R1700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | - | Y (x100) | White | - | Vertical | - | - | - | 1SNA230204R1700 | RC55 Y (X100) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231008R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | - | 61 -> 70 (x10) | White | - | Horizontal | - | - | - | 1SNA231008R0300 | RC510 61->70 (X10) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230186R2500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | - | G (x100) | White | - | Vertical | - | - | - | 1SNA230186R2500 | RC55 G (X100) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230057R0600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | - | 161 -> 170 (x10) | White | - | Vertical | - | - | - | 1SNA230057R0600 | RC55 161->170 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229049R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | - | 81 -> 90 (x10) | White | - | Vertical | - | - | - | 1SNA229049R1100 | RC410 81->90 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | 100 uF | - | D | 600 mOhm | - | 7.3 mm | 7.3 x 4.3 x 2.8 | ||
![]() 1SNA195271R2300 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | - | Beige | - | - | - | 6 | 4 | 1SNA195271R2300 | M4/6.D2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA168700R2200 TE Connectivity | 21 |
| - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | Module Block/Mounting Rail Assembly | - | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 15u2009mmu2009[u2009.59u2009inu2009] | - | - | - | - | 1SNA168700R2200 | PR5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA163211R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Label Holder | - | - | - | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | Blank | Transparent | - | - | - | - | - | 1SNA163211R2600 | PEH | - | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA125485R0400 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | - | Blue | - | - | - | 12 | 2.5 | 1SNA125485R0400 | MA2.5/5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA103588R2600 TE Connectivity | 21 |
| - | - | - | - | - | Screw Clamp Terminal Blocks | - | - | - | - | Circuit Separator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SNA103588R2600 | SCFT1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2834011-8 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.137u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | - | 1-2834011-8 | 8POS 3.5MM TOP ENTRY SCREWLESS CONN. | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA235525R0000 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | 11-98 | - | Marker Card | - | Wall Mount | - | - | - | - | -15 – 70u2009°Cu2009[u20095 – 158u2009°Fu2009] | Blank | Transparent | - | - | - | - | - | 1SNA235525R0000 | PM152 | - | Crimp | UL 94V-0 | - | -65 to 200 °C | Receptacle | - | Socket | - | - | No | 32.69 mm | - | ||
![]() 1776312-3 TE Connectivity | In Stock | - | - | - | - | - | 14.5u2009mmu2009[u2009.571u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | - | 1776312-3 | TSB200003=EUROPA TM-BLK,14.5MM | - | - | - | 600 | - | - | - | - | - | - | - | - | - | ||
![]() 2-1776119-0 TE Connectivity | In Stock | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | - | 2-1776119-0 | 3P TERMI-BLOK,PCB,HIGH TEMP, m | Header | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776252-7 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 7 | 1 | - | - | - | - | - | - | - | - | 1776252-7 | 45 degree wire inlet, 5.0mm, H | Header | - | - | - | - | - | - | - | - | - | - | - | - |